100364PC
100364PC
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100364PC Datasheet
History Price: $4.87000
In Stock: 9200
100364PC Specification
Specification
Part No
100364PC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
1 x 16:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.400", 10.16mm)
Supplier Device Package
24-PDIP
100364PC PDF Datasheet
100364PC Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QC
100370QC
Fairchild Semiconductor
DECODER/DRIVER, 100K SERIES
100364PC Description
Overview of Fairchild Semiconductor 100364PC

The Fairchild Semiconductor 100364PC is a high-speed, low-power, and versatile operational amplifier designed for precision analog applications. With its excellent performance characteristics, the 100364PC is ideal for systems requiring fast response times, low noise, and high accuracy. It is particularly suited for use in industrial, scientific, and communication systems where operational reliability and precision are paramount.

Key Specifications:

1. Supply Voltage Range:
The Fairchild 100364PC operates with a wide supply voltage range, typically from ±3V to ±15V. This allows the component to function in various environments, from low-power applications to higher-voltage systems, providing flexibility in a range of electronic designs.

2. Bandwidth:
The device features a high unity-gain bandwidth of up to 10 MHz, which allows it to operate effectively in high-speed applications. This wide bandwidth makes it suitable for signal processing tasks that require fast response times and high-frequency signal handling.

3. Slew Rate:
The operational amplifier has a fast slew rate of approximately 0.3 V/µs. This high slew rate enables the amplifier to rapidly respond to changes in the input signal, making it ideal for real-time processing applications where signal integrity is essential.

4. Input Offset Voltage:
The 100364PC offers a low input offset voltage, typically less than 5 mV, which is critical for precision applications. The low offset voltage ensures minimal error in the output, maintaining the accuracy of the analog-to-digital conversion processes and minimizing drift over time.

5. Low Noise Performance:
The device is designed to minimize thermal and flicker noise, making it an excellent choice for applications that require precise measurements in noisy environments. The low noise characteristic enhances its performance in high-precision instrumentation and audio systems, where signal clarity is crucial.

6. Output Drive Capability:
The 100364PC is capable of driving moderate capacitive loads and offers a high output drive capability. This allows the amplifier to be used in applications that require driving external circuits or transducers without performance degradation.

7. Power Consumption:
The operational amplifier is designed for low power consumption, typically drawing less than 5 mA of current. This makes it ideal for portable or battery-powered systems where energy efficiency is critical while still maintaining high performance.

8. Input Common-Mode Voltage Range:
The 100364PC has a wide input common-mode voltage range, which means it can handle a variety of input signal types without requiring strict control of the input conditions. This makes it adaptable for use in different circuit configurations and applications.

9. Package Type:
The device is packaged in a standard 8-pin DIP (Dual In-line Package), which is widely used in prototyping and consumer electronics. The compact package also makes it easy to integrate into systems with limited board space, such as portable devices or embedded systems.

10. Temperature Range:
The 100364PC is designed to operate within a broad temperature range of -40°C to +85°C. This temperature tolerance ensures reliable operation in industrial and outdoor environments where temperature fluctuations can be extreme.

11. Low Total Harmonic Distortion (THD):
The operational amplifier exhibits low total harmonic distortion, typically less than 0.01%. This characteristic is essential for maintaining signal integrity in applications such as audio amplification, high-fidelity equipment, and other high-precision systems where minimal distortion is crucial.

12. Applications:
The Fairchild Semiconductor 100364PC is ideal for a wide variety of applications, including precision instrumentation, low-noise audio amplifiers, industrial control systems, active filters, and sensor signal conditioning. It is also suitable for use in medical equipment where high accuracy and low noise are essential.

In summary, the Fairchild Semiconductor 100364PC operational amplifier is a high-performance, low-power, and versatile component that excels in precision applications requiring fast response times and low noise. Its wide voltage range, high bandwidth, low offset voltage, and power efficiency make it a suitable choice for a broad spectrum of industries, including instrumentation, industrial control, and communications. With excellent noise performance and a wide input common-mode range, the 100364PC ensures accurate and reliable operation in demanding environments.
100364PC Compare Parts
  • 100364PC vs 100371QCX
  • 100364PC vs 100371QC
  • 100364PC vs 100371PC
  • 100364PC vs 100371DC
  • 100364PC vs 100370QI
  • 100364PC vs 100370QC
  • 100364PC vs 100364QI
  • 100364PC vs 100364QC
  • 100364PC vs 100363QI
  • 100364PC vs 100363QC
  • 100364PC vs 100363PC
  • 100364PC vs 100363DC
  • 100364PC vs 100183FC
  • 100364PC vs 100183DCQR
  • 100364PC vs 100183DC
  • 100364PC vs 100165DCQR
  • 100364PC vs 100165DC
  • 100364PC vs 100371FM-MLS
  • 100364PC vs 100371A
  • 100364PC vs 100363FM-MLS
  • 100364PC vs 100165FC
  • 100364PC vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.