TL084IDR
TL084IDR
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL084IDR Datasheet
History Price: $0.63000
In Stock: 2800
TL084IDR Specification
Specification
Part No
TL084IDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL084IDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL084IDR Description
The TL084IDR is an integrated circuit (IC) from Texas Instruments designed as a low-power, high-performance operational amplifier (op-amp). It is commonly used in a wide range of analog applications, offering a balance of precision, stability, and efficiency. The device is ideal for use in both high-speed and low-noise environments, making it suitable for signal processing, audio systems, instrumentation, and sensor applications.

## Key Specifications:

* Number of Amplifiers: The TL084IDR is a quad op-amp, meaning it contains four independent, high-gain, internally frequency-compensated operational amplifiers in a single package. This feature makes it an efficient choice for circuits that require multiple op-amps in a single, compact form.

* Supply Voltage Range: The device operates with a single supply voltage ranging from 3V to 36V, or ±1.5V to ±18V when using a dual supply. This wide voltage range gives the TL084IDR great flexibility for a variety of applications, from low-voltage systems to higher-power circuits.

* Input Voltage Range: The input voltage range for the TL084IDR is typically from 0V to V+ (the positive supply voltage), meaning it is capable of handling signals that span the entire supply range, enhancing its compatibility with many different signal types.

* Input Bias Current: The TL084IDR exhibits an extremely low input bias current of typically 1pA (at 25°C). This low bias current makes it ideal for use in high-impedance applications where minimizing the current drawn from the signal source is crucial.

* Input Offset Voltage: The input offset voltage is typically 3mV and maximum 10mV at room temperature. The offset voltage represents the difference in voltage between the two input terminals of the op-amp when the output is ideally zero. A low offset voltage ensures higher precision and accuracy in applications like instrumentation and measurement.

* Output Voltage Swing: The TL084IDR can drive its output voltage close to the rails, meaning it can output voltages very close to the supply voltage (either V+ or V-), which is beneficial in low-voltage applications. Typically, it can swing from 0V to (V+ - 1.5V) for a 5kΩ load.

* Total Harmonic Distortion (THD): The total harmonic distortion is typically 0.03% at 1kHz with a 10V supply, indicating that the TL084IDR is highly linear and capable of preserving the integrity of the signal without introducing significant distortion, making it ideal for audio applications and signal processing.

* Bandwidth (Unity Gain): The TL084IDR has a typical gain-bandwidth product of 3MHz. This means the op-amp can provide high gain while maintaining a reasonable bandwidth, suitable for a wide range of frequencies in analog circuits.

* Slew Rate: The TL084IDR has a slew rate of typically 0.3V/µs, which refers to the rate at which the op-amp can change its output voltage in response to rapid changes at its input. While this is suitable for low-to-medium-speed applications, it might not be ideal for high-speed or high-frequency circuits.

* Power Consumption: The TL084IDR operates with low quiescent current (typically 1.5mA per amplifier), which ensures energy efficiency in applications where power consumption is a concern.

* Operating Temperature Range: The TL084IDR is rated for an operating temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications where devices may be exposed to a broad range of temperatures.

* Package Type: The device comes in a SOIC-8 package, a surface-mount form factor that is compact and ideal for automated assembly processes. The SOIC-8 package offers good thermal performance and space efficiency, making it ideal for densely populated circuit boards.

## Features:

* Low Power Consumption: The TL084IDR is designed to consume low power, with each amplifier drawing just 1.5mA typically. This makes the device suitable for battery-powered devices or low-power analog circuits that require efficiency without sacrificing performance.

* Low Noise: The TL084IDR offers low voltage noise (typically 8nV/√Hz at 1kHz), making it well-suited for applications where minimizing noise is critical, such as in sensitive signal processing or audio equipment.

* High Common-Mode Rejection Ratio (CMRR): The TL084IDR boasts a high CMRR, typically around 100dB at low frequencies. This means the op-amp effectively rejects common-mode signals (e.g., noise or interference) that appear at both input terminals, which improves the accuracy of the signal processing.

* High Power Supply Rejection Ratio (PSRR): The device has a high PSRR, meaning it is less affected by variations in the power supply voltage, ensuring more stable operation even in environments with fluctuating or noisy power sources.

* Wide Input Voltage Range: The TL084IDR can handle input voltages that span the entire supply range, making it versatile in applications with varying signal levels. It can be used in single-supply systems as well as dual-supply configurations.

## Applications:

The TL084IDR operational amplifier is widely used in many different types of applications across various industries due to its versatility, low noise, and high performance. Some common applications include:

1. Signal Conditioning: In sensor systems, the TL084IDR is often used for signal amplification and filtering, where it conditions small input signals to a level that can be processed by other components like analog-to-digital converters (ADCs).

2. Audio Systems: Due to its low noise and distortion characteristics, the TL084IDR is ideal for audio signal processing, such as pre-amplifiers, tone controls, equalizers, and mixers. Its ability to preserve signal integrity while providing high gain makes it a popular choice for audio circuits.

3. Active Filters: The TL084IDR is widely used in active filter circuits such as low-pass, high-pass, band-pass, and notch filters. Its high gain-bandwidth product makes it capable of handling the frequency response requirements of such filters.

4. Voltage Followers: In voltage follower or buffer circuits, the TL084IDR can be used to provide high input impedance and low output impedance, preventing loading on the signal source while transmitting signals to other parts of the circuit without distortion.

5. Instrumentation: The TL084IDR is ideal for precision instrumentation applications, such as data acquisition systems, oscilloscopes, and measurement equipment, where accurate and low-noise amplification of small signals is necessary.

6. Analog Computing: The TL084IDR is commonly used in analog computing circuits, where it can perform tasks like integration, differentiation, and other mathematical operations in real-time analog form.

7. Battery-Powered Systems: The low power consumption of the TL084IDR makes it suitable for battery-operated applications, such as remote sensing systems, handheld measurement devices, and portable audio equipment.

8. Voltage Regulators: In voltage regulation systems, the TL084IDR can be used to implement error amplifiers in linear voltage regulators, ensuring a stable output voltage with minimal ripple.

## Conclusion:

The TL084IDR operational amplifier from Texas Instruments is a highly versatile and reliable component suitable for a wide range of analog applications. Its low noise, low power consumption, high input impedance, and high performance make it ideal for signal conditioning, audio systems, active filters, and instrumentation. With its ability to operate across a broad voltage range and its low offset and bias currents, the TL084IDR is an excellent choice for both precision and general-purpose analog circuit designs.
TL084IDR Compare Parts
  • TL084IDR vs TL092CPS
  • TL084IDR vs TL088CD
  • TL084IDR vs TL087IP
  • TL084IDR vs TL084QDRG4
  • TL084IDR vs TL084QDR
  • TL084IDR vs TL084QDG4
  • TL084IDR vs TL084QD
  • TL084IDR vs TL084IYDT
  • TL084IDR vs TL084IPT
  • TL084IDR vs TL084ING4
  • TL084IDR vs TL084IN
  • TL084IDR vs TL084IN
  • TL084IDR vs TL084IDT
  • TL084IDR vs TL084IDRG4
  • TL084IDR vs TL084IDRE4
  • TL084IDR vs TL084ID
  • TL084IDR vs TL084ID
  • TL084IDR vs TL084HIPWR
  • TL084IDR vs TL084HIDR
  • TL084IDR vs TL084CPWR
  • TL084IDR vs TL084CPW
  • TL084IDR vs TL084CPT
  • TL084IDR vs TL084CNSR
  • TL084IDR vs TL084CNS
  • TL084IDR vs TL084CNG4
  • TL084IDR vs TL084CN
  • TL084IDR vs TL084CN
  • TL084IDR vs TL084CDT
  • TL084IDR vs TL084CDRG4
  • TL084IDR vs TL084CDRE4
  • TL084IDR vs TL084CDR
  • TL084IDR vs TL084CDG4
  • TL084IDR vs TL084CDE4
  • TL084IDR vs TL084CD
  • TL084IDR vs TL084CD
  • TL084IDR vs TL084BMDT
  • TL084IDR vs TL084BMD
  • TL084IDR vs TL084BIYDT
  • TL084IDR vs TL084BIPT
  • TL084IDR vs TL084BIN
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!