☰
LMV339IPT
LMV339IPT
Active
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   LMV339IPT Datasheet
History Price: $1.20000
In Stock: 14080
LMV339IPT Specification
Specification
Part No
LMV339IPT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
Open Drain
Voltage - Supply, Single/Dual (?
2.7V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
93mA @ 5V
Current - Quiescent (Max)
120μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
375ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
LMV339IPT PDF Datasheet
LMV339IPT Related Parts
LMV331ICT
LMV331ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDBVR
LMV331IDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRE4
LMV331IDBVRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT
LMV331IDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR
LMV331IDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRE4
LMV331IDCKRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTE4
LMV331IDCKTE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331ILT
LMV331ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
LMV339IPT Compare Parts
  • LMV339IPT vs LMV762QMM/NOPB
  • LMV339IPT vs LMV762QMM/NOPB
  • LMV339IPT vs LMV762QMAX/NOPB
  • LMV339IPT vs LMV762QMA/NOPB
  • LMV339IPT vs LMV762MMX/NOPB
  • LMV339IPT vs LMV762MMX
  • LMV339IPT vs LMV762MM/NOPB
  • LMV339IPT vs LMV762MM
  • LMV339IPT vs LMV762MM
  • LMV339IPT vs LMV762MAX/NOPB
  • LMV339IPT vs LMV762MAX
  • LMV339IPT vs LMV762MA/NOPB
  • LMV339IPT vs LMV762MA
  • LMV339IPT vs LMV762MA
  • LMV339IPT vs LMV761MFX/NOPB
  • LMV339IPT vs LMV761MFX/NOPB
  • LMV339IPT vs LMV761MFX
  • LMV339IPT vs LMV761MF/NOPB
  • LMV339IPT vs LMV761MF/NOPB
  • LMV339IPT vs LMV761MF
  • LMV339IPT vs LMV761MAX/NOPB
  • LMV339IPT vs LMV761MAX
  • LMV339IPT vs LMV761MA/NOPB
  • LMV339IPT vs LMV761MA
  • LMV339IPT vs LMV7291MGX/NOPB
  • LMV339IPT vs LMV7291MGX
  • LMV339IPT vs LMV7291MG/NOPB
  • LMV339IPT vs LMV7291MG
  • LMV339IPT vs LMV7275MGX/NOPB
  • LMV339IPT vs LMV7275MGX
  • LMV339IPT vs LMV7275MG/NOPB
  • LMV339IPT vs LMV7275MG
  • LMV339IPT vs LMV7275MFX/NOPB
  • LMV339IPT vs LMV7275MFX/NOPB
  • LMV339IPT vs LMV7275MFX
  • LMV339IPT vs LMV7275MF/NOPB
  • LMV339IPT vs LMV7275MF
  • LMV339IPT vs LMV7275IDCKRQ1
  • LMV339IPT vs LMV7272TLX/NOPB
  • LMV339IPT vs LMV7272TL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered