LMV331IDCKRE4
LMV331IDCKRE4
Discontinued
Description:  IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 48400
LMV331IDCKRE4 Specification
Specification
Part No
LMV331IDCKRE4
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
Current - Quiescent (Max)
150μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
600ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
LMV331IDCKRE4 Related Parts
LMV331ICT
LMV331ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDBVR
LMV331IDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRE4
LMV331IDBVRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT
LMV331IDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR
LMV331IDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTE4
LMV331IDCKTE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331ILT
LMV331ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331M5
LMV331M5
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKRE4 Description
Texas Instruments LMV331IDCKRE4 Overview

The LMV331IDCKRE4 is a low-voltage, low-power comparator from Texas Instruments, designed for precision signal comparison in a wide range of applications. This device is ideal for applications requiring fast response times and minimal power consumption. It offers a combination of high-speed performance, low supply voltage operation, and a small package, making it suitable for battery-powered devices, portable systems, and other power-sensitive applications.

Key Features

* Comparator Type: Open-collector output
* Supply Voltage Range: 1.8V to 5.5V
* Low Supply Current: 35µA (typical) at 5V supply
* Input Voltage Range: From 0V to (V+ - 1.5V), ideal for low-voltage applications
* Propagation Delay: 200ns (typical)
* Output Current: 3mA (max at 5V)
* High Noise Immunity: Ensures stable operation even in noisy environments
* Temperature Range: -40°C to +125°C, ensuring wide application versatility

Electrical Characteristics

* Operating Voltage: 1.8V to 5.5V
* Input Offset Voltage: 5mV (max)
* Input Bias Current: 100nA (max)
* Output Saturation Voltage: 0.4V (max at 3mA)
* Supply Current: 35µA (typical)
* Response Time: 200ns (typical)
* Low Input Offset Current: 10nA (max)
* Input Hysteresis: 3mV (typical)

Applications

The LMV331IDCKRE4 is widely used in applications requiring low-power, fast-response comparators. Its versatility and performance make it ideal for:

* Battery-Powered Devices: The low supply current makes it perfect for low-power applications, extending battery life.
* Portable Electronics: Suitable for use in devices where small size and low power consumption are crucial.
* Signal Conditioning: Used in circuits where precise signal detection is needed, such as audio or sensor applications.
* Data Acquisition Systems: Ideal for fast, low-voltage signal processing in ADC/DAC circuits.
* Automotive and Industrial Applications: Operates reliably in a wide temperature range, making it suitable for harsh environments.

Package Information

* Package Type: SOT-23-5
* Package Size: 2.9mm x 2.8mm x 1.0mm
* Mounting Type: Surface Mount
* Lead Finish: Matte Tin
* Pin Count: 5 pins

Performance and Stability

The LMV331IDCKRE4 offers robust performance with low input offset voltage, ensuring high accuracy in applications requiring precise voltage comparison. The device’s low supply current makes it a great choice for battery-operated systems, helping to prolong battery life. The comparator’s fast propagation delay (typically 200ns) allows for rapid response to changes in input signals, making it suitable for high-speed applications.

Additionally, the device features a high degree of noise immunity, ensuring reliable operation even in electrically noisy environments. This is particularly important in automotive, industrial, and medical applications where external interference can affect system performance.

Advantages

* Low Power Consumption: With a typical supply current of only 35µA, the LMV331IDCKRE4 is highly efficient, making it ideal for low-power designs.
* Wide Voltage Range: The device can operate from a low 1.8V supply up to 5.5V, providing flexibility in various designs.
* Fast Response Time: Its 200ns propagation delay makes it suitable for high-speed digital or analog systems.
* Wide Temperature Range: The LMV331IDCKRE4 operates reliably in temperatures ranging from -40°C to +125°C, ensuring durability in harsh environments.
* Compact Package: The SOT-23-5 package allows for easy integration into space-constrained designs while maintaining strong electrical performance.

Conclusion

The LMV331IDCKRE4 from Texas Instruments is a low-voltage, low-power comparator designed for applications that demand precise, fast, and reliable signal comparison. With its low supply current, high noise immunity, and wide input voltage range, it is ideal for battery-powered devices, portable electronics, and a variety of other power-sensitive applications. Its fast response time, wide operating temperature range, and small package make it a versatile choice for engineers seeking high-performance comparators in compact designs.
LMV331IDCKRE4 Compare Parts
  • LMV331IDCKRE4 vs LMV762QMM/NOPB
  • LMV331IDCKRE4 vs LMV762QMM/NOPB
  • LMV331IDCKRE4 vs LMV762QMAX/NOPB
  • LMV331IDCKRE4 vs LMV762QMA/NOPB
  • LMV331IDCKRE4 vs LMV762MMX/NOPB
  • LMV331IDCKRE4 vs LMV762MMX
  • LMV331IDCKRE4 vs LMV762MM/NOPB
  • LMV331IDCKRE4 vs LMV762MM
  • LMV331IDCKRE4 vs LMV762MM
  • LMV331IDCKRE4 vs LMV762MAX/NOPB
  • LMV331IDCKRE4 vs LMV762MAX
  • LMV331IDCKRE4 vs LMV762MA/NOPB
  • LMV331IDCKRE4 vs LMV762MA
  • LMV331IDCKRE4 vs LMV762MA
  • LMV331IDCKRE4 vs LMV761MFX/NOPB
  • LMV331IDCKRE4 vs LMV761MFX/NOPB
  • LMV331IDCKRE4 vs LMV761MFX
  • LMV331IDCKRE4 vs LMV761MF/NOPB
  • LMV331IDCKRE4 vs LMV761MF/NOPB
  • LMV331IDCKRE4 vs LMV761MF
  • LMV331IDCKRE4 vs LMV761MAX/NOPB
  • LMV331IDCKRE4 vs LMV761MAX
  • LMV331IDCKRE4 vs LMV761MA/NOPB
  • LMV331IDCKRE4 vs LMV761MA
  • LMV331IDCKRE4 vs LMV7291MGX/NOPB
  • LMV331IDCKRE4 vs LMV7291MGX
  • LMV331IDCKRE4 vs LMV7291MG/NOPB
  • LMV331IDCKRE4 vs LMV7291MG
  • LMV331IDCKRE4 vs LMV7275MGX/NOPB
  • LMV331IDCKRE4 vs LMV7275MGX
  • LMV331IDCKRE4 vs LMV7275MG/NOPB
  • LMV331IDCKRE4 vs LMV7275MG
  • LMV331IDCKRE4 vs LMV7275MFX/NOPB
  • LMV331IDCKRE4 vs LMV7275MFX/NOPB
  • LMV331IDCKRE4 vs LMV7275MFX
  • LMV331IDCKRE4 vs LMV7275MF/NOPB
  • LMV331IDCKRE4 vs LMV7275MF
  • LMV331IDCKRE4 vs LMV7275IDCKRQ1
  • LMV331IDCKRE4 vs LMV7272TLX/NOPB
  • LMV331IDCKRE4 vs LMV7272TL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast