LMV331IDBVT
LMV331IDBVT
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   LMV331IDBVT Datasheet
History Price: $1.41000
In Stock: 15600
LMV331IDBVT Specification
Specification
Part No
LMV331IDBVT
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
Current - Quiescent (Max)
150μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
600ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
LMV331IDBVT Related Parts
LMV331ICT
LMV331ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDBVR
LMV331IDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRE4
LMV331IDBVRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR
LMV331IDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRE4
LMV331IDCKRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTE4
LMV331IDCKTE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331ILT
LMV331ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331M5
LMV331M5
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT Description
The Texas Instruments LMV331IDBVT is a low-voltage, single operational amplifier designed for precision applications. Here’s a detailed overview:

## 1. Introduction

The LMV331IDBVT is a member of Texas Instruments%27 LMV series, known for its ability to operate effectively in low-voltage environments. This operational amplifier is particularly valued for its high performance and versatility in various electronic circuits, making it suitable for use in consumer electronics, automotive applications, and industrial equipment.

## 2. Key Features

- Low Supply Voltage: The LMV331IDBVT operates over a supply voltage range of 1.8V to 5.5V, making it ideal for battery-operated devices and low-power applications.
- Rail-to-Rail Input and Output: It provides rail-to-rail performance on both input and output stages, which maximizes the dynamic range and ensures efficient use of the available supply voltage.
- Low Offset Voltage: The amplifier features a low offset voltage of 50µV (typical), which is crucial for precision applications where signal accuracy is critical.
- Low Bias Current: With a low input bias current of 1pA (typical), the LMV331IDBVT minimizes errors due to leakage currents, enhancing the accuracy of measurements and signal processing.
- High Slew Rate: The amplifier boasts a slew rate of 0.5V/µs, allowing it to handle rapid changes in the input signal effectively, which is important for high-speed applications.
- Low Noise: It has a low noise level, contributing to the overall clarity and fidelity of the signal, making it suitable for audio and precision measurement applications.

## 3. Electrical Characteristics

- Supply Voltage Range: Operates between 1.8V and 5.5V, which accommodates a wide range of power sources and device requirements.
- Input Common-Mode Voltage Range: The input common-mode voltage range extends from 0V to Vcc−1V, ensuring compatibility with various signal levels.
- Output Voltage Swing: It provides an output voltage swing close to the rails, typically within 50mV of the supply voltages, allowing for maximum signal utilization.
- Gain-Bandwidth Product: The LMV331IDBVT has a gain-bandwidth product of 1MHz, providing a balance between gain and bandwidth for many applications.
- Power Consumption: The amplifier is designed for low power consumption, typically drawing only 15µA of current, which is beneficial for battery-powered and portable devices.

## 4. Applications

- Portable and Battery-Powered Devices: Due to its low power consumption and wide supply voltage range, it is ideal for portable devices that require long battery life.
- Precision Measurement: Its low offset voltage and low noise characteristics make it suitable for precision analog measurements and sensor interfacing.
- Audio Circuits: The amplifier%27s low noise and high slew rate contribute to high-quality audio processing and amplification.
- Signal Conditioning: It can be used in various signal conditioning tasks, including filtering, amplification, and buffering.

## 5. Package and Pin Configuration

- Package: The LMV331IDBVT is available in a small SOT-23-5 package, which is suitable for space-constrained applications and surface-mount technology.
- Pin Configuration:
- Pin 1 (Out): Output
- Pin 2 (In-): Inverting Input
- Pin 3 (In+): Non-Inverting Input
- Pin 4 (V-): Negative Supply Voltage (typically connected to ground)
- Pin 5 (V+): Positive Supply Voltage

## 6. Typical Applications

- Voltage Followers: Used to buffer signals with minimal loading effect.
- Amplifiers: Suitable for use in various amplifier configurations due to its low noise and high slew rate.
- Comparators: Can be used as a comparator in low voltage circuits where precision is required.

## 7. Manufacturer and Part Number

- Manufacturer: Texas Instruments, a leading provider of analog and digital semiconductor solutions.
- Part Number: LMV331IDBVT

## 8. Conclusion

The Texas Instruments LMV331IDBVT operational amplifier stands out for its low voltage operation, precision, and low power consumption. Its versatile performance makes it suitable for a range of applications from battery-powered devices to precision measurement systems. For detailed design considerations and further specifications, consulting the datasheet provided by Texas Instruments is recommended.
LMV331IDBVT Compare Parts
  • LMV331IDBVT vs LMV762QMM/NOPB
  • LMV331IDBVT vs LMV762QMM/NOPB
  • LMV331IDBVT vs LMV762QMAX/NOPB
  • LMV331IDBVT vs LMV762QMA/NOPB
  • LMV331IDBVT vs LMV762MMX/NOPB
  • LMV331IDBVT vs LMV762MMX
  • LMV331IDBVT vs LMV762MM/NOPB
  • LMV331IDBVT vs LMV762MM
  • LMV331IDBVT vs LMV762MM
  • LMV331IDBVT vs LMV762MAX/NOPB
  • LMV331IDBVT vs LMV762MAX
  • LMV331IDBVT vs LMV762MA/NOPB
  • LMV331IDBVT vs LMV762MA
  • LMV331IDBVT vs LMV762MA
  • LMV331IDBVT vs LMV761MFX/NOPB
  • LMV331IDBVT vs LMV761MFX/NOPB
  • LMV331IDBVT vs LMV761MFX
  • LMV331IDBVT vs LMV761MF/NOPB
  • LMV331IDBVT vs LMV761MF/NOPB
  • LMV331IDBVT vs LMV761MF
  • LMV331IDBVT vs LMV761MAX/NOPB
  • LMV331IDBVT vs LMV761MAX
  • LMV331IDBVT vs LMV761MA/NOPB
  • LMV331IDBVT vs LMV761MA
  • LMV331IDBVT vs LMV7291MGX/NOPB
  • LMV331IDBVT vs LMV7291MGX
  • LMV331IDBVT vs LMV7291MG/NOPB
  • LMV331IDBVT vs LMV7291MG
  • LMV331IDBVT vs LMV7275MGX/NOPB
  • LMV331IDBVT vs LMV7275MGX
  • LMV331IDBVT vs LMV7275MG/NOPB
  • LMV331IDBVT vs LMV7275MG
  • LMV331IDBVT vs LMV7275MFX/NOPB
  • LMV331IDBVT vs LMV7275MFX/NOPB
  • LMV331IDBVT vs LMV7275MFX
  • LMV331IDBVT vs LMV7275MF/NOPB
  • LMV331IDBVT vs LMV7275MF
  • LMV331IDBVT vs LMV7275IDCKRQ1
  • LMV331IDBVT vs LMV7272TLX/NOPB
  • LMV331IDBVT vs LMV7272TL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast