LMV331IDBVR
LMV331IDBVR
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   LMV331IDBVR Datasheet
History Price: $0.81000
In Stock: 16400
LMV331IDBVR Specification
Specification
Part No
LMV331IDBVR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
Current - Quiescent (Max)
150μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
600ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
LMV331IDBVR Related Parts
LMV331ICT
LMV331ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDBVRE4
LMV331IDBVRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT
LMV331IDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR
LMV331IDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRE4
LMV331IDCKRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTE4
LMV331IDCKTE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331ILT
LMV331ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331M5
LMV331M5
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVR Description
Texas Instruments LMV331IDBVR Overview

The Texas Instruments LMV331IDBVR is a low-power comparator that features a wide input voltage range, low supply current, and excellent performance characteristics. It is designed for use in analog signal processing systems, offering high-speed operation and low-power consumption. This comparator is ideal for battery-powered applications, industrial systems, signal conditioning, and automotive systems where minimal power consumption, precision, and reliability are critical.

Key Specifications:

* Type: Low-Power Comparator
* Input Voltage Range: 0V to Vcc
* Supply Voltage (Vcc): 1.8V to 5.5V
* Output Type: Open-Drain (Totem-Pole)
* Input Offset Voltage: 3mV (max)
* Propagation Delay: 100ns (typical)
* Input Bias Current: 1nA (typical)
* Output Voltage Low (Vol): 0.3V (max) at Iol = 4mA
* Output Voltage High (Voh): Vcc - 0.2V (min) at Ioh = -4mA
* Supply Current (Iq): 30µA (typical)
* Response Time: 200ns (max)
* Power Consumption: Low
* Package Type: SOT-23-5
* Operating Temperature Range: -40°C to +125°C
* Package Mounting: Surface Mount

Features:

1. Low Supply Voltage: The LMV331IDBVR operates with a supply voltage ranging from 1.8V to 5.5V, making it suitable for low-voltage applications, including those powered by 3.3V or 5V systems. This flexibility makes it ideal for battery-operated and portable devices that require low voltage for power efficiency.

2. Low Power Consumption: The supply current (Iq) is very low, typically 30µA, which makes this comparator an excellent choice for low-power systems. Its low power consumption ensures prolonged battery life in applications like portable medical devices, sensors, and energy harvesting systems.

3. Fast Propagation Delay: The comparator has a propagation delay of 100ns (typical), which allows it to respond to fast input signal changes quickly. This fast response time is critical in applications where timely decision-making based on signal changes is required, such as signal conditioning and pulse-width modulation (PWM) circuits.

4. Low Input Offset Voltage: The input offset voltage of 3mV (max) ensures accurate signal comparison with minimal error, making the LMV331IDBVR suitable for applications requiring precision, such as sensor interface circuits and analog-to-digital converters.

5. High Input Voltage Range: The LMV331IDBVR supports a wide input voltage range of 0V to Vcc, meaning it can accept signals from ground up to the supply voltage without the need for additional circuitry to limit input signal levels. This feature enhances flexibility and reduces the complexity of circuit design.

6. Open-Drain Output: The comparator features an open-drain output configuration, which allows for easy interfacing with different logic levels. This output type is useful for driving LED indicators or interfacing with external logic devices without requiring a separate output stage.

7. Low Output Voltage Levels: The output voltage low (Vol) is 0.3V (max) at Iol = 4mA, which ensures the comparator output is clean and can be easily interpreted by downstream circuitry. Similarly, the high output voltage (Voh) is close to the supply voltage (Vcc), allowing for high-accuracy logic level detection.

8. Temperature Range: The LMV331IDBVR operates over a wide temperature range of -40°C to +125°C, ensuring reliability and stability in harsh environments, such as automotive applications and industrial control systems.

9. Small Package Size: The LMV331IDBVR is available in a SOT-23-5 surface-mount package, which is compact and space-efficient, making it ideal for use in designs where board space is limited, such as in portable electronics, compact sensors, and consumer gadgets.

Applications:

1. Battery-Powered Devices: The LMV331IDBVR is perfect for low-power applications like battery-powered medical devices, wearable electronics, and portable sensors, where minimizing power consumption is essential to extend battery life.

2. Signal Conditioning: It can be used in signal conditioning circuits to process analog signals before they are fed into ADCs or other processing units. Its low offset voltage and fast response time ensure high precision in detecting signal thresholds and edges, such as in zero-crossing detectors or threshold detectors.

3. Voltage Monitoring: The comparator can be used in voltage monitoring systems to detect when a voltage crosses a specific threshold. This is useful in applications such as over-voltage protection, under-voltage detection, and power supply monitoring.

4. Pulse-Width Modulation (PWM) Control: The LMV331IDBVR is well-suited for PWM control applications, including motor controllers and power management circuits. Its fast response time allows it to effectively handle the timing signals used in PWM circuits.

5. Automotive Applications: With its wide operating temperature range, the LMV331IDBVR is ideal for automotive electronics where temperature stability and reliability are critical. It can be used in various systems such as battery management and voltage detection circuits within automotive environments.

6. Industrial and Consumer Electronics: The LMV331IDBVR can be used in industrial and consumer applications such as temperature sensors, light sensors, and audio equipment, where precise signal comparison is required in low-voltage, power-sensitive designs.

7. Analog-to-Digital Converters (ADC): The LMV331IDBVR can be integrated into ADCs as a window comparator for accurate threshold detection before sampling. This helps improve the accuracy and efficiency of the ADC by providing a clean, well-defined comparison signal.

Pin Configuration:

The Texas Instruments LMV331IDBVR comes in an SOT-23-5 package with the following key pins:

* Pin 1: Inverting Input (−)
* Pin 2: Non-Inverting Input (+)
* Pin 3: Output (Open-Drain)
* Pin 4: Ground (GND)
* Pin 5: Vcc (Power Supply)

Conclusion:

The Texas Instruments LMV331IDBVR is a versatile, low-power comparator designed for high-precision applications that require minimal power consumption and fast response times. With a wide input voltage range, low offset voltage, and fast propagation delay, this comparator is ideal for battery-operated systems, voltage monitoring, signal conditioning, and various control systems in both industrial and consumer applications. Its small form factor, low supply current, and high reliability make it a perfect choice for portable and space-constrained designs that need accurate and efficient signal comparison capabilities.
LMV331IDBVR Compare Parts
  • LMV331IDBVR vs LMV762QMM/NOPB
  • LMV331IDBVR vs LMV762QMM/NOPB
  • LMV331IDBVR vs LMV762QMAX/NOPB
  • LMV331IDBVR vs LMV762QMA/NOPB
  • LMV331IDBVR vs LMV762MMX/NOPB
  • LMV331IDBVR vs LMV762MMX
  • LMV331IDBVR vs LMV762MM/NOPB
  • LMV331IDBVR vs LMV762MM
  • LMV331IDBVR vs LMV762MM
  • LMV331IDBVR vs LMV762MAX/NOPB
  • LMV331IDBVR vs LMV762MAX
  • LMV331IDBVR vs LMV762MA/NOPB
  • LMV331IDBVR vs LMV762MA
  • LMV331IDBVR vs LMV762MA
  • LMV331IDBVR vs LMV761MFX/NOPB
  • LMV331IDBVR vs LMV761MFX/NOPB
  • LMV331IDBVR vs LMV761MFX
  • LMV331IDBVR vs LMV761MF/NOPB
  • LMV331IDBVR vs LMV761MF/NOPB
  • LMV331IDBVR vs LMV761MF
  • LMV331IDBVR vs LMV761MAX/NOPB
  • LMV331IDBVR vs LMV761MAX
  • LMV331IDBVR vs LMV761MA/NOPB
  • LMV331IDBVR vs LMV761MA
  • LMV331IDBVR vs LMV7291MGX/NOPB
  • LMV331IDBVR vs LMV7291MGX
  • LMV331IDBVR vs LMV7291MG/NOPB
  • LMV331IDBVR vs LMV7291MG
  • LMV331IDBVR vs LMV7275MGX/NOPB
  • LMV331IDBVR vs LMV7275MGX
  • LMV331IDBVR vs LMV7275MG/NOPB
  • LMV331IDBVR vs LMV7275MG
  • LMV331IDBVR vs LMV7275MFX/NOPB
  • LMV331IDBVR vs LMV7275MFX/NOPB
  • LMV331IDBVR vs LMV7275MFX
  • LMV331IDBVR vs LMV7275MF/NOPB
  • LMV331IDBVR vs LMV7275MF
  • LMV331IDBVR vs LMV7275IDCKRQ1
  • LMV331IDBVR vs LMV7272TLX/NOPB
  • LMV331IDBVR vs LMV7272TL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast