LMV331IDCKTE4
LMV331IDCKTE4
Discontinued
Description:  IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 47600
LMV331IDCKTE4 Specification
Specification
Part No
LMV331IDCKTE4
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
Current - Quiescent (Max)
150μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
600ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
LMV331IDCKTE4 Related Parts
LMV331ICT
LMV331ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDBVR
LMV331IDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRE4
LMV331IDBVRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT
LMV331IDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR
LMV331IDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRE4
LMV331IDCKRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331ILT
LMV331ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331M5
LMV331M5
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKTE4 Description
Overview
The Texas Instruments LMV331IDCKTE4 is a low-voltage, low-power, single comparator from the LMV331 family, designed for fast and efficient voltage comparison in battery-powered, portable, and industrial applications. It offers rail-to-rail input capabilities and an open-drain output, making it highly versatile for interfacing with logic circuits of varying voltage levels. Its low quiescent current and robust performance make it ideal for energy-efficient systems requiring precise and reliable signal monitoring.

Electrical Characteristics
The LMV331IDCKTE4 operates over a supply voltage range of 2.7 V to 5.5 V, accommodating common 3.3 V and 5 V systems. It has a typical quiescent current of 0.4 µA, ensuring minimal power consumption, which is particularly important for battery-operated devices. The input offset voltage is typically 1 mV, with a maximum of 5 mV over the industrial temperature range, allowing accurate voltage comparisons even in sensitive analog applications.

Input and Output Features
This comparator supports rail-to-rail input operation, enabling detection of signals near ground or near the supply rail. The input common-mode voltage range extends from 0 V to V_CC - 1.2 V, providing flexibility in low-voltage designs. The output is an open-drain NMOS, requiring an external pull-up resistor, which allows simple interfacing with multiple voltage domains and wired-OR configurations. The output can sink current up to 10 mA, suitable for driving LEDs, digital logic inputs, or optocouplers.

Speed and Propagation Delay
The LMV331IDCKTE4 features a fast propagation delay of 0.3 µs typical at a supply voltage of 5 V and 0.5 µs maximum, enabling rapid detection of input voltage changes. The fast response time allows its use in applications such as zero-crossing detectors, pulse-width modulation (PWM) circuits, threshold monitoring, and general-purpose analog-to-digital interfacing.

Noise Performance and Hysteresis
The device exhibits low input-referred noise of 40 µV RMS, which ensures precise comparison for small signals. Internal hysteresis prevents output chatter in noisy environments or when input voltages cross the threshold slowly, improving signal stability and system reliability.

Protection and Robustness
The LMV331IDCKTE4 is designed with robust input protection, allowing input voltages to exceed supply rails by ±0.3 V without damage. It also has ESD protection rated up to 2 kV HBM (Human Body Model), ensuring reliable operation during handling and in industrial or portable environments.

Package and Temperature Range
The LMV331IDCKTE4 is available in a small SOT-23-5 package, providing a compact footprint for space-constrained applications. The device supports an industrial temperature range of -40°C to +125°C, making it suitable for automotive, industrial, and outdoor electronics applications. Its small package supports automated PCB assembly and high-density circuit design.

Applications
This comparator is suitable for low-power applications requiring fast and accurate voltage comparison, such as battery monitoring, power supply supervision, zero-crossing detection, sensor threshold detection, portable medical devices, and general-purpose analog interfacing in industrial systems. Its low-power operation and fast response make it ideal for systems where energy efficiency and timely signal detection are critical.

Key Specifications

* Device Type: Single low-power comparator
* Supply Voltage (V_CC): 2.7 V to 5.5 V
* Quiescent Current: 0.4 µA typical
* Input Offset Voltage: 1 mV typical, 5 mV max
* Input Common-Mode Range: 0 V to V_CC - 1.2 V
* Output Type: Open-drain NMOS
* Output Current Sink Capability: 10 mA
* Propagation Delay: 0.3 µs typical, 0.5 µs max at 5 V
* Input Noise Voltage: 40 µV RMS typical
* Hysteresis: Internal for noise immunity
* Package: SOT-23-5
* Operating Temperature Range: -40°C to +125°C
* ESD Protection: 2 kV HBM typical
* Low-Power Operation: Ideal for battery-operated systems

Summary
The Texas Instruments LMV331IDCKTE4 is a compact, low-power, high-performance comparator offering rail-to-rail input, fast propagation, and robust industrial temperature operation. Its low quiescent current, internal hysteresis, and open-drain output make it ideal for battery-powered and precision analog systems. The LMV331IDCKTE4 is well-suited for portable electronics, industrial monitoring, and general-purpose comparator applications where efficiency, speed, and reliability are critical.
LMV331IDCKTE4 Compare Parts
  • LMV331IDCKTE4 vs LMV762QMM/NOPB
  • LMV331IDCKTE4 vs LMV762QMM/NOPB
  • LMV331IDCKTE4 vs LMV762QMAX/NOPB
  • LMV331IDCKTE4 vs LMV762QMA/NOPB
  • LMV331IDCKTE4 vs LMV762MMX/NOPB
  • LMV331IDCKTE4 vs LMV762MMX
  • LMV331IDCKTE4 vs LMV762MM/NOPB
  • LMV331IDCKTE4 vs LMV762MM
  • LMV331IDCKTE4 vs LMV762MM
  • LMV331IDCKTE4 vs LMV762MAX/NOPB
  • LMV331IDCKTE4 vs LMV762MAX
  • LMV331IDCKTE4 vs LMV762MA/NOPB
  • LMV331IDCKTE4 vs LMV762MA
  • LMV331IDCKTE4 vs LMV762MA
  • LMV331IDCKTE4 vs LMV761MFX/NOPB
  • LMV331IDCKTE4 vs LMV761MFX/NOPB
  • LMV331IDCKTE4 vs LMV761MFX
  • LMV331IDCKTE4 vs LMV761MF/NOPB
  • LMV331IDCKTE4 vs LMV761MF/NOPB
  • LMV331IDCKTE4 vs LMV761MF
  • LMV331IDCKTE4 vs LMV761MAX/NOPB
  • LMV331IDCKTE4 vs LMV761MAX
  • LMV331IDCKTE4 vs LMV761MA/NOPB
  • LMV331IDCKTE4 vs LMV761MA
  • LMV331IDCKTE4 vs LMV7291MGX/NOPB
  • LMV331IDCKTE4 vs LMV7291MGX
  • LMV331IDCKTE4 vs LMV7291MG/NOPB
  • LMV331IDCKTE4 vs LMV7291MG
  • LMV331IDCKTE4 vs LMV7275MGX/NOPB
  • LMV331IDCKTE4 vs LMV7275MGX
  • LMV331IDCKTE4 vs LMV7275MG/NOPB
  • LMV331IDCKTE4 vs LMV7275MG
  • LMV331IDCKTE4 vs LMV7275MFX/NOPB
  • LMV331IDCKTE4 vs LMV7275MFX/NOPB
  • LMV331IDCKTE4 vs LMV7275MFX
  • LMV331IDCKTE4 vs LMV7275MF/NOPB
  • LMV331IDCKTE4 vs LMV7275MF
  • LMV331IDCKTE4 vs LMV7275IDCKRQ1
  • LMV331IDCKTE4 vs LMV7272TLX/NOPB
  • LMV331IDCKTE4 vs LMV7272TL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast