☰
TL034CDR
TL034CDR
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL034CDR Datasheet
History Price: $1.80000
In Stock: 8240
TL034CDR Specification
Specification
Part No
TL034CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
5.1V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
790 μV
Current - Supply
870μA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL034CDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL034CDR Description
The Texas Instruments TL034CDR is a high-performance quad JFET-input operational amplifier designed for a wide range of applications, including signal processing, data acquisition, and instrumentation. This op-amp is known for its low noise, high input impedance, and low distortion characteristics, making it suitable for precision analog applications.

## Overview

The TL034CDR is part of the TL0xx series of operational amplifiers and features four independent, high-gain, internally frequency-compensated amplifiers. It is designed to operate with a dual power supply, allowing for a wide range of input signal levels. The device is particularly valued in applications where low noise and high accuracy are critical.

## Key Features

1. Quad Configuration: The TL034CDR contains four independent op-amps in a single package, which is ideal for applications requiring multiple amplification stages.

2. JFET Input: The JFET input stage provides high input impedance (typically 10^12 ohms), which minimizes the loading effect on the preceding circuit and allows for accurate signal processing.

3. Low Noise: The op-amp features low noise characteristics, with a typical voltage noise density of 15 nV/√Hz at 1 kHz, making it suitable for low-level signal amplification.

4. Wide Supply Voltage Range: The TL034CDR can operate with a supply voltage range from ±3V to ±15V, providing flexibility in various circuit designs.

5. High Slew Rate: The device has a typical slew rate of 13 V/µs, allowing it to handle fast-changing signals without distortion.

6. Low Total Harmonic Distortion (THD): The op-amp exhibits low THD, typically around 0.003%, which is essential for high-fidelity audio and precision measurement applications.

7. Temperature Range: The TL034CDR is specified for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

- Number of Amplifiers: 4
- Input Type: JFET
- Supply Voltage Range: ±3V to ±15V
- Input Impedance: 10^12 ohms (typical)
- Output Voltage Swing: Typically ±12V with ±15V supply
- Slew Rate: 13 V/µs (typical)
- Gain Bandwidth Product: 4 MHz (typical)
- Voltage Noise Density: 15 nV/√Hz at 1 kHz
- Total Harmonic Distortion (THD): 0.003% (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Package Type: Available in DIP-14 and SOIC-14 packages

## Applications

The TL034CDR is suitable for a variety of applications, including:

- Audio signal processing
- Data acquisition systems
- Instrumentation amplifiers
- Active filters
- Voltage followers
- Analog computing

## Conclusion

The Texas Instruments TL034CDR is a versatile and high-performance quad operational amplifier that excels in low-noise and high-precision applications. Its JFET input stage, low distortion, and wide supply voltage range make it an excellent choice for engineers and designers looking for reliable amplification solutions in various electronic systems. Whether used in audio applications, instrumentation, or signal processing, the TL034CDR provides the performance and reliability needed for demanding applications.
TL034CDR Compare Parts
  • TL034CDR vs TL092CPS
  • TL034CDR vs TL088CD
  • TL034CDR vs TL087IP
  • TL034CDR vs TL084QDRG4
  • TL034CDR vs TL084QDR
  • TL034CDR vs TL084QDG4
  • TL034CDR vs TL084QD
  • TL034CDR vs TL084IYDT
  • TL034CDR vs TL084IPT
  • TL034CDR vs TL084ING4
  • TL034CDR vs TL084IN
  • TL034CDR vs TL084IN
  • TL034CDR vs TL084IDT
  • TL034CDR vs TL084IDRG4
  • TL034CDR vs TL084IDRE4
  • TL034CDR vs TL084IDR
  • TL034CDR vs TL084ID
  • TL034CDR vs TL084ID
  • TL034CDR vs TL084HIPWR
  • TL034CDR vs TL084HIDR
  • TL034CDR vs TL084CPWR
  • TL034CDR vs TL084CPW
  • TL034CDR vs TL084CPT
  • TL034CDR vs TL084CNSR
  • TL034CDR vs TL084CNS
  • TL034CDR vs TL084CNG4
  • TL034CDR vs TL084CN
  • TL034CDR vs TL084CN
  • TL034CDR vs TL084CDT
  • TL034CDR vs TL084CDRG4
  • TL034CDR vs TL084CDRE4
  • TL034CDR vs TL084CDR
  • TL034CDR vs TL084CDG4
  • TL034CDR vs TL084CDE4
  • TL034CDR vs TL084CD
  • TL034CDR vs TL084CD
  • TL034CDR vs TL084BMDT
  • TL034CDR vs TL084BMD
  • TL034CDR vs TL084BIYDT
  • TL034CDR vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.