☰
TL074CN
TL074CN
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   TL074CN Datasheet
History Price: $0.66000
In Stock: 12360
TL074CN Specification
Specification
Part No
TL074CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
65 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
TL074CN Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL074CN Description
The STMicroelectronics TL074CN is a high-performance, low-noise quad operational amplifier designed for a wide range of applications, including audio processing, signal conditioning, and data acquisition systems. This op-amp is known for its versatility, high speed, and excellent performance characteristics, making it a popular choice among engineers and designers.

## Key Features

1. Quad Configuration: The TL074CN contains four independent, high-gain, internally frequency-compensated operational amplifiers. This quad configuration allows for multiple signal processing tasks within a single package, saving space and reducing component count in circuit designs.

2. Low Noise: The TL074CN is designed with low noise characteristics, featuring a voltage noise density of approximately 18 nV/√Hz at 1 kHz. This low noise performance is critical for applications where signal integrity is paramount, such as audio and instrumentation.

3. Wide Supply Voltage Range: The operational amplifier can operate on a dual supply voltage ranging from ±5 V to ±15 V, providing flexibility for various circuit designs. This wide supply range allows the TL074CN to be used in both battery-powered and standard power supply applications.

4. Rail-to-Rail Output: The TL074CN offers rail-to-rail output capability, enabling the output voltage to swing very close to the supply rails. This feature maximizes the dynamic range and is particularly useful in applications where the output needs to cover the full range of the supply voltage.

5. High Gain Bandwidth Product: The amplifier has a gain bandwidth product of 3 MHz, which allows it to maintain performance across a range of frequencies. This characteristic is essential for applications requiring high-speed signal processing.

6. High Slew Rate: With a slew rate of 13 V/µs, the TL074CN can handle fast signal changes, making it suitable for applications where rapid response times are necessary.

7. Low Input Bias Current: The input bias current is typically 65 pA, which is advantageous for high-impedance sensor applications, ensuring minimal loading on the signal source.

8. Temperature Range: The TL074CN is specified for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

9. Package Type: The TL074CN is available in a 14-lead DIP (Dual In-line Package) configuration, which is compatible with standard PCB layouts and easy to handle during assembly.

## Specifications

- Number of Amplifiers: 4
- Input Offset Voltage: 3 mV (typical)
- Input Bias Current: 65 pA (typical)
- Voltage Noise Density: 18 nV/√Hz at 1 kHz
- Supply Voltage Range: ±5 V to ±15 V
- Output Voltage Swing: Typically within 1.5 V of the rails under a load of 10 kΩ
- Gain Bandwidth Product: 3 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 14-lead DIP (TL074CN)

## Applications

The STMicroelectronics TL074CN operational amplifier is widely used in various applications, including:

- Audio Processing: Used in mixers, equalizers, and amplifiers to enhance audio signals.
- Signal Conditioning: Employed in sensor interfaces and data acquisition systems to amplify and filter signals.
- Active Filters: Utilized in designing active filter circuits for frequency selection and signal processing.
- Instrumentation: Found in measurement and control systems where precision and low noise are critical.
- Feedback and Control Systems: Used in feedback loops for controlling various electronic systems.

## Conclusion

The STMicroelectronics TL074CN operational amplifier is a versatile and high-performance component suitable for a wide range of applications. Its low noise, high speed, and quad configuration make it an excellent choice for engineers looking to design reliable and efficient electronic systems. Whether in audio processing, signal conditioning, or instrumentation, the TL074CN provides the performance needed to meet demanding specifications and ensure high-quality signal processing.
TL074CN Compare Parts
  • TL074CN vs TL092CPS
  • TL074CN vs TL088CD
  • TL074CN vs TL087IP
  • TL074CN vs TL084QDRG4
  • TL074CN vs TL084QDR
  • TL074CN vs TL084QDG4
  • TL074CN vs TL084QD
  • TL074CN vs TL084IYDT
  • TL074CN vs TL084IPT
  • TL074CN vs TL084ING4
  • TL074CN vs TL084IN
  • TL074CN vs TL084IN
  • TL074CN vs TL084IDT
  • TL074CN vs TL084IDRG4
  • TL074CN vs TL084IDRE4
  • TL074CN vs TL084IDR
  • TL074CN vs TL084ID
  • TL074CN vs TL084ID
  • TL074CN vs TL084HIPWR
  • TL074CN vs TL084HIDR
  • TL074CN vs TL084CPWR
  • TL074CN vs TL084CPW
  • TL074CN vs TL084CPT
  • TL074CN vs TL084CNSR
  • TL074CN vs TL084CNS
  • TL074CN vs TL084CNG4
  • TL074CN vs TL084CN
  • TL074CN vs TL084CN
  • TL074CN vs TL084CDT
  • TL074CN vs TL084CDRG4
  • TL074CN vs TL084CDRE4
  • TL074CN vs TL084CDR
  • TL074CN vs TL084CDG4
  • TL074CN vs TL084CDE4
  • TL074CN vs TL084CD
  • TL074CN vs TL084CD
  • TL074CN vs TL084BMDT
  • TL074CN vs TL084BMD
  • TL074CN vs TL084BIYDT
  • TL074CN vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.