☰
TL084ACD
TL084ACD
Last Time Buy
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL084ACD Datasheet
History Price: $1.56000
In Stock: 13960
TL084ACD Specification
Specification
Part No
TL084ACD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL084ACD Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL084ACD Description
The STMicroelectronics TL084ACD is a high-performance, low-noise operational amplifier (op-amp) that is widely used in various electronic applications. It is part of the TL08x family of op-amps, which are known for their versatility, high input impedance, and low bias current. The TL084ACD is particularly favored in applications requiring precision and reliability, such as audio processing, signal conditioning, and instrumentation.

## Overview

The TL084ACD features a JFET-input stage, which provides high input impedance and low input bias current, making it ideal for interfacing with high-impedance sources. This operational amplifier is designed to operate over a wide supply voltage range and is available in a variety of package types, including the surface-mount SOIC-14 package.

## Key Features

1. JFET Input Stage: The JFET input configuration allows for high input impedance (approximately 10^12 ohms) and very low input bias current (typically 20 pA), which minimizes loading effects on the preceding circuit.

2. Low Noise Performance: The TL084ACD is designed for low noise operation, with a typical voltage noise density of 15 nV/√Hz at 1 kHz, making it suitable for sensitive applications where signal integrity is crucial.

3. Wide Supply Voltage Range: The device can operate with dual power supplies ranging from ±5V to ±15V, providing flexibility for various circuit designs.

4. High Slew Rate: The TL084ACD has a typical slew rate of 13 V/µs, allowing it to handle rapid signal changes without distortion, which is essential in high-speed applications.

5. Gain Bandwidth Product: The op-amp features a gain bandwidth product of 3 MHz, ensuring that it maintains performance across a range of frequencies.

6. Low Total Harmonic Distortion (THD): The TL084ACD exhibits low THD, making it suitable for audio applications where maintaining signal fidelity is critical.

## Specifications

Here are the key specifications for the TL084ACD:

- Input Offset Voltage: Typically 3 mV
- Input Bias Current: Typically 20 pA
- Input Impedance: 10^12 ohms (differential)
- Common-Mode Rejection Ratio (CMRR): 90 dB (minimum)
- Power Supply Rejection Ratio (PSRR): 100 dB (minimum)
- Output Voltage Swing: Typically ±12V (with ±15V supply)
- Output Current: 20 mA (minimum)
- Temperature Range: -40°C to +125°C (automotive grade)
- Package Type: SOIC-14

## Applications

The TL084ACD is suitable for a variety of applications, including:

- Audio Amplifiers: Its low noise and low distortion characteristics make it ideal for audio signal processing, including preamplifiers and equalizers.
- Signal Conditioning: The op-amp is commonly used in sensor signal conditioning circuits due to its high input impedance and low bias current, which are essential for accurate measurements.
- Active Filters: The TL084ACD is frequently employed in active filter designs for audio and communication systems, where precise frequency response is required.
- Instrumentation: It is suitable for use in instrumentation amplifiers and other precision measurement applications, where accuracy and stability are paramount.
- Data Acquisition Systems: The op-amp is used in data acquisition systems where accurate signal amplification and processing are necessary.

## Conclusion

The STMicroelectronics TL084ACD operational amplifier is a versatile and reliable component that offers high performance across a wide range of applications. Its combination of low noise, high input impedance, and wide supply voltage range makes it an excellent choice for both audio and precision signal processing tasks. Whether used in consumer electronics, industrial applications, or scientific instrumentation, the TL084ACD continues to be a popular choice among engineers and designers for its performance and reliability.
TL084ACD Compare Parts
  • TL084ACD vs TL092CPS
  • TL084ACD vs TL088CD
  • TL084ACD vs TL087IP
  • TL084ACD vs TL084QDRG4
  • TL084ACD vs TL084QDR
  • TL084ACD vs TL084QDG4
  • TL084ACD vs TL084QD
  • TL084ACD vs TL084IYDT
  • TL084ACD vs TL084IPT
  • TL084ACD vs TL084ING4
  • TL084ACD vs TL084IN
  • TL084ACD vs TL084IN
  • TL084ACD vs TL084IDT
  • TL084ACD vs TL084IDRG4
  • TL084ACD vs TL084IDRE4
  • TL084ACD vs TL084IDR
  • TL084ACD vs TL084ID
  • TL084ACD vs TL084ID
  • TL084ACD vs TL084HIPWR
  • TL084ACD vs TL084HIDR
  • TL084ACD vs TL084CPWR
  • TL084ACD vs TL084CPW
  • TL084ACD vs TL084CPT
  • TL084ACD vs TL084CNSR
  • TL084ACD vs TL084CNS
  • TL084ACD vs TL084CNG4
  • TL084ACD vs TL084CN
  • TL084ACD vs TL084CN
  • TL084ACD vs TL084CDT
  • TL084ACD vs TL084CDRG4
  • TL084ACD vs TL084CDRE4
  • TL084ACD vs TL084CDR
  • TL084ACD vs TL084CDG4
  • TL084ACD vs TL084CDE4
  • TL084ACD vs TL084CD
  • TL084ACD vs TL084CD
  • TL084ACD vs TL084BMDT
  • TL084ACD vs TL084BMD
  • TL084ACD vs TL084BIYDT
  • TL084ACD vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.