Technical Parameter
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
-
Current - Output / Channel
-
Propagation Delay tpLH / tpHL (Max)
-
Voltage - Forward (Vf) (Typ)
1.5 V
Current - DC Forward (If) (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD