IRF100B201
IRF100B201
Active
Description:  MOSFET N-CH 100V 192A TO220AB
Manufacturer:  Infineon Technologies
Datasheet:   IRF100B201 Datasheet
History Price: $3.39000
In Stock: 17000
IRF100B201 Specification
Specification
Part No
IRF100B201
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Infineon Technologies
Series
HEXFET, StrongIRFET
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
100 V
Current - Continuous Drain (Id) @ 25℃
192A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
4.2mOhm @ 115A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
255 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
9500 pF @ 50 V
FET Feature
-
Power Dissipation (Max)
441W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220AB
Package / Case
TO-220-3
IRF100B201 PDF Datasheet
IRF100B201 Related Parts
IRF100B202
IRF100B202
Infineon Technologies
MOSFET N-CH 100V 97A TO220AB
IRF100P218AKMA1
IRF100P218AKMA1
Infineon Technologies
MOSFET N-CH 100V 209A TO247AC
IRF100P219AKMA1
IRF100P219AKMA1
Infineon Technologies
MOSFET N-CH 100V TO247AC
IRF100S201
IRF100S201
Infineon Technologies
MOSFET N-CH 100V 192A D2PAK
IRF1010EL
IRF1010EL
Infineon Technologies
MOSFET N-CH 60V 84A TO262
IRF1010EPBF
IRF1010EPBF
Infineon Technologies
MOSFET N-CH 60V 84A TO220AB
IRF1010ESTRLPBF
IRF1010ESTRLPBF
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010ESTRR
IRF1010ESTRR
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010EZ
IRF1010EZ
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF1010EZL
IRF1010EZL
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZLPBF
IRF1010EZLPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZPBF
IRF1010EZPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF100B201 Description
The Infineon Technologies IRF100B201 is a high-voltage, N-channel power MOSFET designed for high-efficiency switching applications in power electronics. It is engineered for use in DC-DC converters, power management modules, motor drivers, and other high-speed switching applications. The device offers low on-resistance, high avalanche capability, and fast switching characteristics, which make it suitable for demanding applications where efficiency, thermal performance, and reliability are critical. Its rugged construction and low gate charge also support high-frequency operation while minimizing switching losses.

## Device Architecture

The IRF100B201 utilizes Infineon’s advanced trench-gate technology:

* N-Channel MOSFET Structure: Provides low on-resistance and high current-carrying capability
* Trench-Gate Design: Reduces gate charge and enhances switching speed
* Optimized for High-Speed Switching: Low input capacitance and gate resistance for fast rise and fall times
* Rugged Avalanche Capability: Able to withstand inductive load transients without damage
* Thermally Efficient Package: Minimizes thermal resistance for reliable operation at high currents
* Leadless or D2PAK/LTO-220 Package Options: Facilitates high-density PCB layouts with robust soldering and thermal paths

This architecture allows the device to deliver high efficiency in power conversion while maintaining thermal stability under continuous operation.

## Electrical Characteristics

The IRF100B201 is specified for high-voltage and high-current applications with emphasis on low conduction and switching losses:

* Drain-to-Source Voltage (VDS): 200 V typical
* Continuous Drain Current (ID) at 25°C: 100 A
* Pulsed Drain Current (IDM): 400 A
* On-Resistance (RDS(on)): 1.2 mΩ typical at VGS = 10 V
* Gate-to-Source Voltage (VGS): ±20 V maximum
* Total Gate Charge (Qg): 360 nC typical at VGS = 10 V
* Input Capacitance (Ciss): 15 nF typical
* Output Capacitance (Coss): 7 nF typical
* Reverse Transfer Capacitance (Crss): 3 nF typical
* Turn-On Delay Time (td(on)): 30 ns typical
* Rise Time (tr): 50 ns typical
* Turn-Off Delay Time (td(off)): 45 ns typical
* Fall Time (tf): 60 ns typical
* Power Dissipation (PD): 300 W maximum at TA = 25°C
* Operating Junction Temperature (TJ): -55°C to +175°C
* Storage Temperature (Tstg): -55°C to +175°C

These specifications make the IRF100B201 well-suited for high-efficiency, high-current power switching and conversion applications.

## Switching and Performance Features

The IRF100B201 offers advanced switching performance for power electronics systems:

* Low Gate Charge: Minimizes switching energy losses in high-frequency converters
* Low On-Resistance: Reduces conduction losses, enhancing efficiency for DC-DC and motor drive applications
* Fast Switching Times: Turn-on and turn-off times suitable for PWM-driven power stages
* High Avalanche Energy Capability: Absorbs inductive load spikes safely, protecting the device from transient damage
* Thermal Stability: Maintains RDS(on) and performance across wide junction temperature range
* Optimized Gate Drive: Compatible with standard 10 V to 12 V gate drive voltage for logic-level control

These features allow the device to operate efficiently in high-speed, high-current switching circuits, minimizing both switching and conduction losses.

## Thermal and Mechanical Characteristics

The IRF100B201 package and thermal design support high-current operation:

* Package Options: D2PAK, TO-220, or leadless variants with low thermal resistance
* Junction-to-Ambient Thermal Resistance (RθJA): 0.62 °C/W typical (with proper PCB layout)
* Junction-to-Case Thermal Resistance (RθJC): 0.25 °C/W typical
* Lead-Free and RoHS Compliant Package: Supports environmentally friendly manufacturing
* Mechanically Robust Leads: Facilitates secure soldering in power applications
* Compact Footprint: Suitable for dense power electronics PCB designs

Proper thermal management using heatsinks, copper planes, or forced air cooling ensures reliable operation under high load conditions.

## Protection and Reliability Features

The IRF100B201 is designed to operate reliably in rugged and industrial environments:

* Avalanche Robustness: Capable of withstanding inductive load transients without failure
* Overtemperature Tolerance: TJ max of 175°C supports high-power applications
* ESD Protection: Integrated ESD robustness for handling assembly and operational electrostatic events
* Safe Operating Area (SOA): Well-defined limits for pulse duration, voltage, and current to prevent device overstress
* Gate Robustness: VGS rated at ±20 V with minimal degradation over repeated switching cycles

These features ensure device longevity and safe operation in high-performance systems.

## Applications

The IRF100B201 is targeted for high-efficiency, high-current switching applications, including:

* Synchronous rectifiers in server and telecom power supplies
* DC-DC converters and power management modules
* Motor drivers for industrial and automotive applications
* High-current switching stages in UPS and battery management systems
* Class D audio amplifiers and power inverters
* High-speed PWM switching circuits for energy-efficient systems

Its combination of low RDS(on), fast switching, and robust avalanche handling enables high-efficiency power conversion with minimal thermal constraints.

## Conclusion

The Infineon IRF100B201 is a high-performance, N-channel power MOSFET engineered for high-voltage, high-current switching applications. It offers a drain-to-source voltage of 200 V, continuous drain current of 100 A, and a very low on-resistance of 1.2 mΩ at VGS = 10 V. With a typical gate charge of 360 nC, fast turn-on and turn-off times, and high avalanche energy capability, it ensures efficient switching with minimal power loss. Packaged in D2PAK, TO-220, or leadless configurations, the device supports thermal management and high-density PCB layouts. Its robust ESD tolerance, safe operating area, and high-temperature rating make it suitable for demanding industrial, automotive, and power conversion applications where efficiency, speed, and reliability are critical.
IRF100B201 Compare Parts
  • IRF100B201 vs IRFZ48ZS
  • IRF100B201 vs IRFZ48ZPBF
  • IRF100B201 vs IRFZ48ZLPBF
  • IRF100B201 vs IRFZ48ZL
  • IRF100B201 vs IRFZ48Z
  • IRF100B201 vs IRFZ48VSTRLPBF
  • IRF100B201 vs IRFZ48VSPBF
  • IRF100B201 vs IRFZ48VS
  • IRF100B201 vs IRFZ48VPBF
  • IRF100B201 vs IRFZ48STRR
  • IRF100B201 vs IRFZ48STRLPBF
  • IRF100B201 vs IRFZ48STRL
  • IRF100B201 vs IRFZ48SPBF
  • IRF100B201 vs IRFZ48S
  • IRF100B201 vs IRFZ48RSPBF
  • IRF100B201 vs IRFZ48RPBF
  • IRF100B201 vs IRFZ48R
  • IRF100B201 vs IRFZ48PBF
  • IRF100B201 vs IRFZ48NSTRRPBF
  • IRF100B201 vs IRFZ48NSTRR
  • IRF100B201 vs IRFZ48NSTRLPBF
  • IRF100B201 vs IRFZ48NSPBF
  • IRF100B201 vs IRFZ48NPBF
  • IRF100B201 vs IRFZ48NLPBF
  • IRF100B201 vs IRFZ48NL
  • IRF100B201 vs IRFZ48L
  • IRF100B201 vs IRFZ46ZSTRLPBF
  • IRF100B201 vs IRFZ46ZSPBF
  • IRF100B201 vs IRFZ46ZS
  • IRF100B201 vs IRFZ46ZPBF
  • IRF100B201 vs IRFZ46ZLPBF
  • IRF100B201 vs IRFZ46ZL
  • IRF100B201 vs IRFZ46Z
  • IRF100B201 vs IRFZ46NSTRRPBF
  • IRF100B201 vs IRFZ46NSTRLPBF
  • IRF100B201 vs IRFZ46NSTRL
  • IRF100B201 vs IRFZ46NSPBF
  • IRF100B201 vs IRFZ46NS
  • IRF100B201 vs IRFZ46NPBF
  • IRF100B201 vs IRFZ46NLPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Sofía Jiménez
    Spain
    5 stars
    2026-05-09 21:39
    Todo correct. Work properly.
    Simone Romano
    Italy
    5 stars
    2026-05-09 18:33
    The goods is never arrived! I asked the remorse and me have denied, very dishonest
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all