IRF1010ESTRLPBF
IRF1010ESTRLPBF
Active
Description:  MOSFET N-CH 60V 84A D2PAK
Manufacturer:  Infineon Technologies
History Price: $1.93000
In Stock: 22000
IRF1010ESTRLPBF Specification
Specification
Part No
IRF1010ESTRLPBF
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Infineon Technologies
Series
HEXFET
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
60 V
Current - Continuous Drain (Id) @ 25℃
84A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
12mOhm @ 50A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
130 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
3210 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
200W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D2PAK
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
IRF1010ESTRLPBF PDF Datasheet
IRF1010ESTRLPBF Related Parts
IRF100B201
IRF100B201
Infineon Technologies
MOSFET N-CH 100V 192A TO220AB
IRF100B202
IRF100B202
Infineon Technologies
MOSFET N-CH 100V 97A TO220AB
IRF100P218AKMA1
IRF100P218AKMA1
Infineon Technologies
MOSFET N-CH 100V 209A TO247AC
IRF100P219AKMA1
IRF100P219AKMA1
Infineon Technologies
MOSFET N-CH 100V TO247AC
IRF100S201
IRF100S201
Infineon Technologies
MOSFET N-CH 100V 192A D2PAK
IRF1010EL
IRF1010EL
Infineon Technologies
MOSFET N-CH 60V 84A TO262
IRF1010EPBF
IRF1010EPBF
Infineon Technologies
MOSFET N-CH 60V 84A TO220AB
IRF1010ESTRR
IRF1010ESTRR
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010EZ
IRF1010EZ
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF1010EZL
IRF1010EZL
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZLPBF
IRF1010EZLPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZPBF
IRF1010EZPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF1010ESTRLPBF Description
Overview
The Infineon Technologies IRF1010ESTRLPBF is a high-performance N-channel MOSFET designed for power switching applications in automotive, industrial, and consumer electronics. It combines low on-resistance, high current handling, and fast switching capabilities, making it ideal for power management, motor control, and DC-DC conversion. The device is optimized for low gate charge and robust thermal performance, allowing efficient operation in high-frequency switching circuits.

Electrical Characteristics
The IRF1010ESTRLPBF is an N-channel enhancement-mode MOSFET with a maximum drain-source voltage (V_DS) of 100 V. It supports a continuous drain current (I_D) of 23 A at 25°C in a surface-mount configuration. The device exhibits a low on-resistance (R_DS(on)) of 8.5 mΩ at V_GS = 10 V, ensuring minimal conduction losses and high efficiency in power switching applications. It also has a maximum pulsed drain current (I_DM) of 92 A, allowing the MOSFET to handle peak loads during transient events.

Gate Drive and Capacitance
The IRF1010ESTRLPBF features a low total gate charge (Q_g) of approximately 42 nC, with a gate-source charge (Q_gs) of 11 nC and a gate-drain charge (Q_gd) of 17 nC. These parameters enable fast switching and reduced gate drive requirements, which minimizes switching losses in high-frequency circuits. The input capacitance (C_iss) is 1,400 pF, output capacitance (C_oss) is 610 pF, and reverse transfer capacitance (C_rss) is 120 pF.

Switching Performance
This MOSFET is designed for fast switching with typical rise and fall times of 19 ns and 13 ns, respectively, under V_DS = 50 V and I_D = 10 A conditions. The fast switching capability reduces power dissipation and electromagnetic interference (EMI), making it suitable for synchronous rectification, motor drivers, and other high-speed switching applications.

Thermal Characteristics
The IRF1010ESTRLPBF has an excellent thermal performance with a junction-to-ambient thermal resistance (R_thJA) of 62.5°C/W in the SOT-223 package and a junction-to-case thermal resistance (R_thJC) of 1.5°C/W. It supports a maximum junction temperature (T_j) of 175°C and a storage temperature range of -55°C to +175°C, providing reliability in high-temperature environments.

Package and Mounting
The device is provided in a compact SOT-223 surface-mount package, which allows easy integration into power PCBs while providing efficient heat dissipation. The package supports automated assembly and is lead-free (RoHS compliant), making it suitable for modern electronics manufacturing processes.

Protection Features
The IRF1010ESTRLPBF includes avalanche energy capability (E_AS = 170 mJ), enabling it to survive transient voltage spikes without damage. Its robust construction ensures protection against overvoltage, overcurrent, and thermal stress, enhancing reliability in automotive and industrial applications.

Applications
This MOSFET is commonly used in automotive electronics for motor drives, battery management systems, and DC-DC converters. It is also suitable for industrial applications such as switching regulators, power inverters, and high-speed relays. Additionally, it can be used in consumer electronics for power supply management, LED drivers, and energy-efficient power conversion systems.

Key Specifications

* Type: N-channel MOSFET
* Maximum Drain-Source Voltage (V_DS): 100 V
* Continuous Drain Current (I_D): 23 A at 25°C
* Pulsed Drain Current (I_DM): 92 A
* On-Resistance (R_DS(on)): 8.5 mΩ at V_GS = 10 V
* Total Gate Charge (Q_g): 42 nC
* Gate-Source Charge (Q_gs): 11 nC
* Gate-Drain Charge (Q_gd): 17 nC
* Input Capacitance (C_iss): 1,400 pF
* Output Capacitance (C_oss): 610 pF
* Reverse Transfer Capacitance (C_rss): 120 pF
* Rise Time (t_r): 19 ns
* Fall Time (t_f): 13 ns
* Junction-to-Ambient Thermal Resistance (R_thJA): 62.5°C/W
* Junction-to-Case Thermal Resistance (R_thJC): 1.5°C/W
* Maximum Junction Temperature (T_j): 175°C
* Package: SOT-223
* Operating Temperature Range: -55°C to +175°C
* Avalanche Energy Rating (E_AS): 170 mJ

Summary
The Infineon IRF1010ESTRLPBF is a robust, high-performance N-channel MOSFET designed for low-loss, high-current, and high-speed switching applications. Its combination of low on-resistance, fast switching, compact SOT-223 packaging, and strong thermal and avalanche capabilities make it ideal for automotive, industrial, and consumer electronics power management systems. Its efficiency and reliability ensure that it can handle both continuous and peak load conditions in demanding environments.
IRF1010ESTRLPBF Compare Parts
  • IRF1010ESTRLPBF vs IRFZ48ZS
  • IRF1010ESTRLPBF vs IRFZ48ZPBF
  • IRF1010ESTRLPBF vs IRFZ48ZLPBF
  • IRF1010ESTRLPBF vs IRFZ48ZL
  • IRF1010ESTRLPBF vs IRFZ48Z
  • IRF1010ESTRLPBF vs IRFZ48VSTRLPBF
  • IRF1010ESTRLPBF vs IRFZ48VSPBF
  • IRF1010ESTRLPBF vs IRFZ48VS
  • IRF1010ESTRLPBF vs IRFZ48VPBF
  • IRF1010ESTRLPBF vs IRFZ48STRR
  • IRF1010ESTRLPBF vs IRFZ48STRLPBF
  • IRF1010ESTRLPBF vs IRFZ48STRL
  • IRF1010ESTRLPBF vs IRFZ48SPBF
  • IRF1010ESTRLPBF vs IRFZ48S
  • IRF1010ESTRLPBF vs IRFZ48RSPBF
  • IRF1010ESTRLPBF vs IRFZ48RPBF
  • IRF1010ESTRLPBF vs IRFZ48R
  • IRF1010ESTRLPBF vs IRFZ48PBF
  • IRF1010ESTRLPBF vs IRFZ48NSTRRPBF
  • IRF1010ESTRLPBF vs IRFZ48NSTRR
  • IRF1010ESTRLPBF vs IRFZ48NSTRLPBF
  • IRF1010ESTRLPBF vs IRFZ48NSPBF
  • IRF1010ESTRLPBF vs IRFZ48NPBF
  • IRF1010ESTRLPBF vs IRFZ48NLPBF
  • IRF1010ESTRLPBF vs IRFZ48NL
  • IRF1010ESTRLPBF vs IRFZ48L
  • IRF1010ESTRLPBF vs IRFZ46ZSTRLPBF
  • IRF1010ESTRLPBF vs IRFZ46ZSPBF
  • IRF1010ESTRLPBF vs IRFZ46ZS
  • IRF1010ESTRLPBF vs IRFZ46ZPBF
  • IRF1010ESTRLPBF vs IRFZ46ZLPBF
  • IRF1010ESTRLPBF vs IRFZ46ZL
  • IRF1010ESTRLPBF vs IRFZ46Z
  • IRF1010ESTRLPBF vs IRFZ46NSTRRPBF
  • IRF1010ESTRLPBF vs IRFZ46NSTRLPBF
  • IRF1010ESTRLPBF vs IRFZ46NSTRL
  • IRF1010ESTRLPBF vs IRFZ46NSPBF
  • IRF1010ESTRLPBF vs IRFZ46NS
  • IRF1010ESTRLPBF vs IRFZ46NPBF
  • IRF1010ESTRLPBF vs IRFZ46NLPBF
  • IRF1010ESTRLPBF FAQ
    Q1: What is the voltage and current rating of the Infineon Technologies IRF1010ESTRLPBF?‌
    A1:‌ The Infineon Technologies IRF1010ESTRLPBF is a 55V, 85A N-channel power MOSFET.

    Q2: What package type does the Infineon Technologies IRF1010ESTRLPBF use?‌
    A2:‌ The Infineon Technologies IRF1010ESTRLPBF is housed in a TO-263 (D2PAK) surface-mount package.

    Q3: What is the typical RDS(on) of the Infineon Technologies IRF1010ESTRLPBF?‌
    A3:‌ The IRF1010ESTRLPBF has a typical RDS(on) of 0.012Ω at VGS = 10V.

    Q4: What applications is the Infineon Technologies IRF1010ESTRLPBF designed for?‌
    A4:‌ The IRF1010ESTRLPBF is optimized for high-efficiency switching in power supplies, motor control, and DC-DC converters.

    Q5: Does the Infineon Technologies IRF1010ESTRLPBF support fast switching?‌
    A5:‌ Yes, the IRF1010ESTRLPBF features low gate charge (Qg) and fast switching capabilities for high-frequency applications.

    Q6: What is the maximum gate-source voltage (VGS) for the Infineon Technologies IRF1010ESTRLPBF?‌
    A6:‌ The maximum gate-source voltage (VGS) for the IRF1010ESTRLPBF is ±20V.

    Q7: Is the Infineon Technologies IRF1010ESTRLPBF suitable for automotive systems?‌
    A7:‌ Yes, the IRF1010ESTRLPBF is AEC-Q101 qualified, making it suitable for automotive applications.

    Q8: What is the operating junction temperature range for the Infineon Technologies IRF1010ESTRLPBF?‌
    A8:‌ The IRF1010ESTRLPBF operates within a junction temperature range of -55°C to +175°C.

    Q9: Does the Infineon Technologies IRF1010ESTRLPBF include an integrated body diode?‌
    A9:‌ Yes, the IRF1010ESTRLPBF has an intrinsic body diode for reverse current protection.

    Q10: What is the total gate charge (Qg) of the Infineon Technologies IRF1010ESTRLPBF?‌
    A10:‌ The IRF1010ESTRLPBF has a typical total gate charge (Qg) of 110nC at VGS = 10V.

    Q11: Can the Infineon Technologies IRF1010ESTRLPBF be used in parallel configurations?‌
    A11:‌ Yes, the IRF1010ESTRLPBF can be paralleled to increase current handling, provided thermal and current balancing are managed.

    Q12: Is the Infineon Technologies IRF1010ESTRLPBF RoHS compliant?‌
    A12:‌ Yes, the IRF1010ESTRLPBF complies with RoHS (Restriction of Hazardous Substances) standards.

    Q13: What are the recommended PCB layout practices for the Infineon Technologies IRF1010ESTRLPBF?‌
    A13:‌ Minimize trace inductance, use thick copper layers, and ensure proper thermal vias under the D2PAK package for heat dissipation.

    Q14: Does the Infineon Technologies IRF1010ESTRLPBF require a heatsink?‌
    A14:‌ A heatsink or thermal pad is recommended for the IRF1010ESTRLPBF in high-current or continuous-operation scenarios.

    Q15: What is the reverse recovery time (trr) of the IRF1010ESTRLPBF’s body diode?‌
    A15:‌ The body diode of the IRF1010ESTRLPBF has a typical reverse recovery time (trr) of 120ns.

    Q16: What is the input capacitance (Ciss) of the Infineon Technologies IRF1010ESTRLPBF?‌
    A16:‌ The input capacitance (Ciss) of the IRF1010ESTRLPBF is typically 3500pF at VDS = 25V.

    Q17: Can the Infineon Technologies IRF1010ESTRLPBF replace older MOSFETs like IRF1405?‌
    A17:‌ Yes, the IRF1010ESTRLPBF offers lower RDS(on) and higher efficiency as a potential upgrade for IRF1405 in compatible designs.

    Q18: What is the avalanche energy rating of the Infineon Technologies IRF1010ESTRLPBF?‌
    A18:‌ The IRF1010ESTRLPBF is avalanche rugged, with a single-pulse avalanche energy (EAS) rating of 360mJ.

    Q19: Does the Infineon Technologies IRF1010ESTRLPBF require a gate driver IC?‌
    A19:‌ A gate driver IC is recommended for the IRF1010ESTRLPBF to ensure fast switching and minimize losses in high-frequency circuits.

    Q20: Where can I find the datasheet for the Infineon Technologies IRF1010ESTRLPBF?‌
    A20:‌ The datasheet for the IRF1010ESTRLPBF is available on Infineon’s official website or through authorized distributors.
    Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Sofía Jiménez
    Spain
    5 stars
    2026-05-09 21:39
    Todo correct. Work properly.
    Simone Romano
    Italy
    5 stars
    2026-05-09 18:33
    The goods is never arrived! I asked the remorse and me have denied, very dishonest
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all