IRF100P219AKMA1
IRF100P219AKMA1
Active
Description:  MOSFET N-CH 100V TO247AC
Manufacturer:  Infineon Technologies
History Price: $8.28000
In Stock: 44500
IRF100P219AKMA1 Specification
Specification
Part No
IRF100P219AKMA1
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Infineon Technologies
Series
StrongIRFET
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
100 V
Current - Continuous Drain (Id) @ 25℃
203A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
6V, 10V
Rds On (Max) @ Id, Vgs
1.7mOhm @ 100A, 10V
Vgs(th) (Max) @ Id
3.8V @ 278μA
Gate Charge (Qg) (Max) @ Vgs
210 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
12020 pF @ 50 V
FET Feature
-
Power Dissipation (Max)
3.8W (Ta), 341W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
PG-TO247-3
Package / Case
TO-247-3
IRF100P219AKMA1 Related Parts
IRF100B201
IRF100B201
Infineon Technologies
MOSFET N-CH 100V 192A TO220AB
IRF100B202
IRF100B202
Infineon Technologies
MOSFET N-CH 100V 97A TO220AB
IRF100P218AKMA1
IRF100P218AKMA1
Infineon Technologies
MOSFET N-CH 100V 209A TO247AC
IRF100S201
IRF100S201
Infineon Technologies
MOSFET N-CH 100V 192A D2PAK
IRF1010EL
IRF1010EL
Infineon Technologies
MOSFET N-CH 60V 84A TO262
IRF1010EPBF
IRF1010EPBF
Infineon Technologies
MOSFET N-CH 60V 84A TO220AB
IRF1010ESTRLPBF
IRF1010ESTRLPBF
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010ESTRR
IRF1010ESTRR
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010EZ
IRF1010EZ
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF1010EZL
IRF1010EZL
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZLPBF
IRF1010EZLPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZPBF
IRF1010EZPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF100P219AKMA1 Compare Parts
  • IRF100P219AKMA1 vs IRFZ48ZS
  • IRF100P219AKMA1 vs IRFZ48ZPBF
  • IRF100P219AKMA1 vs IRFZ48ZLPBF
  • IRF100P219AKMA1 vs IRFZ48ZL
  • IRF100P219AKMA1 vs IRFZ48Z
  • IRF100P219AKMA1 vs IRFZ48VSTRLPBF
  • IRF100P219AKMA1 vs IRFZ48VSPBF
  • IRF100P219AKMA1 vs IRFZ48VS
  • IRF100P219AKMA1 vs IRFZ48VPBF
  • IRF100P219AKMA1 vs IRFZ48STRR
  • IRF100P219AKMA1 vs IRFZ48STRLPBF
  • IRF100P219AKMA1 vs IRFZ48STRL
  • IRF100P219AKMA1 vs IRFZ48SPBF
  • IRF100P219AKMA1 vs IRFZ48S
  • IRF100P219AKMA1 vs IRFZ48RSPBF
  • IRF100P219AKMA1 vs IRFZ48RPBF
  • IRF100P219AKMA1 vs IRFZ48R
  • IRF100P219AKMA1 vs IRFZ48PBF
  • IRF100P219AKMA1 vs IRFZ48NSTRRPBF
  • IRF100P219AKMA1 vs IRFZ48NSTRR
  • IRF100P219AKMA1 vs IRFZ48NSTRLPBF
  • IRF100P219AKMA1 vs IRFZ48NSPBF
  • IRF100P219AKMA1 vs IRFZ48NPBF
  • IRF100P219AKMA1 vs IRFZ48NLPBF
  • IRF100P219AKMA1 vs IRFZ48NL
  • IRF100P219AKMA1 vs IRFZ48L
  • IRF100P219AKMA1 vs IRFZ46ZSTRLPBF
  • IRF100P219AKMA1 vs IRFZ46ZSPBF
  • IRF100P219AKMA1 vs IRFZ46ZS
  • IRF100P219AKMA1 vs IRFZ46ZPBF
  • IRF100P219AKMA1 vs IRFZ46ZLPBF
  • IRF100P219AKMA1 vs IRFZ46ZL
  • IRF100P219AKMA1 vs IRFZ46Z
  • IRF100P219AKMA1 vs IRFZ46NSTRRPBF
  • IRF100P219AKMA1 vs IRFZ46NSTRLPBF
  • IRF100P219AKMA1 vs IRFZ46NSTRL
  • IRF100P219AKMA1 vs IRFZ46NSPBF
  • IRF100P219AKMA1 vs IRFZ46NS
  • IRF100P219AKMA1 vs IRFZ46NPBF
  • IRF100P219AKMA1 vs IRFZ46NLPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Sofía Jiménez
    Spain
    5 stars
    2026-05-09 21:39
    Todo correct. Work properly.
    Simone Romano
    Italy
    5 stars
    2026-05-09 18:33
    The goods is never arrived! I asked the remorse and me have denied, very dishonest
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all