IRF1010ESTRR
IRF1010ESTRR
Obsolete
Description:  MOSFET N-CH 60V 84A D2PAK
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 17500
IRF1010ESTRR Specification
Specification
Part No
IRF1010ESTRR
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Infineon Technologies
Series
HEXFET
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
60 V
Current - Continuous Drain (Id) @ 25℃
84A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
12mOhm @ 50A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
130 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
3210 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
200W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D2PAK
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
IRF1010ESTRR PDF Datasheet
IRF1010ESTRR Related Parts
IRF100B201
IRF100B201
Infineon Technologies
MOSFET N-CH 100V 192A TO220AB
IRF100B202
IRF100B202
Infineon Technologies
MOSFET N-CH 100V 97A TO220AB
IRF100P218AKMA1
IRF100P218AKMA1
Infineon Technologies
MOSFET N-CH 100V 209A TO247AC
IRF100P219AKMA1
IRF100P219AKMA1
Infineon Technologies
MOSFET N-CH 100V TO247AC
IRF100S201
IRF100S201
Infineon Technologies
MOSFET N-CH 100V 192A D2PAK
IRF1010EL
IRF1010EL
Infineon Technologies
MOSFET N-CH 60V 84A TO262
IRF1010EPBF
IRF1010EPBF
Infineon Technologies
MOSFET N-CH 60V 84A TO220AB
IRF1010ESTRLPBF
IRF1010ESTRLPBF
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010EZ
IRF1010EZ
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF1010EZL
IRF1010EZL
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZLPBF
IRF1010EZLPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZPBF
IRF1010EZPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF1010ESTRR Description
Overview
The Infineon Technologies IRF1010ESTRR is a high-performance N-channel power MOSFET designed for fast switching applications, efficient power conversion, and high-current handling. It is optimized for automotive, industrial, and consumer electronics systems, providing low on-resistance, low gate charge, and robust thermal performance. The device is suitable for DC-DC converters, motor drivers, synchronous rectifiers, and general-purpose power switching applications.

Electrical Characteristics
The IRF1010ESTRR has a maximum drain-source voltage (V_DS) of 100 V, making it suitable for a wide range of medium-voltage applications. It can handle a continuous drain current (I_D) of 23 A at 25°C, while the pulsed drain current (I_DM) reaches up to 92 A. The on-resistance (R_DS(on)) is 8.5 mΩ at V_GS = 10 V, ensuring minimal conduction losses and high efficiency in power circuits. The device also features a low threshold voltage (V_GS(th)) typically between 1.0 V and 2.5 V, allowing reliable turn-on at standard logic levels.

Gate Drive and Capacitance
The IRF1010ESTRR is optimized for fast switching with a total gate charge (Q_g) of 42 nC, including a gate-source charge (Q_gs) of 11 nC and a gate-drain charge (Q_gd) of 17 nC. The input capacitance (C_iss) is 1,400 pF, the output capacitance (C_oss) is 610 pF, and the reverse transfer capacitance (C_rss) is 120 pF. These characteristics allow low gate drive requirements and high-speed operation with reduced switching losses.

Switching Performance
The MOSFET exhibits fast switching behavior with rise and fall times of 19 ns and 13 ns, respectively, at V_DS = 50 V and I_D = 10 A. This rapid switching minimizes power dissipation and electromagnetic interference (EMI), making it ideal for high-frequency power converters and synchronous rectification applications.

Thermal Characteristics
The IRF1010ESTRR has excellent thermal performance, with a junction-to-ambient thermal resistance (R_thJA) of 62.5°C/W and junction-to-case thermal resistance (R_thJC) of 1.5°C/W in its SOT-223 package. The device supports a maximum junction temperature (T_j) of 175°C and a storage temperature range from -55°C to +175°C, ensuring reliable operation in harsh environments.

Package and Mounting
This MOSFET comes in a SOT-223 surface-mount package, which provides a compact footprint while maintaining efficient heat dissipation. The package is RoHS-compliant and suitable for automated PCB assembly, supporting high-density layouts in industrial and automotive systems.

Protection Features
The IRF1010ESTRR includes avalanche energy capability (E_AS = 170 mJ), allowing it to withstand voltage spikes without damage. The device is designed to tolerate overcurrent and overvoltage conditions, enhancing reliability in industrial, automotive, and high-power switching applications.

Applications
The IRF1010ESTRR is commonly used in automotive electronics for motor drivers, battery management systems, and DC-DC converters. It is also used in industrial power management, switching regulators, LED drivers, and high-frequency power conversion systems. Its fast switching, low on-resistance, and high current handling make it suitable for synchronous rectification, power control, and load switching.

Key Specifications

* Type: N-channel MOSFET
* Maximum Drain-Source Voltage (V_DS): 100 V
* Continuous Drain Current (I_D): 23 A at 25°C
* Pulsed Drain Current (I_DM): 92 A
* On-Resistance (R_DS(on)): 8.5 mΩ at V_GS = 10 V
* Gate Threshold Voltage (V_GS(th)): 1.0–2.5 V
* Total Gate Charge (Q_g): 42 nC
* Gate-Source Charge (Q_gs): 11 nC
* Gate-Drain Charge (Q_gd): 17 nC
* Input Capacitance (C_iss): 1,400 pF
* Output Capacitance (C_oss): 610 pF
* Reverse Transfer Capacitance (C_rss): 120 pF
* Rise Time (t_r): 19 ns
* Fall Time (t_f): 13 ns
* Junction-to-Ambient Thermal Resistance (R_thJA): 62.5°C/W
* Junction-to-Case Thermal Resistance (R_thJC): 1.5°C/W
* Maximum Junction Temperature (T_j): 175°C
* Package: SOT-223
* Operating Temperature Range: -55°C to +175°C
* Avalanche Energy Rating (E_AS): 170 mJ

Summary
The Infineon IRF1010ESTRR is a high-performance, low-on-resistance N-channel MOSFET optimized for fast switching and high-current handling. Its combination of low gate charge, compact SOT-223 package, excellent thermal performance, and robust protection capabilities make it suitable for automotive, industrial, and consumer electronics power management systems. The device is ideal for DC-DC converters, motor control, synchronous rectification, and high-speed switching applications where efficiency, reliability, and performance are critical.
IRF1010ESTRR Compare Parts
  • IRF1010ESTRR vs IRFZ48ZS
  • IRF1010ESTRR vs IRFZ48ZPBF
  • IRF1010ESTRR vs IRFZ48ZLPBF
  • IRF1010ESTRR vs IRFZ48ZL
  • IRF1010ESTRR vs IRFZ48Z
  • IRF1010ESTRR vs IRFZ48VSTRLPBF
  • IRF1010ESTRR vs IRFZ48VSPBF
  • IRF1010ESTRR vs IRFZ48VS
  • IRF1010ESTRR vs IRFZ48VPBF
  • IRF1010ESTRR vs IRFZ48STRR
  • IRF1010ESTRR vs IRFZ48STRLPBF
  • IRF1010ESTRR vs IRFZ48STRL
  • IRF1010ESTRR vs IRFZ48SPBF
  • IRF1010ESTRR vs IRFZ48S
  • IRF1010ESTRR vs IRFZ48RSPBF
  • IRF1010ESTRR vs IRFZ48RPBF
  • IRF1010ESTRR vs IRFZ48R
  • IRF1010ESTRR vs IRFZ48PBF
  • IRF1010ESTRR vs IRFZ48NSTRRPBF
  • IRF1010ESTRR vs IRFZ48NSTRR
  • IRF1010ESTRR vs IRFZ48NSTRLPBF
  • IRF1010ESTRR vs IRFZ48NSPBF
  • IRF1010ESTRR vs IRFZ48NPBF
  • IRF1010ESTRR vs IRFZ48NLPBF
  • IRF1010ESTRR vs IRFZ48NL
  • IRF1010ESTRR vs IRFZ48L
  • IRF1010ESTRR vs IRFZ46ZSTRLPBF
  • IRF1010ESTRR vs IRFZ46ZSPBF
  • IRF1010ESTRR vs IRFZ46ZS
  • IRF1010ESTRR vs IRFZ46ZPBF
  • IRF1010ESTRR vs IRFZ46ZLPBF
  • IRF1010ESTRR vs IRFZ46ZL
  • IRF1010ESTRR vs IRFZ46Z
  • IRF1010ESTRR vs IRFZ46NSTRRPBF
  • IRF1010ESTRR vs IRFZ46NSTRLPBF
  • IRF1010ESTRR vs IRFZ46NSTRL
  • IRF1010ESTRR vs IRFZ46NSPBF
  • IRF1010ESTRR vs IRFZ46NS
  • IRF1010ESTRR vs IRFZ46NPBF
  • IRF1010ESTRR vs IRFZ46NLPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Sofía Jiménez
    Spain
    5 stars
    2026-05-09 21:39
    Todo correct. Work properly.
    Simone Romano
    Italy
    5 stars
    2026-05-09 18:33
    The goods is never arrived! I asked the remorse and me have denied, very dishonest
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all