IRF1010EPBF
IRF1010EPBF
Active
Description:  MOSFET N-CH 60V 84A TO220AB
Manufacturer:  Infineon Technologies
Datasheet:   IRF1010EPBF Datasheet
History Price: $1.60000
In Stock: 26500
IRF1010EPBF Specification
Specification
Part No
IRF1010EPBF
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Infineon Technologies
Series
HEXFET
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
60 V
Current - Continuous Drain (Id) @ 25℃
84A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
12mOhm @ 50A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
130 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
3210 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
200W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220AB
Package / Case
TO-220-3
IRF1010EPBF PDF Datasheet
IRF1010EPBF Related Parts
IRF100B201
IRF100B201
Infineon Technologies
MOSFET N-CH 100V 192A TO220AB
IRF100B202
IRF100B202
Infineon Technologies
MOSFET N-CH 100V 97A TO220AB
IRF100P218AKMA1
IRF100P218AKMA1
Infineon Technologies
MOSFET N-CH 100V 209A TO247AC
IRF100P219AKMA1
IRF100P219AKMA1
Infineon Technologies
MOSFET N-CH 100V TO247AC
IRF100S201
IRF100S201
Infineon Technologies
MOSFET N-CH 100V 192A D2PAK
IRF1010EL
IRF1010EL
Infineon Technologies
MOSFET N-CH 60V 84A TO262
IRF1010ESTRLPBF
IRF1010ESTRLPBF
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010ESTRR
IRF1010ESTRR
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010EZ
IRF1010EZ
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF1010EZL
IRF1010EZL
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZLPBF
IRF1010EZLPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZPBF
IRF1010EZPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF1010EPBF Description
Overview of Infineon Technologies IRF1010EPBF

The Infineon Technologies IRF1010EPBF is a high-performance N-channel MOSFET designed for a variety of applications, including power management, motor control, and switching applications. This device is known for its low on-resistance, high-speed switching capabilities, and robust thermal performance, making it suitable for demanding environments in both consumer and industrial applications.

Key Specifications

- Type: N-Channel MOSFET
- Maximum Drain-Source Voltage (VDS): 100V
- Continuous Drain Current (ID): 50A (at 25°C)
- Pulsed Drain Current (IDM): 160A
- Gate-Source Voltage (VGS): ±20V
- On-Resistance (RDS(on)): 0.0105 Ω (at VGS = 10V)
- Total Gate Charge (QG): 40 nC (typical)
- Gate Threshold Voltage (VGS(th)): 2V to 4V
- Operating Temperature Range: -55°C to +175°C
- Package Type: TO-220
- Thermal Resistance, Junction-to-Case (RθJC): 3.5 °C/W

Performance Characteristics

The IRF1010EPBF is designed to deliver exceptional performance in various applications. Its maximum drain-source voltage of 100V allows it to handle significant voltage levels, making it suitable for high-voltage applications. The continuous drain current rating of 50A ensures that it can handle substantial current loads, while the pulsed drain current capability of 160A provides flexibility for transient conditions.

One of the standout features of this MOSFET is its low on-resistance of 0.0105 Ω, which minimizes power losses during operation and enhances overall efficiency. This characteristic is particularly important in power management applications, where efficiency is critical for thermal management and energy savings.

The total gate charge of 40 nC indicates that the device can be driven efficiently, allowing for fast switching speeds. This is essential in applications where rapid turn-on and turn-off times are required, such as in switching power supplies and motor drivers.

Applications

The IRF1010EPBF is versatile and can be used in a wide range of applications, including:

- Power Supplies: Ideal for use in DC-DC converters and switching power supplies, where efficiency and reliability are paramount.
- Motor Control: Suitable for driving DC motors and brushless motors in industrial and consumer applications.
- Lighting Control: Used in LED drivers and lighting control circuits for efficient power management.
- Battery Management Systems: Employed in battery protection circuits and management systems to ensure safe operation.

Reliability and Compliance

Infineon Technologies ensures that the IRF1010EPBF meets rigorous quality and reliability standards. The device is designed to operate over a wide temperature range, making it suitable for both commercial and industrial applications. Its robust construction and high-quality materials contribute to its long-term reliability, ensuring consistent performance in demanding environments.

Conclusion

The Infineon Technologies IRF1010EPBF N-channel MOSFET is a high-performance component that offers excellent specifications for a wide range of applications. With its low on-resistance, high current handling capabilities, and fast switching performance, it is an ideal choice for engineers looking to enhance power management and control in various electronic systems. The IRF1010EPBF stands out as a reliable and efficient solution for modern power electronics design challenges.
IRF1010EPBF Compare Parts
  • IRF1010EPBF vs IRFZ48ZS
  • IRF1010EPBF vs IRFZ48ZPBF
  • IRF1010EPBF vs IRFZ48ZLPBF
  • IRF1010EPBF vs IRFZ48ZL
  • IRF1010EPBF vs IRFZ48Z
  • IRF1010EPBF vs IRFZ48VSTRLPBF
  • IRF1010EPBF vs IRFZ48VSPBF
  • IRF1010EPBF vs IRFZ48VS
  • IRF1010EPBF vs IRFZ48VPBF
  • IRF1010EPBF vs IRFZ48STRR
  • IRF1010EPBF vs IRFZ48STRLPBF
  • IRF1010EPBF vs IRFZ48STRL
  • IRF1010EPBF vs IRFZ48SPBF
  • IRF1010EPBF vs IRFZ48S
  • IRF1010EPBF vs IRFZ48RSPBF
  • IRF1010EPBF vs IRFZ48RPBF
  • IRF1010EPBF vs IRFZ48R
  • IRF1010EPBF vs IRFZ48PBF
  • IRF1010EPBF vs IRFZ48NSTRRPBF
  • IRF1010EPBF vs IRFZ48NSTRR
  • IRF1010EPBF vs IRFZ48NSTRLPBF
  • IRF1010EPBF vs IRFZ48NSPBF
  • IRF1010EPBF vs IRFZ48NPBF
  • IRF1010EPBF vs IRFZ48NLPBF
  • IRF1010EPBF vs IRFZ48NL
  • IRF1010EPBF vs IRFZ48L
  • IRF1010EPBF vs IRFZ46ZSTRLPBF
  • IRF1010EPBF vs IRFZ46ZSPBF
  • IRF1010EPBF vs IRFZ46ZS
  • IRF1010EPBF vs IRFZ46ZPBF
  • IRF1010EPBF vs IRFZ46ZLPBF
  • IRF1010EPBF vs IRFZ46ZL
  • IRF1010EPBF vs IRFZ46Z
  • IRF1010EPBF vs IRFZ46NSTRRPBF
  • IRF1010EPBF vs IRFZ46NSTRLPBF
  • IRF1010EPBF vs IRFZ46NSTRL
  • IRF1010EPBF vs IRFZ46NSPBF
  • IRF1010EPBF vs IRFZ46NS
  • IRF1010EPBF vs IRFZ46NPBF
  • IRF1010EPBF vs IRFZ46NLPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Sofía Jiménez
    Spain
    5 stars
    2026-05-09 21:39
    Todo correct. Work properly.
    Simone Romano
    Italy
    5 stars
    2026-05-09 18:33
    The goods is never arrived! I asked the remorse and me have denied, very dishonest
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all