IRF100S201
IRF100S201
Active
Description:  MOSFET N-CH 100V 192A D2PAK
Manufacturer:  Infineon Technologies
Datasheet:   IRF100S201 Datasheet
History Price: $3.26000
In Stock: 35500
IRF100S201 Specification
Specification
Part No
IRF100S201
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Infineon Technologies
Series
HEXFET, StrongIRFET
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
100 V
Current - Continuous Drain (Id) @ 25℃
192A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
4.2mOhm @ 115A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
255 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
9500 pF @ 50 V
FET Feature
-
Power Dissipation (Max)
441W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PG-TO263-3
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
IRF100S201 PDF Datasheet
IRF100S201 Related Parts
IRF100B201
IRF100B201
Infineon Technologies
MOSFET N-CH 100V 192A TO220AB
IRF100B202
IRF100B202
Infineon Technologies
MOSFET N-CH 100V 97A TO220AB
IRF100P218AKMA1
IRF100P218AKMA1
Infineon Technologies
MOSFET N-CH 100V 209A TO247AC
IRF100P219AKMA1
IRF100P219AKMA1
Infineon Technologies
MOSFET N-CH 100V TO247AC
IRF1010EL
IRF1010EL
Infineon Technologies
MOSFET N-CH 60V 84A TO262
IRF1010EPBF
IRF1010EPBF
Infineon Technologies
MOSFET N-CH 60V 84A TO220AB
IRF1010ESTRLPBF
IRF1010ESTRLPBF
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010ESTRR
IRF1010ESTRR
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010EZ
IRF1010EZ
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF1010EZL
IRF1010EZL
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZLPBF
IRF1010EZLPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZPBF
IRF1010EZPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF100S201 Description
Infineon Technologies IRF100S201 is a discrete N-channel power MOSFET belonging to the StrongIRFET™ family developed for high-current power conversion and motor-control applications. The device is designed for low conduction loss, high continuous drain current capability, and robust operation in demanding switching environments. It is implemented using advanced power MOSFET technology optimized for low drain-to-source on-resistance and efficient thermal performance within a surface-mount D2PAK package structure. The component is intended primarily for power switching applications rather than linear amplification and is widely used in industrial power systems, DC motor drives, synchronous conversion stages, and high-current switching architectures.

## Device Classification and Functional Positioning

The IRF100S201 is classified as an enhancement-mode N-channel power MOSFET. In enhancement-mode operation, the transistor remains normally off until a sufficient positive gate-to-source voltage is applied. Once the gate voltage exceeds the threshold region, a conductive channel forms between drain and source terminals, allowing current flow controlled by the gate-drive level.

The device is optimized for applications requiring low static conduction loss and strong ruggedness characteristics. Compared with bipolar power transistors, the MOSFET structure eliminates minority-carrier storage effects, enabling faster switching behavior and simpler gate-drive implementation. The StrongIRFET™ family emphasizes robustness under inductive switching conditions and reliable operation under high-current stress environments.

Internally, the device includes an intrinsic body diode formed by the MOSFET semiconductor structure. This diode supports reverse-current conduction in bridge-based switching topologies and inductive load systems, although its reverse recovery behavior must still be considered in high-frequency switching applications.

## Electrical Characteristics

The IRF100S201 is designed for medium-voltage power systems and supports substantial continuous drain current capability under controlled thermal conditions. One of its primary electrical characteristics is low drain-to-source on-resistance when driven with an appropriate gate voltage. Low RDS(on) minimizes conduction losses and improves overall conversion efficiency in high-current systems.

The transistor is intended for operation with conventional power MOSFET gate-drive amplitudes rather than direct low-voltage logic drive. Adequate gate voltage is required to fully enhance the channel and achieve the specified low-resistance operating region. Insufficient gate drive may increase conduction loss and thermal dissipation.

The device exhibits relatively high gate charge because of its large silicon die area and current capability. Total gate charge directly influences switching speed and gate-driver power requirements. In practical designs, the gate-driver circuit must provide sufficient peak current capability to rapidly charge and discharge the MOSFET input capacitances during switching transitions.

Power dissipation capability is strongly dependent on package thermal conditions and PCB implementation. Thermal resistance between the semiconductor junction and external mounting structure is optimized for efficient heat transfer into copper planes or heatsinks.

## Switching Characteristics and Dynamic Performance

The IRF100S201 is intended primarily for low-frequency and moderate-frequency hard-switching applications. Although capable of relatively fast switching compared with bipolar technologies, the device is optimized more for current capability and ruggedness than ultra-high-frequency switching efficiency.

The MOS gate structure behaves as a capacitive input network consisting primarily of gate-source and gate-drain capacitances. During switching events, the gate driver must overcome the Miller capacitance region, which influences switching transition timing and switching loss characteristics.

Switching performance depends heavily on external circuit conditions including gate resistance, PCB parasitic inductance, supply decoupling quality, and load current magnitude. Poor layout practices may generate voltage overshoot, ringing, or excessive electromagnetic interference during high di/dt switching events.

The intrinsic body diode provides a reverse-current conduction path in synchronous rectification and bridge topologies. However, reverse recovery current and associated switching losses must be evaluated carefully in high-speed switching systems where commutation efficiency is critical.

## Operating Conditions and Design Constraints

Reliable operation of the IRF100S201 requires maintaining junction temperature, gate-source voltage, and drain current within specified limits. Thermal management is particularly important because conduction and switching losses can become substantial at high load current levels.

The D2PAK package supports effective thermal coupling to PCB copper structures and external cooling systems. Proper solder attachment and sufficient copper area are necessary to achieve intended thermal performance. Inadequate thermal design may increase junction temperature and reduce long-term reliability.

The gate oxide structure is sensitive to excessive voltage stress. Designers must ensure that gate-source voltage remains within the allowable operating range under both steady-state and transient conditions. Gate protection techniques may be required in electrically noisy environments.

Because the package tab is electrically connected to the drain terminal, layout and heatsink isolation strategy require careful consideration. Improper grounding or insufficient isolation may create unintended electrical coupling paths in multi-device power assemblies.

High-current switching loops should be minimized to reduce parasitic inductance and transient voltage spikes. Decoupling capacitors should be placed close to the switching stage to stabilize the supply network during rapid current transitions.

## Input and Output Characteristics

The gate terminal exhibits extremely high DC input impedance because of the insulated MOS structure. Steady-state gate current is therefore negligible, although transient charging current during switching can be significant because of the device capacitances.

When fully enhanced, the drain-source conduction path behaves approximately as a low-value resistive channel. Conduction loss increases proportionally with the square of drain current and is also temperature dependent because channel resistance rises with junction temperature.

The source terminal acts as both the gate-drive reference and current return path. Excessive source inductance may degrade switching behavior and introduce gate-drive instability, particularly in high-current or fast-switching applications.

Avalanche ruggedness is an important characteristic of the StrongIRFET™ family. The device is designed to tolerate controlled inductive switching stress within specified limits, improving survivability in motor-drive and inductive-load environments.

## Typical Application Areas

The IRF100S201 is commonly used in brushed DC motor controllers, industrial power converters, synchronous rectification stages, battery-powered switching systems, inverter modules, and high-current DC distribution architectures.

In motor-control systems, the device is suitable for half-bridge and full-bridge switching structures requiring high pulsed-current capability and efficient conduction performance. In DC-DC converter applications, it may operate as a primary switching transistor or synchronous rectifier depending on converter topology.

Battery-management and power-distribution systems benefit from the low conduction loss and strong thermal capability of the device, especially in applications involving repetitive transient current demand and continuous-duty operation.

## Conclusion

Infineon Technologies IRF100S201 is a rugged medium-voltage N-channel StrongIRFET™ power MOSFET optimized for high-current switching applications. The device combines low drain-to-source on-resistance, substantial current-handling capability, strong avalanche ruggedness, and efficient thermal performance within a D2PAK package architecture. Successful implementation requires proper gate-drive design, controlled PCB parasitics, effective thermal management, and careful handling of switching transients. Within its intended operating conditions, the IRF100S201 provides reliable and efficient performance for industrial power conversion, motor control, and high-current switching systems.
IRF100S201 Compare Parts
  • IRF100S201 vs IRFZ48ZS
  • IRF100S201 vs IRFZ48ZPBF
  • IRF100S201 vs IRFZ48ZLPBF
  • IRF100S201 vs IRFZ48ZL
  • IRF100S201 vs IRFZ48Z
  • IRF100S201 vs IRFZ48VSTRLPBF
  • IRF100S201 vs IRFZ48VSPBF
  • IRF100S201 vs IRFZ48VS
  • IRF100S201 vs IRFZ48VPBF
  • IRF100S201 vs IRFZ48STRR
  • IRF100S201 vs IRFZ48STRLPBF
  • IRF100S201 vs IRFZ48STRL
  • IRF100S201 vs IRFZ48SPBF
  • IRF100S201 vs IRFZ48S
  • IRF100S201 vs IRFZ48RSPBF
  • IRF100S201 vs IRFZ48RPBF
  • IRF100S201 vs IRFZ48R
  • IRF100S201 vs IRFZ48PBF
  • IRF100S201 vs IRFZ48NSTRRPBF
  • IRF100S201 vs IRFZ48NSTRR
  • IRF100S201 vs IRFZ48NSTRLPBF
  • IRF100S201 vs IRFZ48NSPBF
  • IRF100S201 vs IRFZ48NPBF
  • IRF100S201 vs IRFZ48NLPBF
  • IRF100S201 vs IRFZ48NL
  • IRF100S201 vs IRFZ48L
  • IRF100S201 vs IRFZ46ZSTRLPBF
  • IRF100S201 vs IRFZ46ZSPBF
  • IRF100S201 vs IRFZ46ZS
  • IRF100S201 vs IRFZ46ZPBF
  • IRF100S201 vs IRFZ46ZLPBF
  • IRF100S201 vs IRFZ46ZL
  • IRF100S201 vs IRFZ46Z
  • IRF100S201 vs IRFZ46NSTRRPBF
  • IRF100S201 vs IRFZ46NSTRLPBF
  • IRF100S201 vs IRFZ46NSTRL
  • IRF100S201 vs IRFZ46NSPBF
  • IRF100S201 vs IRFZ46NS
  • IRF100S201 vs IRFZ46NPBF
  • IRF100S201 vs IRFZ46NLPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Sofía Jiménez
    Spain
    5 stars
    2026-05-09 21:39
    Todo correct. Work properly.
    Simone Romano
    Italy
    5 stars
    2026-05-09 18:33
    The goods is never arrived! I asked the remorse and me have denied, very dishonest
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all