CS2100P-DZZR
CS2100P-DZZR
Active
Description:  IC FRACT N SYNTH 10MSOP
Manufacturer:  Cirrus Logic
History Price: $12.37500
In Stock: 7200
CS2100P-DZZR Specification
Specification
Part No
CS2100P-DZZR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fractional N Synthesizer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS2100P-DZZR PDF Datasheet
CS2100P-DZZR Related Parts
CS2000CP-CZZ
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ
CS2000CP-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR
CS2000CP-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ
CS2000CP-EZZ
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000CP-EZZR
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZ
CS2000P-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZR
CS2000P-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ
CS2000P-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2100P-DZZR Description
The Cirrus Logic CS2100P-DZZR is a highly integrated audio clock generator designed for various audio applications, including digital audio processing, consumer electronics, and professional audio equipment. This device is known for its precision, low jitter performance, and flexibility, making it an ideal choice for systems that require high-quality audio playback and recording.

## Overview

The CS2100P-DZZR is part of Cirrus Logic's family of clock generators and is specifically designed to provide low-jitter clock signals for digital audio systems. It supports multiple output formats and frequencies, allowing it to be used in a wide range of applications, from simple consumer devices to complex professional audio systems.

## Key Features

1. Low Jitter Performance: The CS2100P-DZZR is engineered to minimize jitter, which is critical for maintaining audio fidelity in digital systems. This low jitter performance ensures that the audio signals remain clean and accurate.

2. Flexible Output Options: The device can generate multiple clock frequencies, making it versatile for various audio sampling rates, including standard rates like 44.1 kHz, 48 kHz, and higher.

3. Integrated PLL (Phase-Locked Loop): The built-in PLL allows for precise frequency synthesis, enabling the generation of stable clock signals from a reference clock input.

4. Multiple Output Formats: The CS2100P-DZZR can provide different output formats, including single-ended and differential outputs, catering to various system requirements.

5. Low Power Consumption: Designed with power efficiency in mind, the CS2100P-DZZR operates at low power levels, making it suitable for battery-operated devices and energy-efficient applications.

6. I2C Interface: The device features an I2C interface for easy configuration and control, allowing users to adjust settings such as output frequency and format through a simple digital interface.

## Specifications

- Device Type: Audio Clock Generator
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)
- Supply Voltage:
- VDD: 3.3 V ± 10%
- Operating Temperature Range:
- Commercial: 0 °C to 70 °C
- Industrial: -40 °C to 85 °C
- Output Frequency Range:
- Supports standard audio sampling rates (e.g., 44.1 kHz, 48 kHz, 96 kHz, 192 kHz)
- Jitter Performance:
- Typical jitter: < 1 ps (rms)
- Output Drive Capability:
- Capable of driving capacitive loads up to 15 pF
- Output Types:
- Single-ended and differential outputs
- I2C Control:
- Supports I2C communication for configuration and control
- Power Consumption:
- Typically < 50 mW during operation

## Applications

The Cirrus Logic CS2100P-DZZR is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as digital audio players, televisions, and home theater systems to ensure high-quality audio playback.
- Professional Audio Equipment: Ideal for mixing consoles, audio interfaces, and digital signal processors (DSPs) where precise clocking is essential for audio fidelity.
- Telecommunications: Can be utilized in VoIP systems and other communication devices that require accurate timing for audio signals.
- Automotive Audio Systems: Suitable for in-car entertainment systems that demand high-quality audio performance.

## Conclusion

The Cirrus Logic CS2100P-DZZR is a versatile and high-performance audio clock generator that meets the demands of modern audio applications. With its low jitter performance, flexible output options, and integrated PLL, it provides reliable and accurate clock signals essential for high-quality audio processing. Whether used in consumer electronics, professional audio equipment, or telecommunications, the CS2100P-DZZR is an excellent choice for engineers and designers seeking to enhance audio performance in their systems.
CS2100P-DZZR Compare Parts
  • CS2100P-DZZR vs CS2300P-EZZ
  • CS2100P-DZZR vs CS2300P-DZZR
  • CS2100P-DZZR vs CS2300P-DZZ
  • CS2100P-DZZR vs CS2300P-CZZR
  • CS2100P-DZZR vs CS2300P-CZZ
  • CS2100P-DZZR vs CS2300CP-EZZR
  • CS2100P-DZZR vs CS2300CP-EZZ
  • CS2100P-DZZR vs CS2300CP-DZZR
  • CS2100P-DZZR vs CS2300CP-DZZ
  • CS2100P-DZZR vs CS2300CP-CZZR
  • CS2100P-DZZR vs CS2300CP-CZZ
  • CS2100P-DZZR vs CS230014-CZZR
  • CS2100P-DZZR vs CS230014-CZZ
  • CS2100P-DZZR vs CS230012-CZZR
  • CS2100P-DZZR vs CS230012-CZZ
  • CS2100P-DZZR vs CS230011-CZZR
  • CS2100P-DZZR vs CS230011-CZZ
  • CS2100P-DZZR vs CS230009-CZZR
  • CS2100P-DZZR vs CS230009-CZZ
  • CS2100P-DZZR vs CS230008-CZZR
  • CS2100P-DZZR vs CS230008-CZZ
  • CS2100P-DZZR vs CS230003-CZZR
  • CS2100P-DZZR vs CS230003-CZZ
  • CS2100P-DZZR vs CS230002-CZZR
  • CS2100P-DZZR vs CS230001-CZZR
  • CS2100P-DZZR vs CS230001-CZZ
  • CS2100P-DZZR vs CS2200P-DZZR
  • CS2100P-DZZR vs CS2200P-DZZ
  • CS2100P-DZZR vs CS2200P-CZZR
  • CS2100P-DZZR vs CS2200P-CZZ
  • CS2100P-DZZR vs CS2200CP-DZZ
  • CS2100P-DZZR vs CS2200CP-CZZR
  • CS2100P-DZZR vs CS2200CP-CZZ
  • CS2100P-DZZR vs CS220002-CZZ
  • CS2100P-DZZR vs CS2100P-DZZ
  • CS2100P-DZZR vs CS2100P-CZZR
  • CS2100P-DZZR vs CS2100P-CZZ
  • CS2100P-DZZR vs CS2100CP-EZZR
  • CS2100P-DZZR vs CS2100CP-EZZ
  • CS2100P-DZZR vs CS2100CP-DZZR
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller