CS230002-CZZR
CS230002-CZZR
Active
Description:  IC FANOUT DIST 10MSOP
Manufacturer:  Cirrus Logic
History Price: $3.59800
In Stock: 36800
CS230002-CZZR Specification
Specification
Part No
CS230002-CZZR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Distribution, Fractional N Synthesizer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
No/Yes
Voltage - Supply
-
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS230002-CZZR PDF Datasheet
CS230002-CZZR Related Parts
CS2000CP-CZZ
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ
CS2000CP-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR
CS2000CP-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ
CS2000CP-EZZ
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000CP-EZZR
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZ
CS2000P-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZR
CS2000P-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ
CS2000P-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS230002-CZZR Description
The Cirrus Logic CS230002-CZZR is a high-performance audio digital-to-analog converter (DAC) designed for various audio applications, including consumer electronics, professional audio equipment, and automotive audio systems. This device is known for its excellent audio quality, low power consumption, and versatile features, making it suitable for a wide range of applications. Below is a detailed overview of the CS230002-CZZR, including its specifications, features, and typical applications.

## Overview

The CS230002-CZZR is a stereo DAC that converts digital audio signals into analog signals with high fidelity. It utilizes advanced delta-sigma modulation technology to achieve high-resolution audio output. The device is designed to support various audio formats and sampling rates, making it a flexible solution for modern audio systems.

## Key Features

1. High-Resolution Audio: The CS230002-CZZR supports audio resolutions up to 24 bits and sampling rates up to 192 kHz, ensuring high-quality audio reproduction.

2. Low Total Harmonic Distortion (THD): The DAC features low THD, typically around -100 dB, which contributes to clear and accurate audio playback.

3. Integrated Digital Filters: The device includes programmable digital filters that allow users to customize the audio output characteristics, such as roll-off and response time.

4. Low Power Consumption: The CS230002-CZZR is designed for low power operation, making it suitable for battery-powered devices and energy-efficient applications.

5. I2C Interface: The DAC features an I2C interface for easy communication with microcontrollers and digital signal processors (DSPs), allowing for flexible control and configuration.

6. Integrated Voltage Reference: The device includes an internal voltage reference, simplifying the design and reducing the need for external components.

7. Compact Package: The CS230002-CZZR is available in a small 28-pin TQFP (Thin Quad Flat Package), making it suitable for space-constrained designs.

## Specifications

Here are the detailed specifications of the Cirrus Logic CS230002-CZZR:

- Device Type: Stereo Digital-to-Analog Converter (DAC)
- Audio Resolution: Up to 24 bits
- Sampling Rate: Up to 192 kHz
- Total Harmonic Distortion (THD): -100 dB (typ)
- Signal-to-Noise Ratio (SNR): 110 dB (typ)
- Dynamic Range: 110 dB (typ)
- Power Supply Voltage: 3.3V ± 10%
- Power Consumption: 20 mW (typ) in active mode
- I2C Interface: Supports standard I2C communication for configuration
- Digital Filter Options: Programmable digital filters for customization
- Operating Temperature Range: -40°C to +85°C
- Package Type: 28-pin TQFP

## Applications

The Cirrus Logic CS230002-CZZR is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players for high-quality audio playback.

- Professional Audio Equipment: Ideal for mixing consoles, audio interfaces, and other professional audio gear where high fidelity is essential.

- Automotive Audio Systems: The DAC can be integrated into car audio systems to provide high-quality sound reproduction.

- Home Theater Systems: Suitable for use in home theater receivers and soundbars, enhancing the audio experience for movies and music.

- Gaming Consoles: The high-resolution audio capabilities make it a good choice for gaming applications, providing immersive sound quality.

## Conclusion

The Cirrus Logic CS230002-CZZR is a versatile and high-performance audio DAC that meets the demands of modern audio applications. With its high-resolution audio capabilities, low distortion, and flexible features, it is an excellent choice for engineers and designers looking to implement high-quality audio solutions in their products. Its compact design and low power consumption further enhance its appeal for a wide range of consumer and professional audio applications.
CS230002-CZZR Compare Parts
  • CS230002-CZZR vs CS2300P-EZZ
  • CS230002-CZZR vs CS2300P-DZZR
  • CS230002-CZZR vs CS2300P-DZZ
  • CS230002-CZZR vs CS2300P-CZZR
  • CS230002-CZZR vs CS2300P-CZZ
  • CS230002-CZZR vs CS2300CP-EZZR
  • CS230002-CZZR vs CS2300CP-EZZ
  • CS230002-CZZR vs CS2300CP-DZZR
  • CS230002-CZZR vs CS2300CP-DZZ
  • CS230002-CZZR vs CS2300CP-CZZR
  • CS230002-CZZR vs CS2300CP-CZZ
  • CS230002-CZZR vs CS230014-CZZR
  • CS230002-CZZR vs CS230014-CZZ
  • CS230002-CZZR vs CS230012-CZZR
  • CS230002-CZZR vs CS230012-CZZ
  • CS230002-CZZR vs CS230011-CZZR
  • CS230002-CZZR vs CS230011-CZZ
  • CS230002-CZZR vs CS230009-CZZR
  • CS230002-CZZR vs CS230009-CZZ
  • CS230002-CZZR vs CS230008-CZZR
  • CS230002-CZZR vs CS230008-CZZ
  • CS230002-CZZR vs CS230003-CZZR
  • CS230002-CZZR vs CS230003-CZZ
  • CS230002-CZZR vs CS230001-CZZR
  • CS230002-CZZR vs CS230001-CZZ
  • CS230002-CZZR vs CS2200P-DZZR
  • CS230002-CZZR vs CS2200P-DZZ
  • CS230002-CZZR vs CS2200P-CZZR
  • CS230002-CZZR vs CS2200P-CZZ
  • CS230002-CZZR vs CS2200CP-DZZ
  • CS230002-CZZR vs CS2200CP-CZZR
  • CS230002-CZZR vs CS2200CP-CZZ
  • CS230002-CZZR vs CS220002-CZZ
  • CS230002-CZZR vs CS2100P-DZZR
  • CS230002-CZZR vs CS2100P-DZZ
  • CS230002-CZZR vs CS2100P-CZZR
  • CS230002-CZZR vs CS2100P-CZZ
  • CS230002-CZZR vs CS2100CP-EZZR
  • CS230002-CZZR vs CS2100CP-EZZ
  • CS230002-CZZR vs CS2100CP-DZZR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller