100371PC
100371PC
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100371PC Datasheet
History Price: $2.75000
In Stock: 40400
100371PC Specification
Specification
Part No
100371PC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
3 x 4:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.400", 10.16mm)
Supplier Device Package
24-PDIP
100371PC PDF Datasheet
100371PC Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100371PC Description

## Overview of Fairchild Semiconductor 100371PC

The Fairchild Semiconductor 100371PC is a high-performance, low-voltage logic device designed to provide reliable signal processing for a variety of applications. It is part of Fairchild's advanced family of integrated circuits, widely recognized for their precision and efficiency. The 100371PC offers a range of features including low power consumption, high speed, and high noise immunity, making it ideal for use in communication systems, automotive electronics, industrial control systems, and other applications requiring robust logic processing.

## Key Features and Functionalities

1. Low Voltage Operation
The 100371PC is designed to operate at low voltage levels, typically in the range of 3.3V to 5V, making it suitable for modern, low-voltage designs. Its ability to function efficiently at lower voltages contributes to reduced power consumption, making it ideal for battery-powered systems or other power-sensitive applications.

2. High-Speed Performance
This logic device offers high-speed operation, with fast switching times and minimal propagation delays. It is capable of processing signals quickly, which is crucial in applications requiring high data throughput, such as high-speed communication systems, signal processing, and fast control systems.

3. Improved Noise Immunity
The 100371PC features high noise immunity, ensuring that it performs reliably even in environments with significant electrical interference. This makes it well-suited for industrial and automotive applications where the device must withstand harsh operating conditions and noise from surrounding electronic systems.

4. Low Power Consumption
One of the standout features of the 100371PC is its low power consumption, achieved through optimized circuit design and efficient internal components. This characteristic makes the device ideal for applications where power efficiency is critical, such as in portable devices, battery-operated equipment, or energy-conscious systems.

5. Output Drive Capability
The 100371PC is capable of driving high capacitive loads with minimal degradation in performance, which makes it a reliable choice for systems where high output drive capability is needed. This feature is particularly beneficial in systems with long signal transmission paths or in applications where the signal must be transmitted over substantial distances.

6. Compatibility with Various Logic Families
The 100371PC is designed to be compatible with a range of logic families, ensuring seamless integration into existing systems. It is often used in conjunction with other logic gates and ICs, providing versatility and flexibility for system designers.

## Key Specifications

* Supply Voltage Range: 3.3V to 5.5V
* Logic Family: CMOS (Complementary Metal-Oxide-Semiconductor)
* Input Voltage Range: 0V to Vcc (for logic high, typically Vcc-0.2V; for logic low, typically 0.8V max)
* Propagation Delay: 6ns (typical)
* Output Drive Capability: 24mA (sink), 8mA (source)
* Input Current: ±1μA (typical)
* Power Consumption: Low (operates in microampere range in logic states)
* Operating Temperature Range: -40°C to +85°C
* Package Type: Available in 14-pin SOIC and other surface-mount configurations
* Output Type: Push-pull (standard CMOS output)
* Rise and Fall Time: 3ns (typical)
* Input Threshold Voltage: 1.5V to 2.0V (logic high)
* Output Voltage Swing: 0V to Vcc (depending on logic level)
* Input Capacitance: 5pF (typical)
* Power Supply Current: 1mA (typical, when idle)

## Applications

1. Automotive Electronics
In automotive applications, the 100371PC is commonly used for logic control in electronic systems such as dashboard electronics, lighting control, and sensor interfaces. Its ability to withstand noise and operate in extreme temperatures makes it a perfect fit for automotive environments.

2. Communication Systems
This device is ideal for use in communication systems, particularly in low-voltage, high-speed digital communication circuits. The 100371PC’s high-speed processing and low power consumption make it an excellent choice for systems such as data transmission, network communication, and satellite systems.

3. Industrial Control Systems
The 100371PC is used in industrial control systems where logic gates are required to handle signals in power-sensitive applications. Its robustness in handling electrical noise, high-speed operation, and low power consumption make it a preferred choice for industrial electronics such as motor controllers, automated machinery, and sensor interfaces.

4. Consumer Electronics
In consumer electronics, the 100371PC finds applications in systems such as portable devices, home appliances, and audio-visual equipment. The device’s low power consumption and compatibility with low-voltage designs make it a reliable choice for power-sensitive consumer applications.

5. Signal Processing
For signal processing systems that require precise and quick logic decisions, the 100371PC’s high-speed switching and low power characteristics make it suitable for use in digital signal processing circuits, control systems, and complex logic functions.

## Conclusion

The Fairchild Semiconductor 100371PC is a versatile and high-performance CMOS logic device that excels in applications requiring low voltage operation, high-speed performance, and reliable signal integrity. Its low power consumption, noise immunity, and output drive capability make it an ideal solution for a wide range of industries, including automotive, industrial, communications, and consumer electronics. With its compact packaging and ease of integration, the 100371PC provides excellent value and performance for system designers needing dependable logic control in power-sensitive and high-speed environments.
100371PC Compare Parts
  • 100371PC vs 100371QCX
  • 100371PC vs 100371QC
  • 100371PC vs 100371DC
  • 100371PC vs 100370QI
  • 100371PC vs 100370QC
  • 100371PC vs 100364QI
  • 100371PC vs 100364QC
  • 100371PC vs 100364PC
  • 100371PC vs 100363QI
  • 100371PC vs 100363QC
  • 100371PC vs 100363PC
  • 100371PC vs 100363DC
  • 100371PC vs 100183FC
  • 100371PC vs 100183DCQR
  • 100371PC vs 100183DC
  • 100371PC vs 100165DCQR
  • 100371PC vs 100165DC
  • 100371PC vs 100371FM-MLS
  • 100371PC vs 100371A
  • 100371PC vs 100363FM-MLS
  • 100371PC vs 100165FC
  • 100371PC vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.