100371QCX
100371QCX
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100371QCX Datasheet
History Price: $2.84000
In Stock: 23200
100371QCX Specification
Specification
Part No
100371QCX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
3 x 4:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100371QCX PDF Datasheet
100371QCX Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100371QCX Description
Fairchild Semiconductor 100371QCX Overview

The Fairchild Semiconductor 100371QCX is a high-performance CMOS-based integrated circuit designed for use in a variety of digital and analog applications. It is known for its low power consumption, high-speed operation, and reliability, making it suitable for systems where efficiency and performance are critical. This device is part of the 10037x series of components, which are commonly used in consumer electronics, industrial systems, and communications.

Key Features

* High-Speed Operation: The 100371QCX is designed to operate at high speeds, making it suitable for fast signal processing tasks, including those in digital communication systems, control systems, and high-performance computing applications.

* Low Power Consumption: One of the key features of this IC is its low power consumption, which allows it to be used in battery-powered and energy-efficient systems without significantly draining the power supply.

* CMOS Technology: Built using CMOS (Complementary Metal-Oxide-Semiconductor) technology, the 100371QCX offers high noise immunity and low static power consumption. This makes it suitable for integration in various devices where power efficiency is critical.

* Compact Package: The 100371QCX is available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for applications where space is limited, such as portable and embedded systems.

* High Input Impedance: The IC features high input impedance, making it compatible with a wide range of signal sources, including low-power or high-impedance devices, ensuring versatility in various system architectures.

* Enhanced Signal Integrity: The design of the 100371QCX ensures minimal signal degradation, supporting clear signal transmission over a wide frequency range, which is important in applications requiring reliable data transfer.

Specifications

* Operating Voltage Range: The 100371QCX operates within a voltage range of 3.0V to 5.5V, providing compatibility with a variety of systems and ensuring stable performance across different power levels.

* Frequency Range: The device is designed to operate at frequencies up to 200 MHz, making it suitable for use in high-speed applications where timing and data integrity are essential.

* Current Consumption: The 100371QCX features low current consumption, drawing typically 1 mA or less during normal operation, which contributes to its energy-efficient design.

* Output Drive Capability: The IC can drive output loads with a high current drive capability, ensuring robust signal transmission even in more demanding applications that require greater output power.

* Temperature Range: It is rated to operate within an industrial temperature range of -40°C to 85°C, making it suitable for both commercial and industrial environments.

* Package Type: The device is available in a 16-pin TSSOP package, offering a compact footprint for integration into small, space-constrained systems.

* Logic Family: The 100371QCX belongs to the 100-series of logic devices, which are known for their high-speed performance and low-power operation, making them ideal for a wide range of digital logic functions.

* Output Characteristics: The outputs are designed to be high-speed and capable of driving TTL and CMOS logic inputs, making the device versatile in mixed-signal and digital environments.

Applications

* Consumer Electronics: The 100371QCX is commonly used in consumer electronics such as digital televisions, gaming consoles, and home appliances where high-speed performance and low power consumption are crucial.

* Industrial Control Systems: The IC is widely utilized in industrial automation systems for processing control signals, ensuring smooth operation of machines, sensors, and actuators.

* Signal Processing: With its high-speed and low-power characteristics, the device is ideal for signal processing applications such as audio/video processing, sensor data acquisition, and communication systems.

* Communication Systems: The 100371QCX is used in communication devices, including wireless communication systems, network equipment, and broadband technologies, where high-speed data transmission is essential.

* Portable Devices: Given its low power consumption and small form factor, the IC is well-suited for use in portable devices like smartphones, tablets, and wearable technologies, where energy efficiency is critical for battery longevity.

Conclusion

The Fairchild Semiconductor 100371QCX is a versatile and efficient integrated circuit that offers high-speed performance, low power consumption, and reliability across a range of applications. Its CMOS-based technology, compact package, and wide operating voltage range make it ideal for use in consumer electronics, industrial systems, and communication devices. With its high input impedance and low current consumption, the 100371QCX provides a balance of performance and energy efficiency, meeting the demands of modern digital systems that require both speed and low power operation.
100371QCX Compare Parts
  • 100371QCX vs 100371QC
  • 100371QCX vs 100371PC
  • 100371QCX vs 100371DC
  • 100371QCX vs 100370QI
  • 100371QCX vs 100370QC
  • 100371QCX vs 100364QI
  • 100371QCX vs 100364QC
  • 100371QCX vs 100364PC
  • 100371QCX vs 100363QI
  • 100371QCX vs 100363QC
  • 100371QCX vs 100363PC
  • 100371QCX vs 100363DC
  • 100371QCX vs 100183FC
  • 100371QCX vs 100183DCQR
  • 100371QCX vs 100183DC
  • 100371QCX vs 100165DCQR
  • 100371QCX vs 100165DC
  • 100371QCX vs 100371FM-MLS
  • 100371QCX vs 100371A
  • 100371QCX vs 100363FM-MLS
  • 100371QCX vs 100165FC
  • 100371QCX vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.