☰
RT6903ZQV
RT6903ZQV
Obsolete
Description:  IC REGULATOR QFN
Manufacturer:  Richtek
Datasheet:   RT6903ZQV Datasheet
History Price: Obsolete
In Stock: 18400
RT6903ZQV Specification
Specification
Part No
RT6903ZQV
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
-
Number of Outputs
-
Frequency - Switching
-
Voltage/Current - Output 1
-
Voltage/Current - Output 2
-
Voltage/Current - Output 3
-
w/LED Driver
-
w/Supervisor
-
w/Sequencer
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
RT6903ZQV Related Parts
RT6228CGQUF
RT6228CGQUF
Richtek
IC BUCK ADJ 8A SYNC UQFN-12(FC)
RT6256BGQUF
RT6256BGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256BHGQUF
RT6256BHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CGQUF
RT6256CGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CHGQUF
RT6256CHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6258BGQUF
RT6258BGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258BHGQUF
RT6258BHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CGQUF
RT6258CGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CHGQUF
RT6258CHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6316BGQUF
RT6316BGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6318CGQUF
RT6318CGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6338BGQUF
RT6338BGQUF
Richtek
IC REG BUCK 3.35V 8A 23QFN
RT6903ZQV Description
The Richtek RT6903ZQV is a highly integrated, low dropout (LDO) linear voltage regulator designed for various applications requiring stable and efficient power management. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The RT6903ZQV is designed to provide a stable output voltage with low noise and high power supply rejection ratio (PSRR). It is particularly suitable for powering sensitive analog and digital circuits, including RF applications, portable devices, and battery-powered systems.

## Key Specifications

1. Input Voltage Range:
- The RT6903ZQV operates with an input voltage range of 2.5V to 5.5V, making it versatile for various power supply sources.

2. Output Voltage:
- The device offers a fixed output voltage option, typically available in 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V configurations. Adjustable output voltage options are also available, allowing for customization based on specific application needs.

3. Output Current:
- The RT6903ZQV can deliver a maximum output current of up to 300mA, which is sufficient for many low-power applications.

4. Dropout Voltage:
- The LDO features a low dropout voltage of approximately 200mV at 300mA, ensuring efficient operation even when the input voltage is close to the output voltage.

5. Quiescent Current:
- The device has a low quiescent current of around 30µA, which is beneficial for battery-operated devices, extending battery life.

6. Power Supply Rejection Ratio (PSRR):
- The RT6903ZQV exhibits a high PSRR of 70dB at 1kHz, which helps to minimize the impact of input voltage fluctuations on the output voltage.

7. Temperature Range:
- The operating temperature range is from -40°C to +125°C, making it suitable for automotive and industrial applications.

8. Package Type:
- The RT6903ZQV is available in a compact SOT-23-5 package, which is ideal for space-constrained designs.

## Features

- Low Noise: The LDO is designed to provide low output noise, making it suitable for powering sensitive analog circuits.
- Short Circuit Protection: The device includes built-in short circuit protection to prevent damage during fault conditions.
- Thermal Shutdown: The RT6903ZQV features thermal shutdown protection, ensuring safe operation under high-temperature conditions.
- Stable with Ceramic Capacitors: The LDO is stable with a wide range of output capacitors, including low ESR ceramic capacitors, which are commonly used in modern designs.

## Applications

The Richtek RT6903ZQV is suitable for a variety of applications, including but not limited to:

- Portable Devices: Ideal for smartphones, tablets, and other battery-operated devices where efficiency and low quiescent current are critical.
- RF Applications: Its low noise and high PSRR make it suitable for RF circuits and communication devices.
- Consumer Electronics: Used in audio equipment, gaming consoles, and other consumer electronics requiring stable power.
- Industrial Equipment: Suitable for industrial control systems and sensors that operate in harsh environments.

## Conclusion

The Richtek RT6903ZQV is a versatile and efficient LDO voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, high PSRR, and low quiescent current, it is an excellent choice for designers looking to optimize power management in their devices. Its robust protection features and wide operating temperature range further enhance its suitability for a variety of applications.
RT6903ZQV Compare Parts
  • RT6903ZQV vs RT6585BGQW(2)
  • RT6903ZQV vs RT6585BGQW
  • RT6903ZQV vs RT6576DGQW(2)
  • RT6903ZQV vs RT6576BGQW
  • RT6903ZQV vs RT6576AGQW
  • RT6903ZQV vs RT6575EGQW(2)
  • RT6903ZQV vs RT6575DGQW(2)
  • RT6903ZQV vs RT6575CGQW(2)
  • RT6903ZQV vs RT6575BGQW(2)
  • RT6903ZQV vs RT6575BGQW
  • RT6903ZQV vs RT6575AGQW
  • RT6903ZQV vs RT6338BGQUF
  • RT6903ZQV vs RT6318CGQUF
  • RT6903ZQV vs RT6316BGQUF
  • RT6903ZQV vs RT6258CHGQUF
  • RT6903ZQV vs RT6258CGQUF
  • RT6903ZQV vs RT6258BHGQUF
  • RT6903ZQV vs RT6258BGQUF
  • RT6903ZQV vs RT6256CHGQUF
  • RT6903ZQV vs RT6256CGQUF
  • RT6903ZQV vs RT6256BHGQUF
  • RT6903ZQV vs RT6256BGQUF
  • RT6903ZQV vs RT6228CGQUF
  • RT6903ZQV vs RT6903BZQV
  • RT6903ZQV vs RT6806ZQV
  • RT6903ZQV vs RT6706GQW
  • RT6903ZQV vs RT6505GQW
  • RT6903ZQV vs RT6504ZQW
  • RT6903ZQV vs RT6503AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.