☰
TL061CDT
TL061CDT
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TL061CDT Datasheet
History Price: $0.87000
In Stock: 40880
TL061CDT Specification
Specification
Part No
TL061CDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
3.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
200μA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL061CDT PDF Datasheet
TL061CDT Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL061CDT Description

The STMicroelectronics TL061CDT is a high-performance JFET-input operational amplifier designed for low-noise, high-speed, and precision applications. It features low input bias current, wide bandwidth, and low offset voltage, making it suitable for signal conditioning, active filtering, data acquisition, and instrumentation circuits. Its JFET input stage provides high input impedance and low input current, enabling accurate performance in high-impedance sensor interfaces.

## Functional Description

The TL061CDT integrates a bipolar JFET input stage with a high-gain amplifier structure:

* Low input bias current (typical 30 pA) for minimal loading on high-impedance sources
* High input impedance (>10^12 Ω) due to JFET input stage
* Internal compensation for stable operation in unity-gain configurations
* Wide common-mode input voltage range including negative rail
* Rail-to-rail output swing capability in single-supply configurations

This combination ensures high fidelity signal amplification with minimal distortion and accurate voltage tracking.

## Electrical Characteristics

Key electrical specifications include:

* Supply voltage (VCC): ±3 V to ±18 V or single supply 6 V to 36 V
* Input offset voltage (VOS): 3 mV typical, 10 mV maximum
* Input bias current (IB): 30 pA typical
* Input offset current (IOS): 5 pA typical
* Common-mode rejection ratio (CMRR): 80 dB typical
* Power supply rejection ratio (PSRR): 80 dB typical
* Open-loop voltage gain (AOL): 120 dB typical
* Slew rate: 13 V/μs typical
* Gain-bandwidth product: 3 MHz typical
* Supply current (per amplifier): 1.4 mA typical

These parameters make the TL061CDT suitable for precision analog signal processing, even in low-power applications.

## Input and Output Features

* Input voltage range extends from V- + 2 V to V+ - 2 V for linear operation
* Input stage uses JFET transistors to minimize current-induced voltage errors
* Output swing typically 0.5 V from the rails under load conditions
* Capable of driving moderate capacitive loads without oscillation
* Low noise density: 18 nV/√Hz at 1 kHz

The high-impedance input and low noise characteristics make it ideal for sensor interfacing and low-level analog signals.

## Thermal and Environmental Characteristics

* Operating temperature range: -40°C to +125°C
* Storage temperature range: -65°C to +150°C
* Thermal resistance, junction-to-ambient (θJA): 100°C/W typical in DIP-8 configuration
* Power dissipation: 500 mW maximum per amplifier under continuous operation

The device is robust enough for industrial and automotive applications, providing stable performance over wide temperature ranges.

## Package Information

* Available in 8-lead DIP and SOIC packages
* TL061CDT is specifically the DIP-8 (CDT) package
* Lead-free and RoHS-compliant
* Standard pin configuration compatible with most general-purpose op-amp applications
* Compact package suitable for prototyping and legacy systems

The DIP package facilitates breadboard and PCB implementation while supporting reliable soldering and handling.

## Applications

* Precision instrumentation and measurement systems
* Active filtering and signal conditioning
* Sensor interface amplifiers for high-impedance sensors
* Audio preamplifiers and low-noise signal processing
* Data acquisition systems requiring high input impedance and low offset

The combination of JFET input, low offset, and high input impedance allows the TL061CDT to operate effectively in demanding analog signal environments.

## Key Features and Advantages

* JFET-input operational amplifier with low input bias current (30 pA typical)
* High open-loop gain: 120 dB typical
* Wide common-mode input voltage range and near-rail output swing
* Gain-bandwidth product of 3 MHz for moderate-speed applications
* Low input offset voltage and low input offset current for precision applications
* Wide supply voltage range (±3 V to ±18 V or 6 V to 36 V single-supply)
* Robust DIP-8 package suitable for industrial and laboratory use

The TL061CDT provides a precise, low-noise, and high-input-impedance solution for a wide range of analog signal processing and measurement applications, combining accuracy, stability, and ease of integration.
TL061CDT Compare Parts
  • TL061CDT vs TL092CPS
  • TL061CDT vs TL088CD
  • TL061CDT vs TL087IP
  • TL061CDT vs TL084QDRG4
  • TL061CDT vs TL084QDR
  • TL061CDT vs TL084QDG4
  • TL061CDT vs TL084QD
  • TL061CDT vs TL084IYDT
  • TL061CDT vs TL084IPT
  • TL061CDT vs TL084ING4
  • TL061CDT vs TL084IN
  • TL061CDT vs TL084IN
  • TL061CDT vs TL084IDT
  • TL061CDT vs TL084IDRG4
  • TL061CDT vs TL084IDRE4
  • TL061CDT vs TL084IDR
  • TL061CDT vs TL084ID
  • TL061CDT vs TL084ID
  • TL061CDT vs TL084HIPWR
  • TL061CDT vs TL084HIDR
  • TL061CDT vs TL084CPWR
  • TL061CDT vs TL084CPW
  • TL061CDT vs TL084CPT
  • TL061CDT vs TL084CNSR
  • TL061CDT vs TL084CNS
  • TL061CDT vs TL084CNG4
  • TL061CDT vs TL084CN
  • TL061CDT vs TL084CN
  • TL061CDT vs TL084CDT
  • TL061CDT vs TL084CDRG4
  • TL061CDT vs TL084CDRE4
  • TL061CDT vs TL084CDR
  • TL061CDT vs TL084CDG4
  • TL061CDT vs TL084CDE4
  • TL061CDT vs TL084CD
  • TL061CDT vs TL084CD
  • TL061CDT vs TL084BMDT
  • TL061CDT vs TL084BMD
  • TL061CDT vs TL084BIYDT
  • TL061CDT vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.