☰
TL061CN
TL061CN
Obsolete
Description:  IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   TL061CN Datasheet
History Price: Obsolete
In Stock: 30880
TL061CN Specification
Specification
Part No
TL061CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
3.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
200μA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
TL061CN PDF Datasheet
TL061CN Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL061CN Description
The STMicroelectronics TL061CN is a high-performance, low-noise operational amplifier that is widely used in various analog applications. It is part of the TL0xx series of operational amplifiers, which are known for their versatility and reliability. The TL061CN features a JFET input stage, providing high input impedance and low bias current, making it suitable for a range of applications, including audio processing, signal conditioning, and instrumentation.

## Overview

The TL061CN is a single operational amplifier that is designed to operate with a dual power supply, allowing for a wide range of input signal levels. Its low noise characteristics and high gain make it ideal for precision applications where signal integrity is critical. The device is available in a standard 8-pin DIP package, making it easy to integrate into various circuit designs.

## Key Features

1. JFET Input Stage: The TL061CN utilizes a JFET input stage, which provides high input impedance (typically 10^12 ohms) and low input bias current (typically 10 pA). This minimizes the loading effect on the preceding circuit and allows for accurate signal processing.

2. Low Noise: The operational amplifier features low voltage noise density, typically around 15 nV/√Hz at 1 kHz, making it suitable for low-level signal amplification applications.

3. Wide Supply Voltage Range: The TL061CN can operate with a supply voltage range from ±3V to ±15V, providing flexibility for various circuit designs.

4. High Slew Rate: The device has a typical slew rate of 13 V/µs, allowing it to handle fast-changing signals without distortion.

5. Low Total Harmonic Distortion (THD): The TL061CN exhibits low THD, typically around 0.003%, which is essential for high-fidelity audio and precision measurement applications.

6. Temperature Range: The operational amplifier is specified for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

7. Internal Frequency Compensation: The TL061CN is internally compensated for unity gain, simplifying the design process and ensuring stability in various configurations.

## Specifications

- Number of Amplifiers: 1 (Single)
- Input Type: JFET
- Supply Voltage Range: ±3V to ±15V
- Input Impedance: 10^12 ohms (typical)
- Output Voltage Swing: Typically ±12V with ±15V supply
- Slew Rate: 13 V/µs (typical)
- Gain Bandwidth Product: 1 MHz (typical)
- Voltage Noise Density: 15 nV/√Hz at 1 kHz
- Total Harmonic Distortion (THD): 0.003% (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Package Type: 8-pin DIP (also available in other packages)

## Applications

The TL061CN is suitable for a variety of applications, including:

- Audio signal processing
- Data acquisition systems
- Instrumentation amplifiers
- Active filters
- Voltage followers
- Analog computing

## Conclusion

The STMicroelectronics TL061CN is a versatile and high-performance operational amplifier that excels in low-noise and high-precision applications. Its JFET input stage, low distortion, and wide supply voltage range make it an excellent choice for engineers and designers looking for reliable amplification solutions in various electronic systems. Whether used in audio applications, instrumentation, or signal processing, the TL061CN provides the performance and reliability needed for demanding applications. Its ease of integration and robust specifications make it a popular choice in the field of analog electronics.
TL061CN Compare Parts
  • TL061CN vs TL092CPS
  • TL061CN vs TL088CD
  • TL061CN vs TL087IP
  • TL061CN vs TL084QDRG4
  • TL061CN vs TL084QDR
  • TL061CN vs TL084QDG4
  • TL061CN vs TL084QD
  • TL061CN vs TL084IYDT
  • TL061CN vs TL084IPT
  • TL061CN vs TL084ING4
  • TL061CN vs TL084IN
  • TL061CN vs TL084IN
  • TL061CN vs TL084IDT
  • TL061CN vs TL084IDRG4
  • TL061CN vs TL084IDRE4
  • TL061CN vs TL084IDR
  • TL061CN vs TL084ID
  • TL061CN vs TL084ID
  • TL061CN vs TL084HIPWR
  • TL061CN vs TL084HIDR
  • TL061CN vs TL084CPWR
  • TL061CN vs TL084CPW
  • TL061CN vs TL084CPT
  • TL061CN vs TL084CNSR
  • TL061CN vs TL084CNS
  • TL061CN vs TL084CNG4
  • TL061CN vs TL084CN
  • TL061CN vs TL084CN
  • TL061CN vs TL084CDT
  • TL061CN vs TL084CDRG4
  • TL061CN vs TL084CDRE4
  • TL061CN vs TL084CDR
  • TL061CN vs TL084CDG4
  • TL061CN vs TL084CDE4
  • TL061CN vs TL084CD
  • TL061CN vs TL084CD
  • TL061CN vs TL084BMDT
  • TL061CN vs TL084BMD
  • TL061CN vs TL084BIYDT
  • TL061CN vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.