☰
TL071CN
TL071CN
Obsolete
Description:  IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   TL071CN Datasheet
History Price: Obsolete
In Stock: 34080
TL071CN Specification
Specification
Part No
TL071CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
TL071CN PDF Datasheet
TL071CN Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL071CN Description
The STMicroelectronics TL071CN is a single operational amplifier (op-amp) designed to provide high performance in a variety of analog signal processing applications. It is a low-noise, low-power, high-gain op-amp that is widely used in audio circuits, filters, signal conditioning, and sensor interfaces. Its features make it particularly suitable for applications requiring precision, such as audio amplification, active filters, and high-impedance buffer circuits.

## Key Features

1. Low Noise Performance:
The TL071CN is designed to deliver low input noise, making it highly suitable for high-fidelity audio applications, precision measurement systems, and sensitive instrumentation. Its input noise density is typically 1 nV/√Hz at 1 kHz, which ensures minimal interference when amplifying weak signals.

2. Wide Power Supply Range:
The TL071CN operates with a wide power supply voltage range, from ±3V to ±18V, offering flexibility in different system designs. This allows the device to be used in a variety of systems, from low-voltage portable devices to high-voltage industrial equipment.

3. High Input Impedance:
The TL071CN has a high input impedance (typically 1012 Ω), which minimizes the current drawn from the signal source. This makes it particularly useful in voltage follower applications, such as buffer amplifiers, where preserving the integrity of the input signal is essential.

4. Low Input Offset Voltage:
The device features a low input offset voltage (typically 50 mV), which reduces the error in applications that require high-accuracy amplification. This is essential in precision analog circuits where offset-induced errors can degrade system performance.

5. Wide Gain Bandwidth:
The TL071CN offers a gain-bandwidth product of 3 MHz, allowing it to handle a variety of signal frequencies in both low-frequency and high-frequency applications. This wide bandwidth ensures the amplifier can be used in diverse applications without sacrificing performance.

6. Low Total Harmonic Distortion (THD):
The TL071CN provides excellent total harmonic distortion (THD) performance, typically < 0.003% at 1 kHz. This low distortion is crucial in applications such as audio signal amplification, where maintaining signal fidelity is important.

7. Short-Circuit Protection:
The TL071CN is equipped with short-circuit protection, ensuring the device can handle fault conditions without damage. This feature enhances the reliability of the component in systems where accidental short circuits might occur.

8. Rail-to-Rail Output (Optional):
The device features an output swing close to the supply rails, typically within 1V of the rails, providing maximum signal output even in low-voltage designs. This makes it well-suited for use in low-voltage systems where maximizing the available output voltage swing is crucial.

9. Single-Supply or Dual-Supply Operation:
The TL071CN can be powered either by a single supply or a dual supply, offering flexibility in system design. The ability to operate with a single supply simplifies integration in systems with limited power resources.

10. Package Options:
The TL071CN is available in a variety of through-hole and surface-mount packages, including DIP-8, SOIC-8, and TSSOP-8, making it easy to integrate into different types of systems, from consumer electronics to industrial applications.

## Specifications

* Supply Voltage:

* Operating voltage range: ±3V to ±18V
* Single-supply voltage range: 6V to 36V
* Input Characteristics:

* Input offset voltage: 50 mV (typical)
* Input bias current: < 100 pA
* Input impedance: 1012 Ω (typical)
* Common-mode rejection ratio (CMRR): 90 dB (typical)
* Performance Parameters:

* Voltage gain: 100 dB (typical)
* Slew rate: 0.3 V/μs (typical)
* Gain-bandwidth product: 3 MHz (typical)
* Total harmonic distortion (THD): < 0.003% at 1 kHz
* Power Consumption:

* Operating current: 3 mA (typical)
* Temperature Range:

* Operating temperature: -40°C to +85°C
* Storage temperature: -65°C to +150°C
* Output Characteristics:

* Output swing: Within 1V of the rails (typical)
* Short-circuit protection: Yes
* Package:

* Available in DIP-8, SOIC-8, and TSSOP-8 packages

## Applications

The STMicroelectronics TL071CN operational amplifier is widely used in a variety of applications that require low noise, high gain, and precision. Some of the key applications include:

1. Audio Amplifiers:
The TL071CN is commonly used in audio amplifiers, where low distortion, low noise, and high fidelity are essential. It is used in both consumer electronics (e.g., audio receivers, headphone amplifiers) and professional audio equipment.

2. Signal Conditioning:
The TL071CN is ideal for signal conditioning applications, including filtering, amplification, and buffering of weak or sensitive signals. It is commonly used in sensor interfaces and data acquisition systems where signal integrity is crucial.

3. Active Filters:
In active filter circuits, the TL071CN is used for low-pass, high-pass, band-pass, and band-stop filtering applications, where its low noise and precision characteristics help shape signals for further processing.

4. Voltage Followers / Buffers:
With its high input impedance and low output impedance, the TL071CN is frequently used as a voltage follower or buffer amplifier to prevent loading effects and ensure accurate signal transfer between stages in a circuit.

5. Precision Instrumentation:
The TL071CN is used in precision instrumentation for accurate measurements and high-quality signal processing. It is found in oscilloscopes, signal generators, and multimeters, where low-noise, high-gain amplification is essential.

6. Medical Equipment:
In medical instrumentation, the TL071CN is used in ECG, EEG, and patient monitoring devices. Its low noise and high stability make it suitable for amplifying biological signals without introducing distortion or noise.

7. Analog-to-Digital Conversion:
The TL071CN can be used in analog-to-digital conversion systems as part of the signal conditioning chain, ensuring that the analog signal is clean and properly amplified before being converted by the ADC.

8. Sensor Interfaces:
The TL071CN is commonly used in sensor interface circuits to amplify small signals from sensors such as temperature sensors, pressure sensors, and light sensors. Its high input impedance ensures that the sensor signal is not affected by the amplifier.

9. Precision Voltage Regulators:
It is also used in voltage regulators where accurate regulation of the output voltage is required. The low input offset voltage helps in maintaining a stable output voltage, which is crucial for sensitive equipment.

10. Power Supply Monitoring:
In power supply systems, the TL071CN can be used to monitor voltages, current, or temperature. It is used in feedback loops to ensure the supply voltages are within the correct limits, helping maintain the system’s stability and performance.

## Benefits

* Low Noise:
The low noise performance of the TL071CN ensures that it can be used in high-fidelity audio and measurement systems where even minute noise can distort the signal.

* High Precision:
With its low offset voltage and high CMRR, the TL071CN provides accurate amplification, making it ideal for precision applications like sensor interfacing and medical instrumentation.

* Flexible Power Supply:
The wide supply voltage range gives flexibility in choosing the appropriate power configuration for different applications, whether single-supply or dual-supply operation.

* Low Power Consumption:
With an operating current of only 3 mA, the TL071CN is suitable for battery-operated systems or any application where minimizing power consumption is a priority.

* Durability and Reliability:
With built-in short-circuit protection and a wide operating temperature range, the TL071CN can operate reliably in both consumer and industrial environments.

## Conclusion

The STMicroelectronics TL071CN operational amplifier is a low-noise, high-precision amplifier ideal for audio, signal conditioning, sensor interfacing, and measurement applications. Its wide supply voltage range, low offset voltage, and high input impedance make it an excellent choice for both consumer and industrial applications requiring high fidelity and reliability. With its low power consumption, the TL071CN is suitable for use in portable systems and battery-operated devices, ensuring optimal performance over extended periods.
TL071CN Compare Parts
  • TL071CN vs TL092CPS
  • TL071CN vs TL088CD
  • TL071CN vs TL087IP
  • TL071CN vs TL084QDRG4
  • TL071CN vs TL084QDR
  • TL071CN vs TL084QDG4
  • TL071CN vs TL084QD
  • TL071CN vs TL084IYDT
  • TL071CN vs TL084IPT
  • TL071CN vs TL084ING4
  • TL071CN vs TL084IN
  • TL071CN vs TL084IN
  • TL071CN vs TL084IDT
  • TL071CN vs TL084IDRG4
  • TL071CN vs TL084IDRE4
  • TL071CN vs TL084IDR
  • TL071CN vs TL084ID
  • TL071CN vs TL084ID
  • TL071CN vs TL084HIPWR
  • TL071CN vs TL084HIDR
  • TL071CN vs TL084CPWR
  • TL071CN vs TL084CPW
  • TL071CN vs TL084CPT
  • TL071CN vs TL084CNSR
  • TL071CN vs TL084CNS
  • TL071CN vs TL084CNG4
  • TL071CN vs TL084CN
  • TL071CN vs TL084CN
  • TL071CN vs TL084CDT
  • TL071CN vs TL084CDRG4
  • TL071CN vs TL084CDRE4
  • TL071CN vs TL084CDR
  • TL071CN vs TL084CDG4
  • TL071CN vs TL084CDE4
  • TL071CN vs TL084CD
  • TL071CN vs TL084CD
  • TL071CN vs TL084BMDT
  • TL071CN vs TL084BMD
  • TL071CN vs TL084BIYDT
  • TL071CN vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.