☰
TL072CD
TL072CD
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TL072CD Datasheet
History Price: $3.57000
In Stock: 27760
TL072CD Specification
Specification
Part No
TL072CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL072CD PDF Datasheet
TL072CD Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL072CD Description
The TL072CD is a high-performance, low-noise JFET-input operational amplifier (op-amp) manufactured by ON Semiconductor. It is widely used in various applications due to its excellent performance characteristics, including low noise, high speed, and low distortion. Below is a detailed overview of the TL072CD, including its specifications and features.

## Overview

The TL072 is designed for a wide range of applications, including audio processing, signal conditioning, and active filtering. Its JFET input stage provides high input impedance and low bias current, making it suitable for interfacing with high-impedance sources.

## Key Specifications

1. General Characteristics:
- Type: JFET-input operational amplifier
- Number of Amplifiers: 4 (quad package)
- Package Type: DIP-14 (Dual In-line Package)

2. Electrical Characteristics:
- Supply Voltage (V+ to V-): ±15V (maximum)
- Input Voltage Range: ±12V (common mode range)
- Output Voltage Swing: Typically ±12V (with ±15V supply)
- Input Impedance: 10^12 ohms (typical)
- Input Bias Current: 10 pA (typical)
- Input Offset Voltage: 3 mV (maximum)

3. Performance Parameters:
- Gain Bandwidth Product: 3 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Common Mode Rejection Ratio (CMRR): 100 dB (minimum)
- Power Supply Rejection Ratio (PSRR): 100 dB (minimum)

4. Thermal Characteristics:
- Operating Temperature Range: -40°C to +85°C
- Thermal Resistance (Junction to Case): 75°C/W (typical)

5. Output Drive Capability:
- Output Current: 20 mA (minimum)
- Load Capacitance: Can drive capacitive loads up to 1000 pF without oscillation.

## Features

- Low Noise: The TL072CD is designed to provide low noise performance, making it ideal for audio and precision applications where signal integrity is critical.

- High Input Impedance: The JFET input stage offers very high input impedance, which minimizes loading effects on the preceding circuit stages.

- Wide Supply Voltage Range: The op-amp can operate with dual supply voltages, allowing flexibility in circuit design.

- Multiple Amplifiers: The quad configuration allows for multiple signal processing tasks within a single package, saving board space and reducing component count.

- Versatile Applications: The TL072CD is suitable for a variety of applications, including:
- Audio preamplifiers
- Active filters
- Signal conditioning circuits
- Voltage followers
- Integrators and differentiators

## Application Circuits

1. Audio Preamplifier: The TL072CD can be used in audio preamplifier circuits to amplify weak audio signals while maintaining low noise levels.

2. Active Filter: The op-amp can be configured in various filter topologies (e.g., low-pass, high-pass, band-pass) to process signals in audio and communication systems.

3. Voltage Follower: The TL072CD can be used as a voltage follower to buffer signals, providing high input impedance and low output impedance.

## Conclusion

The ON Semiconductor TL072CD is a versatile and high-performance operational amplifier that excels in low-noise applications. Its combination of JFET input characteristics, low distortion, and wide supply voltage range makes it an excellent choice for audio, signal processing, and instrumentation applications. With its quad configuration, it provides designers with the flexibility to implement multiple functions in a compact form factor, making it a popular choice in both professional and consumer electronics.
TL072CD Compare Parts
  • TL072CD vs TL092CPS
  • TL072CD vs TL088CD
  • TL072CD vs TL087IP
  • TL072CD vs TL084QDRG4
  • TL072CD vs TL084QDR
  • TL072CD vs TL084QDG4
  • TL072CD vs TL084QD
  • TL072CD vs TL084IYDT
  • TL072CD vs TL084IPT
  • TL072CD vs TL084ING4
  • TL072CD vs TL084IN
  • TL072CD vs TL084IN
  • TL072CD vs TL084IDT
  • TL072CD vs TL084IDRG4
  • TL072CD vs TL084IDRE4
  • TL072CD vs TL084IDR
  • TL072CD vs TL084ID
  • TL072CD vs TL084ID
  • TL072CD vs TL084HIPWR
  • TL072CD vs TL084HIDR
  • TL072CD vs TL084CPWR
  • TL072CD vs TL084CPW
  • TL072CD vs TL084CPT
  • TL072CD vs TL084CNSR
  • TL072CD vs TL084CNS
  • TL072CD vs TL084CNG4
  • TL072CD vs TL084CN
  • TL072CD vs TL084CN
  • TL072CD vs TL084CDT
  • TL072CD vs TL084CDRG4
  • TL072CD vs TL084CDRE4
  • TL072CD vs TL084CDR
  • TL072CD vs TL084CDG4
  • TL072CD vs TL084CDE4
  • TL072CD vs TL084CD
  • TL072CD vs TL084CD
  • TL072CD vs TL084BMDT
  • TL072CD vs TL084BMD
  • TL072CD vs TL084BIYDT
  • TL072CD vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.