☰
TL081CN
TL081CN
Obsolete
Description:  IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   TL081CN Datasheet
History Price: Obsolete
In Stock: 16280
TL081CN Specification
Specification
Part No
TL081CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
TL081CN PDF Datasheet
TL081CN Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL081CN Description
STMicroelectronics TL081CN Overview

The STMicroelectronics TL081CN is a high-performance operational amplifier (op-amp) that is widely used in precision analog applications. It belongs to the TL08x series, which is known for its low noise, high gain, and high-speed performance. The TL081CN is ideal for use in signal processing, audio, and control applications, where stability and accuracy are critical. It features a low offset voltage, high input impedance, and a wide operating voltage range, making it a versatile choice for many designs.

Key Features

* Low Offset Voltage: The TL081CN features a low input offset voltage (typically 3mV), which improves the accuracy of signal processing and minimizes errors in applications where precise voltage control is required.
* High Input Impedance: With a high input impedance, the TL081CN ensures minimal loading on the signal source, making it ideal for use in high-impedance signal circuits.
* Low Noise: The device offers low noise characteristics, making it suitable for sensitive applications like audio amplifiers, instrumentation, and precision measurement systems.
* Wide Voltage Range: The TL081CN operates over a wide supply voltage range, from ±3V to ±18V, providing flexibility for various circuit designs.
* High Slew Rate: With a high slew rate of 0.3V/µs, the TL081CN can handle fast-changing signals without distortion or performance degradation.
* Low Total Harmonic Distortion (THD): The op-amp exhibits low distortion levels, which is crucial for applications in audio processing and high-fidelity systems.
* Temperature Stability: The TL081CN performs reliably across a wide temperature range, from -40°C to +85°C, ensuring stable operation in different environmental conditions.

Applications

The TL081CN is widely used in applications requiring high-performance analog signal processing, including:

* Audio amplification
* Active filters
* Signal conditioning
* Analog-to-digital conversion (ADC) and digital-to-analog conversion (DAC)
* Precision measurement systems
* Oscillators and waveform generators
* Voltage followers and buffers

Package Type and Pin Configuration

* Package Type: The TL081CN is housed in a standard 8-pin Dual In-line Package (DIP), which is commonly used for through-hole mounting. It is also available in surface-mount packages such as SOIC for applications requiring compact and space-efficient designs.
* Pin Configuration: The TL081CN has a simple 8-pin configuration, with pins designated for the inverting and non-inverting inputs, output, and power supply connections. This straightforward pinout makes the TL081CN easy to integrate into a wide range of circuit designs.

Electrical Specifications

* Input Voltage Range: The TL081CN can operate with a supply voltage range from ±3V to ±18V, providing flexibility for both low and high-voltage applications. It can handle signals within this range without distortion or degradation.
* Output Voltage Swing: The output voltage swing is typically between ±12V when operating with a ±15V supply, ensuring that the op-amp can drive loads effectively in most designs.
* Input Offset Voltage: The TL081CN has a typical input offset voltage of 3mV, which is crucial for applications where high precision is required. This low offset minimizes the need for calibration or adjustments in most systems.
* Input Bias Current: The input bias current is typically 50nA, which is low enough to be negligible in most circuits, ensuring minimal impact on the performance of the op-amp in high-impedance applications.
* Common-Mode Rejection Ratio (CMRR): The TL081CN features a CMRR of 90dB (minimum), ensuring that common-mode signals (i.e., signals common to both input terminals) are rejected, maintaining the accuracy of the op-amp's output.
* Power Supply Current: The op-amp typically draws a supply current of 1.5mA, making it energy-efficient and well-suited for battery-powered and low-power applications.
* Slew Rate: The TL081CN has a slew rate of 0.3V/µs, which allows it to handle rapidly changing input signals without significant delay or distortion.

Performance Characteristics

* Low Noise Operation: The TL081CN offers low noise performance, making it suitable for high-fidelity audio systems, instrumentation, and other precision analog applications where signal integrity is paramount.
* Wide Common-Mode Input Voltage Range: The TL081CN features a wide common-mode input voltage range that extends from -12V to +12V (when using a ±15V supply), allowing the op-amp to handle a wide variety of input signals without entering a non-linear region.
* Low Total Harmonic Distortion: The device’s low THD ensures that it introduces minimal distortion into the signal path, making it ideal for high-quality audio applications and other precision signal processing systems.
* High Gain Bandwidth: The TL081CN offers a typical gain bandwidth product of 3MHz, providing a good balance of high-frequency performance and stable operation in most applications.
* Output Drive Capability: The op-amp is capable of driving moderate loads directly, making it ideal for applications requiring low output impedance or for use as a voltage follower or buffer.

Thermal and Environmental Characteristics

* Operating Temperature Range: The TL081CN is designed to operate within a wide temperature range of -40°C to +85°C, which makes it suitable for both commercial and industrial applications.
* Storage Temperature Range: The device can be stored at temperatures between -55°C and +150°C without affecting its performance or reliability.
* Thermal Resistance: The TL081CN has a junction-to-ambient thermal resistance of 100°C/W, which indicates its ability to dissipate heat effectively in normal operating conditions.
* Power Consumption: With a low quiescent current, the TL081CN consumes minimal power during operation, making it ideal for low-power applications, particularly in battery-operated devices.

Conclusion

The STMicroelectronics TL081CN is a versatile and high-performance operational amplifier that excels in precision applications where low noise, high input impedance, and low offset voltage are essential. Its broad voltage range, low distortion, and wide temperature tolerance make it a robust choice for a variety of analog signal processing tasks. Whether used in audio systems, signal conditioning, or precision instrumentation, the TL081CN delivers reliable and accurate performance, making it a staple in the design of high-quality analog circuits.
TL081CN Compare Parts
  • TL081CN vs TL092CPS
  • TL081CN vs TL088CD
  • TL081CN vs TL087IP
  • TL081CN vs TL084QDRG4
  • TL081CN vs TL084QDR
  • TL081CN vs TL084QDG4
  • TL081CN vs TL084QD
  • TL081CN vs TL084IYDT
  • TL081CN vs TL084IPT
  • TL081CN vs TL084ING4
  • TL081CN vs TL084IN
  • TL081CN vs TL084IN
  • TL081CN vs TL084IDT
  • TL081CN vs TL084IDRG4
  • TL081CN vs TL084IDRE4
  • TL081CN vs TL084IDR
  • TL081CN vs TL084ID
  • TL081CN vs TL084ID
  • TL081CN vs TL084HIPWR
  • TL081CN vs TL084HIDR
  • TL081CN vs TL084CPWR
  • TL081CN vs TL084CPW
  • TL081CN vs TL084CPT
  • TL081CN vs TL084CNSR
  • TL081CN vs TL084CNS
  • TL081CN vs TL084CNG4
  • TL081CN vs TL084CN
  • TL081CN vs TL084CN
  • TL081CN vs TL084CDT
  • TL081CN vs TL084CDRG4
  • TL081CN vs TL084CDRE4
  • TL081CN vs TL084CDR
  • TL081CN vs TL084CDG4
  • TL081CN vs TL084CDE4
  • TL081CN vs TL084CD
  • TL081CN vs TL084CD
  • TL081CN vs TL084BMDT
  • TL081CN vs TL084BMD
  • TL081CN vs TL084BIYDT
  • TL081CN vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.