☰
TL082CD
TL082CD
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TL082CD Datasheet
History Price: $3.57000
In Stock: 29260
TL082CD Specification
Specification
Part No
TL082CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL082CD PDF Datasheet
TL082CD Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL082CD Description
The TL082CD is a high-performance JFET-input operational amplifier manufactured by onsemi, part of the TL08x family of operational amplifiers. This device is widely recognized for its versatility and reliability in various applications, including audio processing, signal conditioning, and instrumentation. The TL082CD is particularly valued for its low noise, high input impedance, and fast response characteristics.

## Key Features

1. JFET Input Stage: The TL082CD features a JFET input stage, which provides exceptionally high input impedance (typically 10^12 ohms) and low input bias current. This makes it ideal for interfacing with high-impedance sources, ensuring minimal loading on the signal source.

2. Low Noise Performance: The amplifier is designed to minimize noise, with a typical voltage noise density of 15 nV/√Hz at 1 kHz. This low noise characteristic is crucial for applications requiring high fidelity, such as audio and precision measurement systems.

3. Wide Gain-Bandwidth Product: The TL082CD has a gain-bandwidth product of approximately 3 MHz, allowing it to effectively handle a wide range of frequencies. This feature is essential for applications that require high-speed signal processing.

4. High Slew Rate: With a slew rate of 13 V/µs, the TL082CD can respond quickly to rapid changes in input signals, making it suitable for fast signal applications, including pulse and square wave signals.

5. Low Total Harmonic Distortion (THD): The amplifier exhibits low distortion characteristics, with a typical THD of 0.01% at 1 kHz. This low distortion is critical for maintaining signal integrity in audio and other sensitive applications.

6. Single-Supply Operation: The TL082CD can operate on a single power supply, which simplifies circuit design and reduces the number of components required. This feature is particularly advantageous in battery-powered and portable applications.

## Specifications

- Supply Voltage (V+ to V-): ±3V to ±18V
- Input Voltage Range: Common-mode input voltage range extends from V- to V+ - 2V
- Input Impedance: Typically 10^12 ohms (differential)
- Output Impedance: Typically 75 ohms
- Open-Loop Voltage Gain: 100 dB (typical)
- Gain-Bandwidth Product: 3 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Power Consumption: 1.2 mA per amplifier (typical)
- Temperature Range: -40°C to +85°C

## Applications

The TL082CD is suitable for a variety of applications, including:

- Audio Processing: Commonly used in audio amplifiers, mixers, and equalizers due to its low noise and distortion characteristics, ensuring high-quality sound reproduction.
- Signal Conditioning: Ideal for sensor signal conditioning in industrial applications, where high input impedance is required to avoid loading effects.
- Active Filters: Frequently used in active filter designs, such as low-pass, high-pass, and band-pass filters, due to its wide bandwidth and low distortion.
- Data Acquisition Systems: Utilized in data acquisition systems where precision and accuracy are paramount, ensuring reliable signal processing.

## Package Information

The TL082CD is available in various package types, including:

- DIP-8: Dual In-line Package, suitable for through-hole mounting.
- SOIC-8: Small Outline Integrated Circuit, suitable for surface mounting.

## Conclusion

The onsemi TL082CD operational amplifier is a versatile and reliable component that offers excellent performance for a wide range of applications. Its combination of low noise, high input impedance, and fast response time makes it a popular choice among engineers and designers in the fields of audio, instrumentation, and signal processing. Whether used in consumer electronics or industrial systems, the TL082CD continues to be a go-to solution for high-performance amplification needs. Its robust specifications and features ensure that it meets the demands of modern electronic applications effectively.
TL082CD Compare Parts
  • TL082CD vs TL092CPS
  • TL082CD vs TL088CD
  • TL082CD vs TL087IP
  • TL082CD vs TL084QDRG4
  • TL082CD vs TL084QDR
  • TL082CD vs TL084QDG4
  • TL082CD vs TL084QD
  • TL082CD vs TL084IYDT
  • TL082CD vs TL084IPT
  • TL082CD vs TL084ING4
  • TL082CD vs TL084IN
  • TL082CD vs TL084IN
  • TL082CD vs TL084IDT
  • TL082CD vs TL084IDRG4
  • TL082CD vs TL084IDRE4
  • TL082CD vs TL084IDR
  • TL082CD vs TL084ID
  • TL082CD vs TL084ID
  • TL082CD vs TL084HIPWR
  • TL082CD vs TL084HIDR
  • TL082CD vs TL084CPWR
  • TL082CD vs TL084CPW
  • TL082CD vs TL084CPT
  • TL082CD vs TL084CNSR
  • TL082CD vs TL084CNS
  • TL082CD vs TL084CNG4
  • TL082CD vs TL084CN
  • TL082CD vs TL084CN
  • TL082CD vs TL084CDT
  • TL082CD vs TL084CDRG4
  • TL082CD vs TL084CDRE4
  • TL082CD vs TL084CDR
  • TL082CD vs TL084CDG4
  • TL082CD vs TL084CDE4
  • TL082CD vs TL084CD
  • TL082CD vs TL084CD
  • TL082CD vs TL084BMDT
  • TL082CD vs TL084BMD
  • TL082CD vs TL084BIYDT
  • TL082CD vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.