☰
TL082CN
TL082CN
Obsolete
Description:  IC OPAMP JFET 2 CIRC 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   TL082CN Datasheet
History Price: Obsolete
In Stock: 27680
TL082CN Specification
Specification
Part No
TL082CN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
TL082CN PDF Datasheet
TL082CN Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL082CN Description
The STMicroelectronics TL082CN is a high-performance JFET-input operational amplifier that is part of the TL08x family of operational amplifiers. This device is widely used in various applications due to its excellent performance characteristics, including low noise, high input impedance, and fast response times. The TL082CN is particularly well-suited for audio processing, signal conditioning, and instrumentation applications.

## Key Features

1. JFET Input Stage: The TL082CN features a JFET input stage, which provides a very high input impedance (typically 10^12 ohms) and low input bias current. This characteristic is essential for applications where the source impedance is high, as it minimizes loading effects and preserves signal integrity.

2. Low Noise Performance: The amplifier is designed to minimize noise, with a typical voltage noise density of 15 nV/√Hz at 1 kHz. This low noise performance is critical for high-fidelity audio applications and precision measurement systems.

3. Wide Gain-Bandwidth Product: The TL082CN has a gain-bandwidth product of approximately 3 MHz, allowing it to effectively handle a wide range of frequencies. This feature is particularly important for applications requiring high-speed signal processing.

4. High Slew Rate: With a slew rate of 13 V/µs, the TL082CN can respond quickly to rapid changes in input signals, making it suitable for fast signal applications, including pulse and square wave signals.

5. Low Total Harmonic Distortion (THD): The amplifier exhibits low distortion characteristics, with a typical THD of 0.01% at 1 kHz. This low distortion is essential for maintaining signal integrity in audio and other sensitive applications.

6. Single-Supply Operation: The TL082CN can operate on a single power supply, which simplifies circuit design and reduces the number of components required. This feature is particularly advantageous in battery-powered and portable applications.

## Specifications

- Supply Voltage (V+ to V-): ±3V to ±18V
- Input Voltage Range: Common-mode input voltage range extends from V- to V+ - 2V
- Input Impedance: Typically 10^12 ohms (differential)
- Output Impedance: Typically 75 ohms
- Open-Loop Voltage Gain: 100 dB (typical)
- Gain-Bandwidth Product: 3 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Power Consumption: 1.2 mA per amplifier (typical)
- Temperature Range: -40°C to +85°C

## Applications

The TL082CN is suitable for a variety of applications, including:

- Audio Processing: Commonly used in audio amplifiers, mixers, and equalizers due to its low noise and distortion characteristics, ensuring high-quality sound reproduction.
- Signal Conditioning: Ideal for sensor signal conditioning in industrial applications, where high input impedance is required to avoid loading effects.
- Active Filters: Frequently used in active filter designs, such as low-pass, high-pass, and band-pass filters, due to its wide bandwidth and low distortion.
- Data Acquisition Systems: Utilized in data acquisition systems where precision and accuracy are paramount, ensuring reliable signal processing.

## Package Information

The TL082CN is available in various package types, including:

- DIP-8: Dual In-line Package, suitable for through-hole mounting.
- SOIC-8: Small Outline Integrated Circuit, suitable for surface mounting.

## Conclusion

The STMicroelectronics TL082CN operational amplifier is a versatile and reliable component that offers excellent performance for a wide range of applications. Its combination of low noise, high input impedance, and fast response time makes it a popular choice among engineers and designers in the fields of audio, instrumentation, and signal processing. Whether used in consumer electronics or industrial systems, the TL082CN continues to be a go-to solution for high-performance amplification needs. Its robust specifications and features ensure that it meets the demands of modern electronic applications effectively.
TL082CN Compare Parts
  • TL082CN vs TL092CPS
  • TL082CN vs TL088CD
  • TL082CN vs TL087IP
  • TL082CN vs TL084QDRG4
  • TL082CN vs TL084QDR
  • TL082CN vs TL084QDG4
  • TL082CN vs TL084QD
  • TL082CN vs TL084IYDT
  • TL082CN vs TL084IPT
  • TL082CN vs TL084ING4
  • TL082CN vs TL084IN
  • TL082CN vs TL084IN
  • TL082CN vs TL084IDT
  • TL082CN vs TL084IDRG4
  • TL082CN vs TL084IDRE4
  • TL082CN vs TL084IDR
  • TL082CN vs TL084ID
  • TL082CN vs TL084ID
  • TL082CN vs TL084HIPWR
  • TL082CN vs TL084HIDR
  • TL082CN vs TL084CPWR
  • TL082CN vs TL084CPW
  • TL082CN vs TL084CPT
  • TL082CN vs TL084CNSR
  • TL082CN vs TL084CNS
  • TL082CN vs TL084CNG4
  • TL082CN vs TL084CN
  • TL082CN vs TL084CN
  • TL082CN vs TL084CDT
  • TL082CN vs TL084CDRG4
  • TL082CN vs TL084CDRE4
  • TL082CN vs TL084CDR
  • TL082CN vs TL084CDG4
  • TL082CN vs TL084CDE4
  • TL082CN vs TL084CD
  • TL082CN vs TL084CD
  • TL082CN vs TL084BMDT
  • TL082CN vs TL084BMD
  • TL082CN vs TL084BIYDT
  • TL082CN vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.