☰
TL082ID
TL082ID
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TL082ID Datasheet
History Price: $3.57000
In Stock: 10480
TL082ID Specification
Specification
Part No
TL082ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL082ID Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL082ID Description
The Texas Instruments TL082ID is a high-performance, low-noise JFET-input operational amplifier (op-amp) that is widely used in various analog signal processing applications. It is part of the TL08x family of op-amps, which are known for their excellent performance characteristics, including low noise, high input impedance, and wide bandwidth. The TL082ID is particularly suitable for applications requiring high precision and low distortion.

## Overview

The TL082ID features a dual op-amp configuration, meaning it contains two independent, high-gain, internally frequency-compensated op-amps in a single package. This makes it ideal for applications where multiple signal processing stages are required. The device is designed to operate over a wide range of supply voltages and is compatible with both single-supply and dual-supply configurations.

## Key Features

1. Low Noise: The TL082ID is designed to minimize noise, making it suitable for sensitive applications such as audio processing and instrumentation.

2. High Input Impedance: With a typical input impedance of 10^12 ohms, the TL082ID minimizes loading effects on the preceding stages, allowing for accurate signal processing.

3. Wide Bandwidth: The op-amp has a gain-bandwidth product of 3 MHz, enabling it to handle a wide range of frequencies effectively.

4. Low Total Harmonic Distortion (THD): The device exhibits low distortion characteristics, making it ideal for high-fidelity audio applications.

5. High Slew Rate: The TL082ID has a slew rate of 13 V/µs, allowing it to respond quickly to rapid changes in input signals.

6. Temperature Range: The device operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for various environmental conditions.

7. Dual Supply Operation: The TL082ID can operate with dual power supplies (e.g., ±15V) or a single supply (e.g., 0V to +30V), providing flexibility in circuit design.

## Specifications

- Supply Voltage (V+ to V-): ±3V to ±15V (or 0V to +30V for single supply)
- Input Offset Voltage: Typically 3 mV
- Input Bias Current: Typically 50 pA
- Input Impedance: 10^12 ohms (typical)
- Common-Mode Rejection Ratio (CMRR): 90 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Gain-Bandwidth Product: 3 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Output Voltage Swing: Typically ±12V (with ±15V supply)
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Package Type: 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit)

## Applications

The TL082ID is suitable for a wide range of applications, including:

- Audio Amplifiers: Used in high-fidelity audio systems for signal amplification and processing.
- Instrumentation: Ideal for use in precision measurement and instrumentation systems.
- Active Filters: Commonly used in designing active filter circuits due to its low noise and high performance.
- Signal Conditioning: Employed in signal conditioning applications to amplify and filter signals from sensors.
- Data Acquisition Systems: Suitable for use in data acquisition systems where accurate signal processing is critical.

## Package Information

The TL082ID is available in multiple package types, including the 8-pin DIP and 8-pin SOIC, allowing for flexibility in PCB design and integration into various systems. The DIP package is suitable for prototyping and breadboarding, while the SOIC package is ideal for surface mount applications.

## Conclusion

The Texas Instruments TL082ID is a high-performance operational amplifier that offers a combination of low noise, high input impedance, and wide bandwidth, making it an excellent choice for a variety of analog signal processing applications. Its versatility and reliability make it suitable for use in audio, instrumentation, and data acquisition systems. Whether in consumer electronics or industrial applications, the TL082ID provides the performance and precision needed for modern electronic designs.
TL082ID Compare Parts
  • TL082ID vs TL092CPS
  • TL082ID vs TL088CD
  • TL082ID vs TL087IP
  • TL082ID vs TL084QDRG4
  • TL082ID vs TL084QDR
  • TL082ID vs TL084QDG4
  • TL082ID vs TL084QD
  • TL082ID vs TL084IYDT
  • TL082ID vs TL084IPT
  • TL082ID vs TL084ING4
  • TL082ID vs TL084IN
  • TL082ID vs TL084IN
  • TL082ID vs TL084IDT
  • TL082ID vs TL084IDRG4
  • TL082ID vs TL084IDRE4
  • TL082ID vs TL084IDR
  • TL082ID vs TL084ID
  • TL082ID vs TL084ID
  • TL082ID vs TL084HIPWR
  • TL082ID vs TL084HIDR
  • TL082ID vs TL084CPWR
  • TL082ID vs TL084CPW
  • TL082ID vs TL084CPT
  • TL082ID vs TL084CNSR
  • TL082ID vs TL084CNS
  • TL082ID vs TL084CNG4
  • TL082ID vs TL084CN
  • TL082ID vs TL084CN
  • TL082ID vs TL084CDT
  • TL082ID vs TL084CDRG4
  • TL082ID vs TL084CDRE4
  • TL082ID vs TL084CDR
  • TL082ID vs TL084CDG4
  • TL082ID vs TL084CDE4
  • TL082ID vs TL084CD
  • TL082ID vs TL084CD
  • TL082ID vs TL084BMDT
  • TL082ID vs TL084BMD
  • TL082ID vs TL084BIYDT
  • TL082ID vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.