☰
TL082IDT
TL082IDT
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TL082IDT Datasheet
History Price: $0.95000
In Stock: 41960
TL082IDT Specification
Specification
Part No
TL082IDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL082IDT PDF Datasheet
TL082IDT Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL082IDT Description
Introduction to the STMicroelectronics TL082IDT

The STMicroelectronics TL082IDT is a high-performance dual operational amplifier designed for use in precision analog signal processing applications. It is part of the TL08x series of op-amps, which are known for their low-noise, low-power consumption, and high-speed performance. The TL082IDT is ideal for a wide range of applications, including audio amplification, active filters, and sensor interfacing, where low distortion, high gain, and stability over temperature variations are crucial.

Key Features of TL082IDT

1. Dual Operational Amplifier: The TL082IDT is a dual op-amp, meaning it contains two independent, high-gain, internally frequency-compensated op-amps within a single package. This feature is beneficial in reducing component count and board space in applications requiring multiple op-amps.

2. Low Noise Performance: The TL082IDT provides excellent low-noise characteristics, with a typical noise density of 2.5 nV/√Hz at 1 kHz. This makes it particularly suitable for low-level signal amplification where minimizing noise is critical, such as in audio or medical instrumentation.

3. High Gain Bandwidth Product: With a gain bandwidth product of 3 MHz, the TL082IDT is capable of handling high-frequency signals, making it suitable for applications like active filters, high-impedance buffers, and signal conditioning where signal bandwidth is an important factor.

4. Wide Operating Voltage Range: The TL082IDT can operate across a broad supply voltage range, from ±3 V to ±18 V. This flexibility allows it to be used in a variety of systems, ranging from low-voltage battery-powered devices to higher-voltage industrial equipment.

5. Rail-to-Rail Output: The TL082IDT offers a rail-to-rail output, enabling it to drive signals from the negative supply voltage all the way to the positive supply voltage. This feature is useful in applications where maximizing output swing is essential, such as in signal buffering and active filtering.

6. High Common-Mode Rejection Ratio (CMRR): The TL082IDT has a typical CMRR of 100 dB at ±15 V, ensuring excellent rejection of common-mode signals, which is particularly important in differential signal applications like instrumentation and sensor amplification.

7. Low Total Harmonic Distortion (THD): The TL082IDT is designed for low distortion, with a typical Total Harmonic Distortion (THD) of less than 0.003%. This makes it highly suitable for audio and high-fidelity applications where signal integrity is critical.

Key Specifications of TL082IDT

* Supply Voltage Range: ±3 V to ±18 V (or 6 V to 36 V single supply), which provides versatility in various voltage configurations.
* Input Offset Voltage: 3 mV (maximum), contributing to low distortion and accurate signal amplification in sensitive applications.
* Input Bias Current: 50 nA (maximum), minimizing input errors in high-impedance circuits.
* Open-Loop Gain: 100 dB (typical), which ensures high amplification for small differential inputs.
* Output Voltage Swing: Typically within 1 V of the supply rails, which ensures the output can reach near rail-to-rail operation.
* Slew Rate: 0.3 V/µs (typical), suitable for moderate-speed applications, though it may not be ideal for very high-frequency systems requiring extremely fast slew rates.
* Power Consumption: The typical supply current is around 3 mA per amplifier, contributing to low power consumption, making it suitable for battery-powered applications.
* Common-Mode Rejection Ratio (CMRR): 100 dB (typical), providing effective rejection of common-mode signals, enhancing the accuracy of differential measurements.
* Power Supply Rejection Ratio (PSRR): 100 dB (typical), ensuring stable operation even with variations in the power supply voltage.
* Total Harmonic Distortion (THD): Less than 0.003% at 1 kHz, ensuring minimal distortion in high-fidelity signal applications.
* Package Type: The TL082IDT is available in an 8-pin SOIC package, which is a compact surface-mount package designed for easy integration into modern PCB designs.

Applications of TL082IDT

1. Audio Signal Processing: Due to its low noise characteristics, low distortion, and wide frequency response, the TL082IDT is commonly used in high-fidelity audio applications, such as preamplifiers, tone controls, and active filters, where sound quality and signal integrity are paramount.

2. Sensor Signal Conditioning: The op-amp's high input impedance and low input bias current make it ideal for sensor interfacing, including temperature sensors, strain gauges, and other transducers. Its low offset voltage ensures accurate signal amplification, even for low-level sensor outputs.

3. Active Filters: The TL082IDT is well-suited for active filter designs, including low-pass, high-pass, band-pass, and notch filters. Its high gain bandwidth product and low noise make it an excellent choice for filtering applications in audio, communications, and instrumentation.

4. Instrumentation Amplifiers: When used in conjunction with resistive networks, the TL082IDT can form a precision instrumentation amplifier. This is particularly useful in industrial measurement and medical instrumentation systems where differential signal amplification and accurate common-mode rejection are required.

5. Signal Buffers and Voltage Followers: The TL082IDT's ability to drive rail-to-rail output makes it an excellent choice for voltage followers and buffers, where the goal is to provide impedance matching without altering the signal.

6. Voltage Comparators: In some designs, the TL082IDT can be configured as a comparator, providing reliable voltage comparison for applications such as threshold detection, level shifting, or signal conditioning in control systems.

7. Low-Noise Amplifiers: The TL082IDT’s low noise density makes it a great choice for low-noise amplification in applications like medical devices (e.g., ECG or EEG signal processing), where preserving the integrity of small signals is critical.

Thermal and Package Considerations

The TL082IDT is available in a standard 8-pin SOIC (Small Outline Integrated Circuit) package, which provides a compact solution for space-constrained applications. The package's thermal resistance (junction-to-ambient) is typically around 150°C/W, which helps dissipate heat effectively in systems with moderate power consumption. In high-power applications, it may be necessary to ensure adequate PCB layout and thermal management to prevent overheating.

Conclusion

The STMicroelectronics TL082IDT is a versatile, dual operational amplifier with excellent performance characteristics, including low noise, low distortion, and high gain bandwidth. Its wide supply voltage range, rail-to-rail output swing, and low power consumption make it suitable for a broad range of applications in audio, sensor interfacing, signal conditioning, and instrumentation. With a combination of high precision, low noise, and robust performance, the TL082IDT is an ideal choice for many professional-grade analog systems where reliability and signal integrity are crucial.
TL082IDT Compare Parts
  • TL082IDT vs TL092CPS
  • TL082IDT vs TL088CD
  • TL082IDT vs TL087IP
  • TL082IDT vs TL084QDRG4
  • TL082IDT vs TL084QDR
  • TL082IDT vs TL084QDG4
  • TL082IDT vs TL084QD
  • TL082IDT vs TL084IYDT
  • TL082IDT vs TL084IPT
  • TL082IDT vs TL084ING4
  • TL082IDT vs TL084IN
  • TL082IDT vs TL084IN
  • TL082IDT vs TL084IDT
  • TL082IDT vs TL084IDRG4
  • TL082IDT vs TL084IDRE4
  • TL082IDT vs TL084IDR
  • TL082IDT vs TL084ID
  • TL082IDT vs TL084ID
  • TL082IDT vs TL084HIPWR
  • TL082IDT vs TL084HIDR
  • TL082IDT vs TL084CPWR
  • TL082IDT vs TL084CPW
  • TL082IDT vs TL084CPT
  • TL082IDT vs TL084CNSR
  • TL082IDT vs TL084CNS
  • TL082IDT vs TL084CNG4
  • TL082IDT vs TL084CN
  • TL082IDT vs TL084CN
  • TL082IDT vs TL084CDT
  • TL082IDT vs TL084CDRG4
  • TL082IDT vs TL084CDRE4
  • TL082IDT vs TL084CDR
  • TL082IDT vs TL084CDG4
  • TL082IDT vs TL084CDE4
  • TL082IDT vs TL084CD
  • TL082IDT vs TL084CD
  • TL082IDT vs TL084BMDT
  • TL082IDT vs TL084BMD
  • TL082IDT vs TL084BIYDT
  • TL082IDT vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.