☰
TL084BMDT
TL084BMDT
Obsolete
Description:  IC OPAMP JFET 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   TL084BMDT Datasheet
History Price: Obsolete
In Stock: 19200
TL084BMDT Specification
Specification
Part No
TL084BMDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
1 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TL084BMDT PDF Datasheet
TL084BMDT Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL084BMDT Compare Parts
  • TL084BMDT vs TL092CPS
  • TL084BMDT vs TL088CD
  • TL084BMDT vs TL087IP
  • TL084BMDT vs TL084QDRG4
  • TL084BMDT vs TL084QDR
  • TL084BMDT vs TL084QDG4
  • TL084BMDT vs TL084QD
  • TL084BMDT vs TL084IYDT
  • TL084BMDT vs TL084IPT
  • TL084BMDT vs TL084ING4
  • TL084BMDT vs TL084IN
  • TL084BMDT vs TL084IN
  • TL084BMDT vs TL084IDT
  • TL084BMDT vs TL084IDRG4
  • TL084BMDT vs TL084IDRE4
  • TL084BMDT vs TL084IDR
  • TL084BMDT vs TL084ID
  • TL084BMDT vs TL084ID
  • TL084BMDT vs TL084HIPWR
  • TL084BMDT vs TL084HIDR
  • TL084BMDT vs TL084CPWR
  • TL084BMDT vs TL084CPW
  • TL084BMDT vs TL084CPT
  • TL084BMDT vs TL084CNSR
  • TL084BMDT vs TL084CNS
  • TL084BMDT vs TL084CNG4
  • TL084BMDT vs TL084CN
  • TL084BMDT vs TL084CN
  • TL084BMDT vs TL084CDT
  • TL084BMDT vs TL084CDRG4
  • TL084BMDT vs TL084CDRE4
  • TL084BMDT vs TL084CDR
  • TL084BMDT vs TL084CDG4
  • TL084BMDT vs TL084CDE4
  • TL084BMDT vs TL084CD
  • TL084BMDT vs TL084CD
  • TL084BMDT vs TL084BMD
  • TL084BMDT vs TL084BIYDT
  • TL084BMDT vs TL084BIPT
  • TL084BMDT vs TL084BIN
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description