☰
TL032ACDR
TL032ACDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL032ACDR Datasheet
History Price: $1.27650
In Stock: 25200
TL032ACDR Specification
Specification
Part No
TL032ACDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
5.1V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
570 μV
Current - Supply
422μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL032ACDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL032ACDR Description

The Texas Instruments TL032ACDR is a high-performance operational amplifier (op-amp) designed for precision analog signal processing applications. It belongs to the TL03x family of op-amps, which are known for their low offset voltage, low noise characteristics, and high precision. The TL032ACDR is widely used in both industrial and consumer electronics where accurate signal amplification, buffering, and filtering are critical. Its general-purpose features make it suitable for a variety of applications, including audio, instrumentation, and measurement systems, as well as active filtering and signal conditioning circuits.

This op-amp operates with a single or dual power supply and offers high-speed performance, making it an ideal choice for applications that require low distortion and high accuracy. The TL032ACDR is available in a standard 8-pin PDIP or SOIC package, making it easy to integrate into designs for both prototyping and mass production.

## Key Features of TL032ACDR

1. High Precision and Low Offset Voltage
One of the standout features of the TL032ACDR is its very low input offset voltage. With a typical value of just 3 mV, the op-amp provides highly accurate signal amplification, reducing the need for external calibration and improving overall system performance.

2. Low Input Bias Current
The op-amp has a low input bias current, typically around 50 nA, which helps minimize errors when used with high-impedance sources. This feature is essential for ensuring high precision in applications like sensor signal conditioning, where the source impedance is often high.

3. Wide Power Supply Range
The TL032ACDR operates with a broad supply voltage range, from ±3 V to ±18 V (6 V to 36 V single supply), offering flexibility for various applications that require different voltage levels.

4. High Gain-Bandwidth Product (GBW)
The TL032ACDR offers a high gain-bandwidth product of 3 MHz, which allows it to function effectively in high-frequency applications, such as active filters and audio amplification, without significant degradation in performance.

5. Rail-to-Rail Output
The op-amp provides a rail-to-rail output swing, meaning it can drive the output signal very close to the supply rails. This feature is particularly useful in low-voltage designs where maximizing the dynamic range is crucial.

6. Low Total Harmonic Distortion (THD)
The TL032ACDR is optimized for low harmonic distortion, typically less than 0.01%, making it a suitable choice for applications that require minimal signal distortion, such as audio and precision instrumentation.

7. High Slew Rate
The TL032ACDR boasts a slew rate of 0.3 V/µs, enabling it to handle faster signal transitions without introducing significant distortion or delays. This feature makes it suitable for high-speed signal processing applications.

8. Low Noise Performance
The op-amp is designed to operate with low noise, which is essential in sensitive applications like medical instrumentation, audio equipment, and scientific measurement systems. It has a typical voltage noise density of 18 nV/√Hz at 1 kHz.

9. Short-Circuit and Overload Protection
The TL032ACDR is equipped with internal short-circuit and overload protection, safeguarding the device and the rest of the circuit in case of a fault condition, thus enhancing reliability in demanding applications.

## Key Specifications

* Device Type: General-Purpose Operational Amplifier
* Supply Voltage:

* Single Supply: 6 V to 36 V
* Dual Supply: ±3 V to ±18 V
* Input Offset Voltage:

* Typical: 3 mV
* Maximum: 5 mV
* Input Bias Current:

* Typical: 50 nA
* Maximum: 100 nA
* Input Offset Current:

* Typical: 5 nA
* Maximum: 20 nA
* Gain-Bandwidth Product (GBW): 3 MHz
* Slew Rate: 0.3 V/µs
* Total Harmonic Distortion (THD): < 0.01%
* Voltage Noise Density: 18 nV/√Hz at 1 kHz
* Output Swing: Rail-to-Rail (close to supply rails)
* Open-Loop Gain: >100,000 (typical)
* Power Consumption: Low typical supply current of 1.5 mA per channel
* Operating Temperature Range: -40°C to +85°C
* Package Type: 8-pin PDIP or SOIC
* Quiescent Current: 1.5 mA per amplifier
* Short-Circuit Protection: Yes
* Overload Protection: Yes

## Applications of TL032ACDR

1. Audio Amplification
The TL032ACDR is ideal for audio applications where low distortion, high precision, and minimal noise are required. It can be used in pre-amplifiers, signal processors, and audio mixers to achieve high-fidelity audio performance.

2. Sensor Signal Conditioning
The low offset voltage and high input impedance make the TL032ACDR perfect for conditioning signals from sensors, such as temperature sensors, pressure sensors, or photo detectors. Its low noise and low bias current help preserve the accuracy of the signal.

3. Active Filters
With its high gain-bandwidth product and low noise, the TL032ACDR is well-suited for use in active filters, whether for audio, video, or communications systems. Its wide bandwidth and precise control make it a reliable choice for applications requiring accurate frequency response.

4. Precision Measurement Systems
The TL032ACDR is used in precision measurement systems that require accurate analog signal processing, such as voltmeters, oscilloscopes, and other test equipment. Its low offset and bias current are key features for accurate, high-precision measurements.

5. Instrumentation
For instrumentation applications, such as signal processing in laboratory equipment, the TL032ACDR provides the necessary accuracy and stability. It is ideal for use in devices that require low distortion and high-speed signal amplification.

6. Voltage Follower/Buffer Circuits
The low offset voltage and high input impedance of the TL032ACDR make it an excellent choice for voltage follower or buffer circuits, where the goal is to provide a high-impedance input with low distortion and minimal loading on the signal source.

7. Power Supply Regulation
The TL032ACDR can be used in power supply regulation circuits to provide accurate feedback and control of output voltages in systems requiring precise regulation, such as in power amplifiers or voltage references.

8. Switching and Control Systems
Its high slew rate and low power consumption make it suitable for switching and control applications in systems that require rapid signal transitions without introducing significant delays or distortion.

## Advantages of Using TL032ACDR

* High Precision: The low input offset voltage and bias current make the TL032ACDR an excellent choice for applications where accuracy is critical, reducing the need for calibration or external compensation.
* Low Power Consumption: The TL032ACDR consumes very little power, making it suitable for battery-operated and energy-efficient designs, helping to extend the battery life of portable devices.
* High-Speed Performance: With a high gain-bandwidth product and adequate slew rate, the TL032ACDR can handle high-frequency signals, making it suitable for audio, signal processing, and other high-speed applications.
* Wide Supply Voltage Range: The flexibility of the TL032ACDR to operate over a wide supply voltage range (6 V to 36 V) allows it to be used in a variety of different circuits and systems, both in single-supply and dual-supply configurations.
* Low Distortion: The very low total harmonic distortion (THD) makes the TL032ACDR particularly suitable for high-fidelity audio systems, where maintaining signal integrity is crucial.
* Compact Package: Available in 8-pin PDIP and SOIC packages, the TL032ACDR is easy to integrate into compact systems with limited space for components.

## Conclusion

The Texas Instruments TL032ACDR is a versatile, high-performance operational amplifier that combines precision, low noise, and low power consumption in a compact package. Its wide range of features, including low offset voltage, high gain-bandwidth product, rail-to-rail output, and internal protection mechanisms, make it ideal for a variety of applications. Whether used in audio, instrumentation, power supply regulation, or sensor signal conditioning, the TL032ACDR offers reliable and accurate performance in demanding environments. Its flexibility, ease of integration, and robust design ensure that it can be employed effectively in both industrial and consumer electronics.
TL032ACDR Compare Parts
  • TL032ACDR vs TL092CPS
  • TL032ACDR vs TL088CD
  • TL032ACDR vs TL087IP
  • TL032ACDR vs TL084QDRG4
  • TL032ACDR vs TL084QDR
  • TL032ACDR vs TL084QDG4
  • TL032ACDR vs TL084QD
  • TL032ACDR vs TL084IYDT
  • TL032ACDR vs TL084IPT
  • TL032ACDR vs TL084ING4
  • TL032ACDR vs TL084IN
  • TL032ACDR vs TL084IN
  • TL032ACDR vs TL084IDT
  • TL032ACDR vs TL084IDRG4
  • TL032ACDR vs TL084IDRE4
  • TL032ACDR vs TL084IDR
  • TL032ACDR vs TL084ID
  • TL032ACDR vs TL084ID
  • TL032ACDR vs TL084HIPWR
  • TL032ACDR vs TL084HIDR
  • TL032ACDR vs TL084CPWR
  • TL032ACDR vs TL084CPW
  • TL032ACDR vs TL084CPT
  • TL032ACDR vs TL084CNSR
  • TL032ACDR vs TL084CNS
  • TL032ACDR vs TL084CNG4
  • TL032ACDR vs TL084CN
  • TL032ACDR vs TL084CN
  • TL032ACDR vs TL084CDT
  • TL032ACDR vs TL084CDRG4
  • TL032ACDR vs TL084CDRE4
  • TL032ACDR vs TL084CDR
  • TL032ACDR vs TL084CDG4
  • TL032ACDR vs TL084CDE4
  • TL032ACDR vs TL084CD
  • TL032ACDR vs TL084CD
  • TL032ACDR vs TL084BMDT
  • TL032ACDR vs TL084BMD
  • TL032ACDR vs TL084BIYDT
  • TL032ACDR vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.