☰
TL032CP
TL032CP
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TL032CP Datasheet
History Price: $0.92000
In Stock: 20160
TL032CP Specification
Specification
Part No
TL032CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
5.1V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
570 μV
Current - Supply
422μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TL032CP Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL032CP Description
The Texas Instruments TL032CP is a high-performance quad JFET-input operational amplifier designed for a wide range of applications, including signal processing, data acquisition, and instrumentation. This operational amplifier is known for its low noise, high input impedance, and low offset voltage, making it suitable for precision applications. The TL032CP is part of the TL0xx series of operational amplifiers, which are widely used in both consumer and industrial electronics.

## Overview

The TL032CP features four independent, high-gain, internally frequency-compensated operational amplifiers in a single package. It is designed to operate from a dual power supply, making it versatile for various circuit configurations. The JFET input stage provides a high input impedance, which is particularly beneficial in applications where the signal source has a high output impedance.

## Key Features

1. Quad Configuration: The TL032CP contains four independent operational amplifiers, allowing for multiple signal processing tasks within a single package, which saves board space and reduces component count.

2. JFET Input Stage: The JFET input provides high input impedance (typically 10^12 ohms), which minimizes the loading effect on the preceding stage and allows for accurate signal amplification.

3. Low Noise: The TL032CP is designed to have low noise characteristics, making it suitable for applications that require high precision and low signal distortion.

4. Wide Supply Voltage Range: The operational amplifier can operate with a supply voltage range of ±3 V to ±15 V, providing flexibility in various circuit designs.

5. Low Offset Voltage: The typical input offset voltage is around 0.5 mV, which is crucial for precision applications where small signal levels need to be amplified without significant error.

6. High Gain Bandwidth Product: The TL032CP has a gain bandwidth product of approximately 10 MHz, allowing it to handle a wide range of frequencies effectively.

7. Short-Circuit Protection: The device includes internal short-circuit protection, enhancing reliability and preventing damage under fault conditions.

8. Temperature Range: The TL032CP is specified for operation over a temperature range of -40 °C to +85 °C, making it suitable for industrial and automotive applications.

## Specifications

- Number of Amplifiers: 4
- Input Type: JFET
- Supply Voltage (V+ and V-): ±3 V to ±15 V
- Input Impedance: Typically 10^12 ohms
- Input Offset Voltage: Typically 0.5 mV
- Input Bias Current: Typically 10 pA
- Common-Mode Rejection Ratio (CMRR): Typically 100 dB
- Power Supply Rejection Ratio (PSRR): Typically 100 dB
- Gain Bandwidth Product: Approximately 10 MHz
- Slew Rate: Typically 13 V/µs
- Output Voltage Swing: Typically ±12 V with a ±15 V supply
- Operating Temperature Range: -40 °C to +85 °C
- Package Type: Available in DIP-14 and SOIC-14 packages.

## Applications

The TL032CP is suitable for a variety of applications, including:

- Signal Conditioning: Used in amplifiers for sensors and transducers, where high input impedance and low noise are critical.
- Data Acquisition Systems: Ideal for applications that require precise signal amplification and processing.
- Instrumentation: Commonly used in medical instrumentation, industrial measurement systems, and laboratory equipment.
- Audio Processing: Suitable for high-fidelity audio applications due to its low noise and distortion characteristics.
- Active Filters: Can be used in designing active filter circuits for various frequency response requirements.

## Conclusion

The Texas Instruments TL032CP is a versatile and high-performance quad operational amplifier that meets the needs of a wide range of applications. Its JFET input stage, low noise, and high input impedance make it an excellent choice for precision signal processing tasks. With its robust specifications and reliability, the TL032CP is a popular choice among engineers and designers in both consumer and industrial electronics. Whether used in instrumentation, audio processing, or data acquisition, the TL032CP provides the performance and flexibility required for modern electronic systems.
TL032CP Compare Parts
  • TL032CP vs TL092CPS
  • TL032CP vs TL088CD
  • TL032CP vs TL087IP
  • TL032CP vs TL084QDRG4
  • TL032CP vs TL084QDR
  • TL032CP vs TL084QDG4
  • TL032CP vs TL084QD
  • TL032CP vs TL084IYDT
  • TL032CP vs TL084IPT
  • TL032CP vs TL084ING4
  • TL032CP vs TL084IN
  • TL032CP vs TL084IN
  • TL032CP vs TL084IDT
  • TL032CP vs TL084IDRG4
  • TL032CP vs TL084IDRE4
  • TL032CP vs TL084IDR
  • TL032CP vs TL084ID
  • TL032CP vs TL084ID
  • TL032CP vs TL084HIPWR
  • TL032CP vs TL084HIDR
  • TL032CP vs TL084CPWR
  • TL032CP vs TL084CPW
  • TL032CP vs TL084CPT
  • TL032CP vs TL084CNSR
  • TL032CP vs TL084CNS
  • TL032CP vs TL084CNG4
  • TL032CP vs TL084CN
  • TL032CP vs TL084CN
  • TL032CP vs TL084CDT
  • TL032CP vs TL084CDRG4
  • TL032CP vs TL084CDRE4
  • TL032CP vs TL084CDR
  • TL032CP vs TL084CDG4
  • TL032CP vs TL084CDE4
  • TL032CP vs TL084CD
  • TL032CP vs TL084CD
  • TL032CP vs TL084BMDT
  • TL032CP vs TL084BMD
  • TL032CP vs TL084BIYDT
  • TL032CP vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.