☰
TL034ACD
TL034ACD
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL034ACD Datasheet
History Price: $3.30000
In Stock: 6660
TL034ACD Specification
Specification
Part No
TL034ACD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
5.1V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
580 μV
Current - Supply
870μA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL034ACD Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL034ACD Description
Overview of the Texas Instruments TL034ACD

The Texas Instruments TL034ACD is a high-performance operational amplifier (op-amp) designed for precision applications in a variety of analog circuits. It belongs to the TL0xx family of op-amps and is widely recognized for its excellent stability, low offset voltage, and high-speed performance. This op-amp is especially suited for applications requiring low-noise, high-gain amplification and is commonly used in audio, instrumentation, and signal processing systems.

Key Features

* Low Offset Voltage: The TL034ACD features a low input offset voltage of typically 50mV, which ensures accurate signal amplification with minimal error.
* High Slew Rate: With a slew rate of 0.3V/µs, the TL034ACD is capable of handling fast-changing signals, making it suitable for high-frequency applications.
* Low Input Bias Current: The op-amp exhibits a typical input bias current of 1nA, reducing the error due to small currents flowing into the op-amp’s inputs.
* Low Power Consumption: The TL034ACD has low quiescent current, which is crucial for battery-powered and energy-efficient applications.
* Wide Power Supply Range: It can operate with a single supply voltage ranging from +3V to +30V or dual supplies ranging from ±1.5V to ±15V, providing flexibility in various system designs.

Applications

* Audio Amplification: Due to its low noise and high-performance characteristics, the TL034ACD is commonly used in high-fidelity (hi-fi) audio amplification, where clarity and accuracy are critical.
* Signal Processing: This op-amp is used in applications that require high-gain signal processing, including active filters, mixers, and instrumentation.
* Active Filters: The TL034ACD is widely used in low-pass, high-pass, and band-pass filters, offering both precision and stability in the processing of analog signals.
* Instrumentation: Its precision and low offset voltage make it ideal for sensitive measurement instruments, such as oscilloscopes, voltmeters, and other precision analog devices.

Specifications

* Input Offset Voltage: 50mV (typical), 5mV (maximum)
* Input Bias Current: 1nA (typical)
* Input Impedance: 2MΩ (typical)
* Open-Loop Voltage Gain (Avol): 100,000 (minimum)
* Slew Rate: 0.3V/µs
* Bandwidth (Unity Gain): 1.5 MHz (typical)
* Common-Mode Rejection Ratio (CMRR): 90dB (minimum)
* Power Supply Voltage Range: ±1.5V to ±15V or +3V to +30V (single supply)
* Output Voltage Swing: 0V to (V+ - 1.5V) for single-supply operation, and (V+ - 1.5V) for dual-supply operation
* Quiescent Current: 1.4mA (typical)
* Operating Temperature Range: -40°C to +85°C
* Package: Available in 8-pin dual in-line package (DIP), 8-pin surface-mount (SOIC)

Performance and Features

* Precision Amplification: The TL034ACD is well-regarded for its precise amplification capabilities. With a high open-loop gain and low offset voltage, it ensures minimal distortion and deviation in signal amplification.
* Wide Frequency Response: It offers a broad frequency response with a unity gain bandwidth of 1.5 MHz, allowing it to process high-frequency signals effectively while maintaining stability and performance.
* Low Noise Operation: The TL034ACD is optimized for low-noise operation, which is critical in applications such as audio processing and sensitive analog measurements where noise contamination can significantly degrade signal integrity.
* Rail-to-Rail Output: The TL034ACD can provide a near-rail-to-rail output swing in both single-supply and dual-supply configurations. This feature maximizes the available dynamic range in the system and is particularly useful when operating near the supply rails.
* High Common-Mode Rejection: With a high common-mode rejection ratio (CMRR), the TL034ACD effectively rejects common-mode signals, ensuring that only the intended differential signal is amplified. This is important for applications with potential common-mode noise, such as in sensor signal processing and differential measurement systems.

Advantages of the TL034ACD

* Versatility in Design: The wide supply voltage range, low input bias current, and low power consumption allow the TL034ACD to be used in a wide variety of designs, from low-power battery-operated devices to precision measurement instruments.
* Compact and Reliable: The TL034ACD’s small form factor and reliability make it a convenient choice for designers looking for a stable, high-performance operational amplifier for various signal processing tasks.
* Improved Accuracy: The low offset voltage and low bias current enhance the accuracy of the op-amp in applications requiring precision, such as instrumentation, medical devices, and test equipment.
* Fast Response Time: Despite its low power consumption, the TL034ACD can handle fast signals with its relatively high slew rate, making it suitable for dynamic systems where fast response times are critical.

Conclusion

The Texas Instruments TL034ACD is a highly reliable and versatile operational amplifier that provides precision, low noise, and low power consumption. With its wide voltage range, high gain, and fast response time, the TL034ACD is suitable for use in a broad range of applications, including audio amplification, signal conditioning, instrumentation, and active filtering. Its excellent performance in both high and low-frequency regions, combined with its precision and efficiency, makes it a go-to choice for a variety of analog circuit designs.
TL034ACD Compare Parts
  • TL034ACD vs TL092CPS
  • TL034ACD vs TL088CD
  • TL034ACD vs TL087IP
  • TL034ACD vs TL084QDRG4
  • TL034ACD vs TL084QDR
  • TL034ACD vs TL084QDG4
  • TL034ACD vs TL084QD
  • TL034ACD vs TL084IYDT
  • TL034ACD vs TL084IPT
  • TL034ACD vs TL084ING4
  • TL034ACD vs TL084IN
  • TL034ACD vs TL084IN
  • TL034ACD vs TL084IDT
  • TL034ACD vs TL084IDRG4
  • TL034ACD vs TL084IDRE4
  • TL034ACD vs TL084IDR
  • TL034ACD vs TL084ID
  • TL034ACD vs TL084ID
  • TL034ACD vs TL084HIPWR
  • TL034ACD vs TL084HIDR
  • TL034ACD vs TL084CPWR
  • TL034ACD vs TL084CPW
  • TL034ACD vs TL084CPT
  • TL034ACD vs TL084CNSR
  • TL034ACD vs TL084CNS
  • TL034ACD vs TL084CNG4
  • TL034ACD vs TL084CN
  • TL034ACD vs TL084CN
  • TL034ACD vs TL084CDT
  • TL034ACD vs TL084CDRG4
  • TL034ACD vs TL084CDRE4
  • TL034ACD vs TL084CDR
  • TL034ACD vs TL084CDG4
  • TL034ACD vs TL084CDE4
  • TL034ACD vs TL084CD
  • TL034ACD vs TL084CD
  • TL034ACD vs TL084BMDT
  • TL034ACD vs TL084BMD
  • TL034ACD vs TL084BIYDT
  • TL034ACD vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.