☰
TL062ACDR
TL062ACDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL062ACDR Datasheet
History Price: $0.93000
In Stock: 3280
TL062ACDR Specification
Specification
Part No
TL062ACDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
3.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
200μA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL062ACDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL062ACDR Description
The Texas Instruments TL062ACDR is a high-performance, low-noise, JFET-input operational amplifier (op-amp) designed for a wide range of applications, including audio processing, signal conditioning, and instrumentation. This op-amp is known for its low offset voltage, high input impedance, and low distortion, making it suitable for precision applications.

## Overview

The TL062A is part of the TL06x family of operational amplifiers, which are characterized by their low noise and high-speed performance. The device features a JFET input stage, which provides high input impedance and low bias current, making it ideal for interfacing with high-impedance sources.

## Key Features

1. JFET Input Stage: The JFET input configuration allows for high input impedance (typically 10^12 ohms) and low input bias current (typically 10 pA), making it suitable for high-impedance applications.

2. Low Noise: The TL062A is designed to minimize noise, with a typical voltage noise density of 15 nV/√Hz at 1 kHz, making it ideal for audio and precision applications.

3. Wide Supply Voltage Range: The op-amp can operate with a dual supply voltage ranging from ±2.5 V to ±15 V, providing flexibility in various circuit designs.

4. High Slew Rate: The device features a slew rate of 13 V/µs, allowing it to respond quickly to fast-changing input signals.

5. Low Total Harmonic Distortion (THD): The TL062A exhibits low THD, typically around 0.002%, making it suitable for high-fidelity audio applications.

6. Rail-to-Rail Output: The output stage is designed to provide rail-to-rail performance, allowing the output voltage to swing close to the supply rails, maximizing the output range.

7. Single and Dual Package Options: The TL062A is available in both single and dual configurations, providing design flexibility.

## Specifications

- Input Voltage Range: Common-mode input voltage range extends from V- to V+ (rail-to-rail).
- Supply Voltage: ±2.5 V to ±15 V (dual supply); 5 V to 30 V (single supply).
- Input Impedance: 10^12 ohms (typical).
- Input Bias Current: 10 pA (typical).
- Input Offset Voltage: 0.5 mV (maximum).
- Slew Rate: 13 V/µs (typical).
- Gain Bandwidth Product: 4 MHz (typical).
- Total Harmonic Distortion (THD): 0.002% (typical).
- Output Voltage Swing: Rail-to-rail output.
- Power Supply Rejection Ratio (PSRR): 100 dB (minimum).
- Common-Mode Rejection Ratio (CMRR): 100 dB (minimum).
- Temperature Range: -40°C to +85°C (industrial grade).

## Applications

The TL062ACDR is suitable for a variety of applications, including:

- Audio Amplifiers: Its low noise and low distortion characteristics make it ideal for high-fidelity audio applications.
- Signal Conditioning: Used in sensor signal conditioning circuits where high input impedance and low bias current are required.
- Instrumentation: Suitable for precision measurement systems, including medical instrumentation and data acquisition systems.
- Active Filters: Can be used in active filter designs due to its high gain bandwidth product and low noise.

## Conclusion

The Texas Instruments TL062ACDR is a versatile and high-performance operational amplifier that excels in low-noise and high-precision applications. With its JFET input stage, wide supply voltage range, and rail-to-rail output capability, it is well-suited for a variety of applications, from audio processing to instrumentation. Its low offset voltage and high input impedance make it an excellent choice for engineers looking to implement high-quality signal processing in their designs.
TL062ACDR Compare Parts
  • TL062ACDR vs TL092CPS
  • TL062ACDR vs TL088CD
  • TL062ACDR vs TL087IP
  • TL062ACDR vs TL084QDRG4
  • TL062ACDR vs TL084QDR
  • TL062ACDR vs TL084QDG4
  • TL062ACDR vs TL084QD
  • TL062ACDR vs TL084IYDT
  • TL062ACDR vs TL084IPT
  • TL062ACDR vs TL084ING4
  • TL062ACDR vs TL084IN
  • TL062ACDR vs TL084IN
  • TL062ACDR vs TL084IDT
  • TL062ACDR vs TL084IDRG4
  • TL062ACDR vs TL084IDRE4
  • TL062ACDR vs TL084IDR
  • TL062ACDR vs TL084ID
  • TL062ACDR vs TL084ID
  • TL062ACDR vs TL084HIPWR
  • TL062ACDR vs TL084HIDR
  • TL062ACDR vs TL084CPWR
  • TL062ACDR vs TL084CPW
  • TL062ACDR vs TL084CPT
  • TL062ACDR vs TL084CNSR
  • TL062ACDR vs TL084CNS
  • TL062ACDR vs TL084CNG4
  • TL062ACDR vs TL084CN
  • TL062ACDR vs TL084CN
  • TL062ACDR vs TL084CDT
  • TL062ACDR vs TL084CDRG4
  • TL062ACDR vs TL084CDRE4
  • TL062ACDR vs TL084CDR
  • TL062ACDR vs TL084CDG4
  • TL062ACDR vs TL084CDE4
  • TL062ACDR vs TL084CD
  • TL062ACDR vs TL084CD
  • TL062ACDR vs TL084BMDT
  • TL062ACDR vs TL084BMD
  • TL062ACDR vs TL084BIYDT
  • TL062ACDR vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.