☰
TL064BCDR
TL064BCDR
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL064BCDR Datasheet
History Price: $1.13000
In Stock: 49200
TL064BCDR Specification
Specification
Part No
TL064BCDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
3.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
2 mV
Current - Supply
200μA (x4 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL064BCDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL064BCDR Description
Introduction to Texas Instruments TL064BCDR

The Texas Instruments TL064BCDR is a quad JFET-input operational amplifier that is known for its low noise, high speed, and excellent performance in a variety of analog signal processing applications. It is designed to provide high input impedance and low bias current, making it ideal for interfacing with high-impedance sources. The TL064 series is particularly popular in audio processing, instrumentation, and general-purpose amplification due to its versatility and reliability.

Key Specifications

- Number of Amplifiers: The TL064 contains four independent JFET-input operational amplifiers in a single package, allowing for compact designs and efficient use of board space.

- Supply Voltage Range: It operates over a dual supply voltage range of ±2 V to ±15 V or a single supply voltage range of 4 V to 30 V, providing flexibility for various applications.

- Input Offset Voltage: The typical input offset voltage is around 3 mV, which ensures good accuracy in signal amplification and processing tasks.

- Input Impedance: The input impedance is typically greater than 10^12 Ω, which allows the amplifier to interface seamlessly with high-impedance sensors without loading effects.

- Gain Bandwidth Product (GBP): The gain bandwidth product is approximately 4 MHz, enabling the amplifier to handle a wide range of frequencies effectively.

- Slew Rate: The slew rate of the TL064 is about 13 V/µs, allowing it to respond quickly to rapid changes in input signals without distortion.

- Total Harmonic Distortion (THD): The THD at low frequencies is typically less than 0.01%, making it suitable for applications requiring high fidelity such as audio systems.

Functional Description

The TL064BCDR incorporates several design features that enhance its performance:

1. JFET Input Stage: The JFET input stage contributes to very low bias currents (typically less than 100 pA), making the TL064 ideal for applications involving high source impedance. This characteristic helps maintain signal integrity by minimizing loading effects on the source.

2. Rail-to-Rail Output Capability: While not fully rail-to-rail like some newer op-amps, the output stage can swing close to the supply rails (within about 1.5 V), maximizing the available output voltage range for better performance in battery-operated devices.

3. Low Noise Operation: With a low noise figure (typically around 15 nV/√Hz at 1 kHz), the TL064 is well-suited for applications where noise can significantly affect performance, such as audio and precision measurement systems.

4. Thermal Stability: The device exhibits good thermal stability across its operating temperature range (-40°C to +85°C), ensuring reliable performance even under varying environmental conditions.

Applications

The versatility of the TL064BCDR makes it suitable for numerous applications:

1. Audio Signal Processing: Widely used in audio preamplifiers and mixers where low noise and low distortion are critical for maintaining sound quality.

2. Instrumentation Amplifiers: Ideal for use in instrumentation circuits where precise amplification of small signals from sensors or transducers is required.

3. Active Filters: Commonly employed in active filter designs due to its stable gain characteristics and bandwidth capabilities.

4. Signal Conditioning Circuits: Utilized in various electronic devices that require accurate amplification or buffering of analog signals before further processing.

5. Data Acquisition Systems: Often used in data acquisition systems where accurate analog signal conditioning is necessary prior to digitization by ADCs (analog-to-digital converters).

Benefits

- High Performance: With low offset voltage and noise characteristics, the TL064 ensures accurate signal amplification across diverse applications, enhancing overall system performance.

- Compact Design: By integrating four amplifiers into a single package, it saves board space while providing multiple channels for simultaneous signal processing.

- Flexibility in Power Supply Configuration: Its capability to operate with both dual and single power supplies makes it adaptable to different circuit requirements across various applications.

- Ease of Use: The device's design simplifies integration into existing circuits while offering reliable performance without extensive additional components.

Conclusion

The Texas Instruments TL064BCDR quad JFET-input operational amplifier stands out as an excellent choice for engineers seeking high-performance solutions for analog signal processing tasks. Its combination of low noise, high input impedance, flexible power supply options, and compact design make it ideal for a wide array of applications ranging from audio systems to instrumentation and data acquisition. By incorporating this versatile op-amp into their designs, engineers can achieve reliable performance while ensuring optimal signal integrity across their electronic systems.
TL064BCDR Compare Parts
  • TL064BCDR vs TL092CPS
  • TL064BCDR vs TL088CD
  • TL064BCDR vs TL087IP
  • TL064BCDR vs TL084QDRG4
  • TL064BCDR vs TL084QDR
  • TL064BCDR vs TL084QDG4
  • TL064BCDR vs TL084QD
  • TL064BCDR vs TL084IYDT
  • TL064BCDR vs TL084IPT
  • TL064BCDR vs TL084ING4
  • TL064BCDR vs TL084IN
  • TL064BCDR vs TL084IN
  • TL064BCDR vs TL084IDT
  • TL064BCDR vs TL084IDRG4
  • TL064BCDR vs TL084IDRE4
  • TL064BCDR vs TL084IDR
  • TL064BCDR vs TL084ID
  • TL064BCDR vs TL084ID
  • TL064BCDR vs TL084HIPWR
  • TL064BCDR vs TL084HIDR
  • TL064BCDR vs TL084CPWR
  • TL064BCDR vs TL084CPW
  • TL064BCDR vs TL084CPT
  • TL064BCDR vs TL084CNSR
  • TL064BCDR vs TL084CNS
  • TL064BCDR vs TL084CNG4
  • TL064BCDR vs TL084CN
  • TL064BCDR vs TL084CN
  • TL064BCDR vs TL084CDT
  • TL064BCDR vs TL084CDRG4
  • TL064BCDR vs TL084CDRE4
  • TL064BCDR vs TL084CDR
  • TL064BCDR vs TL084CDG4
  • TL064BCDR vs TL084CDE4
  • TL064BCDR vs TL084CD
  • TL064BCDR vs TL084CD
  • TL064BCDR vs TL084BMDT
  • TL064BCDR vs TL084BMD
  • TL064BCDR vs TL084BIYDT
  • TL064BCDR vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.