☰
TL071CD
TL071CD
Last Time Buy
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL071CD Datasheet
History Price: $1.09000
In Stock: 27680
TL071CD Specification
Specification
Part No
TL071CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
65 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL071CD Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL071CD Description
The TL071CD is a high-performance, low-noise operational amplifier (op-amp) manufactured by STMicroelectronics. It is part of the TL07x series, which is known for its versatility and excellent performance in a variety of applications, including audio processing, signal conditioning, and instrumentation. The TL071CD is particularly recognized for its low input noise, high input impedance, and wide bandwidth, making it suitable for precision applications.

## Key Features:

1. Low Noise: The TL071CD features a low input voltage noise density of approximately 15 nV/√Hz at 1 kHz, which is crucial for applications that require high fidelity and minimal distortion.
2. High Slew Rate: With a slew rate of 13 V/µs, the TL071CD can effectively handle rapid changes in input signals, making it ideal for high-speed applications.
3. Wide Gain Bandwidth: The op-amp has a gain bandwidth product of 3 MHz, providing sufficient bandwidth for a variety of applications while maintaining stability.
4. Single-Supply Operation: The TL071CD can operate on a single power supply, simplifying circuit design and reducing the number of components needed.
5. High Input Impedance: The input impedance is typically 10^12 Ω, which minimizes the loading effect on the preceding stage and allows for better signal integrity.

## Specifications:

- Supply Voltage (V+ to V-): ±3 V to ±15 V
- Input Offset Voltage: 3 mV (typical)
- Input Bias Current: 50 nA (typical)
- Output Voltage Swing: Typically ±12 V with a ±15 V supply
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Temperature Range: -40°C to +125°C
- Total Harmonic Distortion (THD): Typically 0.01% at 1 kHz

## Package Information:

The TL071CD is available in several package types, including:
- DIP-8: Dual In-line Package with 8 pins, suitable for through-hole mounting.
- SOIC-8: Small Outline Integrated Circuit with 8 pins, suitable for surface mounting.

## Applications:

The TL071CD is widely used in various applications, including:
- Audio amplifiers and mixers
- Active filters
- Signal conditioning circuits
- Data acquisition systems
- Instrumentation amplifiers
- Voltage followers and buffers
- General-purpose amplification

## Conclusion:

The TL071CD operational amplifier from STMicroelectronics is a versatile and reliable component that offers excellent performance characteristics for a wide range of applications. Its low noise, high slew rate, and high input impedance make it an ideal choice for precision signal processing tasks. Whether used in audio applications, instrumentation, or general-purpose amplification, the TL071CD provides the performance and reliability needed for demanding electronic designs. Its combination of features and specifications makes it a popular choice among engineers and designers in various fields, ensuring that it remains a staple in the world of analog electronics.
TL071CD Compare Parts
  • TL071CD vs TL092CPS
  • TL071CD vs TL088CD
  • TL071CD vs TL087IP
  • TL071CD vs TL084QDRG4
  • TL071CD vs TL084QDR
  • TL071CD vs TL084QDG4
  • TL071CD vs TL084QD
  • TL071CD vs TL084IYDT
  • TL071CD vs TL084IPT
  • TL071CD vs TL084ING4
  • TL071CD vs TL084IN
  • TL071CD vs TL084IN
  • TL071CD vs TL084IDT
  • TL071CD vs TL084IDRG4
  • TL071CD vs TL084IDRE4
  • TL071CD vs TL084IDR
  • TL071CD vs TL084ID
  • TL071CD vs TL084ID
  • TL071CD vs TL084HIPWR
  • TL071CD vs TL084HIDR
  • TL071CD vs TL084CPWR
  • TL071CD vs TL084CPW
  • TL071CD vs TL084CPT
  • TL071CD vs TL084CNSR
  • TL071CD vs TL084CNS
  • TL071CD vs TL084CNG4
  • TL071CD vs TL084CN
  • TL071CD vs TL084CN
  • TL071CD vs TL084CDT
  • TL071CD vs TL084CDRG4
  • TL071CD vs TL084CDRE4
  • TL071CD vs TL084CDR
  • TL071CD vs TL084CDG4
  • TL071CD vs TL084CDE4
  • TL071CD vs TL084CD
  • TL071CD vs TL084CD
  • TL071CD vs TL084BMDT
  • TL071CD vs TL084BMD
  • TL071CD vs TL084BIYDT
  • TL071CD vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.