☰
TL072ACD
TL072ACD
Last Time Buy
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL072ACD Datasheet
History Price: $1.54000
In Stock: 28160
TL072ACD Specification
Specification
Part No
TL072ACD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
65 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL072ACD Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL072ACD Description
The TL072ACD is a high-performance, low-noise JFET-input operational amplifier (op-amp) manufactured by STMicroelectronics. It is part of the TL07x series, which is known for its versatility and reliability in various applications, including audio processing, signal conditioning, and instrumentation. The TL072ACD is particularly favored for its low distortion and high input impedance, making it suitable for interfacing with high-impedance sources.

## Overview

The TL072ACD features a dual op-amp configuration, which means it contains two independent, high-gain, internally frequency-compensated op-amps in a single package. This design allows for compact circuit layouts and efficient use of board space. The device is designed to operate over a wide range of supply voltages and is capable of delivering high performance in both single-supply and dual-supply configurations.

## Key Features

1. JFET Input Stage: The op-amp utilizes a JFET input stage, providing high input impedance (typically 10^12 ohms) and low input bias current (typically 30 pA). This makes it ideal for applications where signal integrity is critical.

2. Low Noise: The TL072ACD is designed to minimize noise, making it suitable for sensitive applications such as audio and instrumentation.

3. Wide Supply Voltage Range: The device can operate with a dual power supply ranging from ±5V to ±15V, or a single supply from 5V to 30V, providing flexibility in various circuit designs.

4. High Gain Bandwidth Product: The TL072ACD has a gain bandwidth product of approximately 3 MHz, allowing it to maintain performance across a range of frequencies.

5. Slew Rate: The op-amp features a slew rate of 13 V/µs, enabling it to handle rapid signal changes without distortion.

6. Low Total Harmonic Distortion (THD): The TL072ACD exhibits low THD, making it suitable for high-fidelity audio applications.

## Specifications

Here are the key specifications of the TL072ACD:

- Input Offset Voltage: Typically 0.5 mV (maximum 3 mV)
- Input Bias Current: Typically 30 pA (maximum 100 pA)
- Input Impedance: 10^12 Ω (typical)
- Common Mode Rejection Ratio (CMRR): 90 dB (minimum)
- Power Supply Rejection Ratio (PSRR): 100 dB (minimum)
- Output Voltage Swing: Typically ±12V with a ±15V supply
- Output Current: 20 mA (minimum)
- Temperature Range: -40°C to +85°C
- Package Type: Available in DIP-8, SO-8, and other surface-mount packages

## Applications

The TL072ACD is suitable for a variety of applications, including:

1. Audio Amplifiers: Used in preamplifiers and signal processing circuits to enhance audio signals with minimal distortion.

2. Active Filters: Employed in designing low-pass, high-pass, band-pass, and notch filters for signal conditioning.

3. Instrumentation: Utilized in sensor signal conditioning and data acquisition systems due to its low noise and high accuracy.

4. Voltage Followers: Acts as a buffer to isolate different stages of a circuit while maintaining signal integrity.

5. Comparators: Can be configured as a comparator in various control systems.

6. Signal Conditioning: Used in applications requiring amplification and conditioning of weak signals from sensors.

## Conclusion

The TL072ACD operational amplifier from STMicroelectronics is a versatile and high-performance component suitable for a wide range of electronic applications. Its combination of low noise, high input impedance, and excellent linearity makes it a popular choice among engineers and designers in the fields of audio, instrumentation, and signal processing. Whether used in simple circuits or complex systems, the TL072ACD provides reliable performance and precision, making it an essential component in modern electronic design.
TL072ACD Compare Parts
  • TL072ACD vs TL092CPS
  • TL072ACD vs TL088CD
  • TL072ACD vs TL087IP
  • TL072ACD vs TL084QDRG4
  • TL072ACD vs TL084QDR
  • TL072ACD vs TL084QDG4
  • TL072ACD vs TL084QD
  • TL072ACD vs TL084IYDT
  • TL072ACD vs TL084IPT
  • TL072ACD vs TL084ING4
  • TL072ACD vs TL084IN
  • TL072ACD vs TL084IN
  • TL072ACD vs TL084IDT
  • TL072ACD vs TL084IDRG4
  • TL072ACD vs TL084IDRE4
  • TL072ACD vs TL084IDR
  • TL072ACD vs TL084ID
  • TL072ACD vs TL084ID
  • TL072ACD vs TL084HIPWR
  • TL072ACD vs TL084HIDR
  • TL072ACD vs TL084CPWR
  • TL072ACD vs TL084CPW
  • TL072ACD vs TL084CPT
  • TL072ACD vs TL084CNSR
  • TL072ACD vs TL084CNS
  • TL072ACD vs TL084CNG4
  • TL072ACD vs TL084CN
  • TL072ACD vs TL084CN
  • TL072ACD vs TL084CDT
  • TL072ACD vs TL084CDRG4
  • TL072ACD vs TL084CDRE4
  • TL072ACD vs TL084CDR
  • TL072ACD vs TL084CDG4
  • TL072ACD vs TL084CDE4
  • TL072ACD vs TL084CD
  • TL072ACD vs TL084CD
  • TL072ACD vs TL084BMDT
  • TL072ACD vs TL084BMD
  • TL072ACD vs TL084BIYDT
  • TL072ACD vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.