☰
TL072CDR
TL072CDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL072CDR Datasheet
History Price: $0.42000
In Stock: 44240
TL072CDR Specification
Specification
Part No
TL072CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
65 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL072CDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL072CDR Description
Introduction to Texas Instruments TL072CDR

The Texas Instruments TL072CDR is a precision low-noise operational amplifier (op-amp) designed for high-performance analog signal processing. It is a dual op-amp, meaning it contains two independent op-amps within a single package. The TL072CDR is particularly popular in audio, instrumentation, and other high-fidelity applications where low noise, high input impedance, and wide bandwidth are essential. With its advanced features and versatility, this op-amp is widely used in audio amplifiers, active filters, and many other analog systems.

Key Features and Benefits

* Low Noise Performance: The TL072CDR has a very low input voltage noise density of 3nV/√Hz at 1kHz, making it ideal for high-precision applications requiring minimal noise interference.
* High Input Impedance: The op-amp offers a very high input impedance, which minimizes the loading effect on previous stages, ensuring accurate signal transfer.
* Low Total Harmonic Distortion (THD): With excellent linearity, the TL072CDR ensures minimal distortion, making it ideal for high-fidelity audio systems and other sensitive applications.
* Wide Power Supply Range: It can operate from a dual supply of ±3V to ±18V, or a single supply voltage from 6V to 36V, offering flexibility in different circuit designs.
* Wide Bandwidth: The TL072CDR offers a unity gain bandwidth of 3MHz, ensuring reliable performance across a broad range of frequencies.
* Low Supply Current: With a low quiescent current of only 1mA per amplifier, the TL072CDR is energy-efficient, making it suitable for battery-powered applications.

Specifications of TL072CDR

* Device Type: Dual Operational Amplifier
* Supply Voltage Range: ±3V to ±18V (dual supply); 6V to 36V (single supply)
* Input Voltage Noise: 3nV/√Hz at 1kHz
* Input Impedance: 10^12Ω (typical)
* Output Voltage Swing: ±10V (at ±15V supply)
* Unity Gain Bandwidth: 3MHz
* Slew Rate: 0.3V/µs (typical)
* Power Consumption: 1mA per amplifier (typical quiescent current)
* Total Harmonic Distortion (THD): 0.003% (at 1kHz, 20V peak-to-peak output)
* Gain Bandwidth Product: 3MHz
* Package Type: 8-pin SOIC (Surface-Mounted Package)
* Operating Temperature Range: -40°C to +85°C

Applications

The TL072CDR is used in a wide variety of applications, particularly where high performance and low noise are required:

* Audio Equipment: Used in high-fidelity audio systems, mixers, amplifiers, and equalizers to maintain signal integrity with minimal noise and distortion.
* Active Filters: Ideal for audio or signal processing filters due to its low distortion and high accuracy.
* Instrumentation Amplifiers: Often used in instrumentation systems where precise, low-noise amplification is needed for sensor readings or measurement systems.
* Signal Conditioning: Used in signal conditioning circuits for amplifying weak analog signals while maintaining high fidelity.
* Voltage Follower/Buffer: Acts as a buffer in high-impedance circuits to prevent loading effects and provide accurate signal transmission.
* Feedback Systems: Employed in various feedback and control systems that require precise voltage regulation and amplification.

Electrical Characteristics

* Low Input Voltage Noise: The TL072CDR’s input noise density is 3nV/√Hz at 1kHz, which contributes to its low total harmonic distortion and high precision, making it ideal for sensitive audio or measurement applications.
* High Input Impedance: The high input impedance of 10^12Ω ensures minimal current draw from the previous stage, which is crucial for maintaining the accuracy of the signal, especially in high-impedance sensor circuits.
* Low Quiescent Current: At 1mA per amplifier, the TL072CDR is energy-efficient and suitable for portable, battery-powered applications, where low power consumption is a priority.
* Slew Rate: The op-amp has a typical slew rate of 0.3V/µs, which, although not the highest among op-amps, is sufficient for most low- to mid-speed applications and ensures that the op-amp can handle signals with moderate frequency without distortion.

Package and Physical Characteristics

* Package Type: 8-pin SOIC (Surface Mount)
* Package Dimensions:

* Length: 4.90mm
* Width: 3.90mm
* Height: 1.75mm
* Pin Pitch: 1.27mm
* Thermal Resistance: Junction-to-Ambient (θJA) is typically 150°C/W for the SOIC package, which provides reasonable heat dissipation during operation.

Reliability and Durability

* Operating Temperature Range: The TL072CDR is rated for an operating temperature range from -40°C to +85°C, making it suitable for use in a wide range of environments, including industrial, automotive, and consumer applications.
* Low Power Consumption: With a low quiescent current of 1mA per amplifier, the device is well-suited for low-power applications, reducing overall power consumption in long-running systems like portable audio devices.
* Built-in Protection: The TL072CDR is designed to withstand typical electrical transients, offering robust performance in real-world environments where voltage spikes and power fluctuations may occur.

Performance and Precision

* Low Total Harmonic Distortion (THD): With a THD of 0.003% at 1kHz and 20V peak-to-peak output, the TL072CDR ensures minimal distortion in audio and precision systems. This feature is critical for applications like audio signal amplification, where maintaining the integrity of the original signal is essential.
* Wide Gain-Bandwidth Product: The 3MHz gain-bandwidth product allows the op-amp to operate effectively in a wide range of frequencies, ensuring reliability in both audio and signal-processing tasks.

Conclusion

The Texas Instruments TL072CDR is a precision, low-noise operational amplifier that excels in providing high-performance signal amplification for audio, instrumentation, and general analog signal processing applications. Its low input noise, high input impedance, and wide bandwidth make it an excellent choice for high-fidelity audio systems, active filters, and other sensitive electronics. With low power consumption, low distortion, and flexible supply voltage capabilities, the TL072CDR remains one of the most reliable and versatile op-amps available in the market for a broad range of applications.
TL072CDR Compare Parts
  • TL072CDR vs TL092CPS
  • TL072CDR vs TL088CD
  • TL072CDR vs TL087IP
  • TL072CDR vs TL084QDRG4
  • TL072CDR vs TL084QDR
  • TL072CDR vs TL084QDG4
  • TL072CDR vs TL084QD
  • TL072CDR vs TL084IYDT
  • TL072CDR vs TL084IPT
  • TL072CDR vs TL084ING4
  • TL072CDR vs TL084IN
  • TL072CDR vs TL084IN
  • TL072CDR vs TL084IDT
  • TL072CDR vs TL084IDRG4
  • TL072CDR vs TL084IDRE4
  • TL072CDR vs TL084IDR
  • TL072CDR vs TL084ID
  • TL072CDR vs TL084ID
  • TL072CDR vs TL084HIPWR
  • TL072CDR vs TL084HIDR
  • TL072CDR vs TL084CPWR
  • TL072CDR vs TL084CPW
  • TL072CDR vs TL084CPT
  • TL072CDR vs TL084CNSR
  • TL072CDR vs TL084CNS
  • TL072CDR vs TL084CNG4
  • TL072CDR vs TL084CN
  • TL072CDR vs TL084CN
  • TL072CDR vs TL084CDT
  • TL072CDR vs TL084CDRG4
  • TL072CDR vs TL084CDRE4
  • TL072CDR vs TL084CDR
  • TL072CDR vs TL084CDG4
  • TL072CDR vs TL084CDE4
  • TL072CDR vs TL084CD
  • TL072CDR vs TL084CD
  • TL072CDR vs TL084BMDT
  • TL072CDR vs TL084BMD
  • TL072CDR vs TL084BIYDT
  • TL072CDR vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.