☰
TL072CP
TL072CP
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TL072CP Datasheet
History Price: $0.98000
In Stock: 48520
TL072CP Specification
Specification
Part No
TL072CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
65 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TL072CP Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL072CP Description
The ON Semiconductor TL072CP is a high-performance, low-noise JFET-input operational amplifier (op-amp) that is widely used in various analog applications. Known for its versatility and reliability, the TL072CP is suitable for audio processing, signal conditioning, and other applications requiring high precision and low distortion.

## Key Features

1. JFET Input Stage: The TL072CP features a JFET input stage, which provides high input impedance and low input bias current. This characteristic makes it ideal for interfacing with high-impedance sources without loading them down.

2. Low Noise: The op-amp is designed to minimize noise, making it suitable for applications where signal integrity is critical, such as audio and instrumentation.

3. Wide Bandwidth: The TL072CP offers a wide bandwidth, allowing it to handle a range of frequencies effectively. This makes it suitable for applications that require fast response times.

4. High Slew Rate: With a high slew rate, the TL072CP can respond quickly to changes in input signals, making it ideal for dynamic applications.

5. Low Total Harmonic Distortion (THD): The op-amp exhibits low THD, ensuring that the output signal remains faithful to the input signal, which is particularly important in audio applications.

6. Single-Supply Operation: The TL072CP can operate on a single power supply, simplifying circuit design and reducing the number of required components.

7. Multiple Configurations: The device is available in a dual op-amp configuration, allowing for compact designs and efficient use of board space.

## Specifications

- Number of Amplifiers: 2 (dual op-amp)
- Input Voltage Range: Typically ±15V (can operate with a single supply)
- Supply Voltage Range: ±5V to ±18V
- Input Impedance: High (typically 10^12 ohms)
- Output Impedance: Low (typically 75 ohms)
- Gain Bandwidth Product: 3 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Common-Mode Rejection Ratio (CMRR): 90 dB (typical)
- Power Supply Rejection Ratio (PSRR): 90 dB (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in various packages, including DIP-8 and SOIC-8.

## Applications

The TL072CP is suitable for a wide range of applications, including:

- Audio Equipment: Used in mixers, amplifiers, and equalizers for high-fidelity audio processing.
- Signal Conditioning: Ideal for amplifying and filtering signals in instrumentation and measurement systems.
- Active Filters: Commonly used in designing active filter circuits due to its low noise and high performance.
- Data Acquisition Systems: Suitable for interfacing with sensors and transducers in data acquisition applications.

## Conclusion

The ON Semiconductor TL072CP is a versatile and reliable operational amplifier that excels in low-noise applications. Its combination of high input impedance, low distortion, and wide bandwidth makes it an excellent choice for audio and signal processing applications. For detailed specifications, performance characteristics, and application circuits, it is recommended to refer to the official datasheet provided by ON Semiconductor. This will provide additional insights into the op-amp%27s capabilities and help engineers design effective circuits tailored to their specific needs.
TL072CP Compare Parts
  • TL072CP vs TL092CPS
  • TL072CP vs TL088CD
  • TL072CP vs TL087IP
  • TL072CP vs TL084QDRG4
  • TL072CP vs TL084QDR
  • TL072CP vs TL084QDG4
  • TL072CP vs TL084QD
  • TL072CP vs TL084IYDT
  • TL072CP vs TL084IPT
  • TL072CP vs TL084ING4
  • TL072CP vs TL084IN
  • TL072CP vs TL084IN
  • TL072CP vs TL084IDT
  • TL072CP vs TL084IDRG4
  • TL072CP vs TL084IDRE4
  • TL072CP vs TL084IDR
  • TL072CP vs TL084ID
  • TL072CP vs TL084ID
  • TL072CP vs TL084HIPWR
  • TL072CP vs TL084HIDR
  • TL072CP vs TL084CPWR
  • TL072CP vs TL084CPW
  • TL072CP vs TL084CPT
  • TL072CP vs TL084CNSR
  • TL072CP vs TL084CNS
  • TL072CP vs TL084CNG4
  • TL072CP vs TL084CN
  • TL072CP vs TL084CN
  • TL072CP vs TL084CDT
  • TL072CP vs TL084CDRG4
  • TL072CP vs TL084CDRE4
  • TL072CP vs TL084CDR
  • TL072CP vs TL084CDG4
  • TL072CP vs TL084CDE4
  • TL072CP vs TL084CD
  • TL072CP vs TL084CD
  • TL072CP vs TL084BMDT
  • TL072CP vs TL084BMD
  • TL072CP vs TL084BIYDT
  • TL072CP vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.