☰
TL072ID
TL072ID
Last Time Buy
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL072ID Datasheet
History Price: $1.00000
In Stock: 22560
TL072ID Specification
Specification
Part No
TL072ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
65 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x2 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL072ID Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL072ID Description
Overview of STMicroelectronics TL072ID

The TL072ID is a high-performance, low-noise, dual operational amplifier from STMicroelectronics. It is designed for use in a wide range of analog applications, including signal amplification, audio processing, and sensor interfacing. This op-amp is known for its excellent performance in terms of noise reduction, low distortion, and high input impedance, making it ideal for both general-purpose and precision applications. The TL072ID is often used in audio preamplifiers, active filters, and instrumentation systems, where high-quality signal processing is required.

Key Specifications

* Number of Amplifiers: Dual operational amplifier (two amplifiers per package)
* Supply Voltage Range: ±3V to ±18V (dual supply) or 6V to 36V (single supply)
* Output Voltage Swing: From (Vcc - 2V) to (Vee + 2V) at a 10kΩ load
* Input Offset Voltage: 3 mV (maximum)
* Input Bias Current: 50 nA (typical)
* Slew Rate: 0.3 V/µs
* Gain Bandwidth Product (GBP): 3 MHz (typical)
* Total Harmonic Distortion (THD): 0.003% (typical at 1 kHz)
* Quiescent Current: 1.4 mA per amplifier (typical)
* Power Consumption: 4.2 mW per amplifier (typical)
* Operating Temperature Range: -40°C to +85°C
* Package Type: 8-pin PDIP (Plastic Dual In-Line Package), SOIC, and other package configurations

Functional Features

1. Low Noise Performance: The TL072ID features excellent low-noise characteristics, making it ideal for audio, instrumentation, and precision signal processing applications. Its input voltage noise density is as low as 5 nV/√Hz at 1 kHz, ensuring that it does not introduce unwanted noise into the system.

2. Wide Supply Voltage Range: The device operates across a wide supply voltage range, from ±3V to ±18V for dual-supply configurations or from 6V to 36V for single-supply systems. This makes it flexible and adaptable to various design requirements.

3. Low Input Offset Voltage: With a typical input offset voltage of 3 mV and a maximum of 5 mV, the TL072ID ensures high accuracy and stable operation, which is critical for applications that require precise signal amplification.

4. High Input Impedance: The high input impedance of the TL072ID reduces the loading effect on previous stages, making it suitable for sensor interfaces and other sensitive applications that require minimal interference from the op-amp.

5. Rail-to-Rail Output: The TL072ID is designed to provide a wide output voltage swing, typically from (Vcc - 2V) to (Vee + 2V) at a 10kΩ load, making it well-suited for low-voltage designs and systems that need to maximize their output range.

6. Low Power Consumption: The TL072ID is designed for low power consumption, with each amplifier consuming only 1.4 mA (typical) under no-load conditions. This makes it an excellent choice for battery-powered systems and energy-efficient designs.

7. Slew Rate and Bandwidth: The TL072ID offers a typical slew rate of 0.3 V/µs and a gain bandwidth product of 3 MHz. While not the fastest op-amp available, these characteristics are well-suited for many standard applications, including audio processing and low-frequency signal conditioning.

Application Areas

The TL072ID is widely used in a variety of fields due to its excellent noise performance, versatility, and low power consumption. Some common application areas include:

* Audio Amplifiers: The low-noise performance and high fidelity of the TL072ID make it a popular choice for audio preamplifiers, equalizers, mixers, and other audio processing systems. It helps ensure clean, high-quality sound reproduction with minimal distortion.
* Active Filters: The TL072ID is commonly used in active filter designs for low-pass, high-pass, band-pass, and notch filters. Its low distortion and high input impedance make it ideal for filtering applications in both audio and signal processing systems.
* Instrumentation and Sensor Interfaces: The op-amp is widely used in instrumentation amplifiers and sensor interface circuits, where precise signal amplification and low noise are critical. It is used in applications such as temperature sensing, light measurement, and pressure monitoring.
* Voltage Followers: Due to its high input impedance and low output impedance, the TL072ID is often used as a voltage follower or buffer, providing impedance matching between stages without introducing signal distortion.
* Oscillators and Waveform Generators: The op-amp can be used in the design of oscillators, waveform generators, and other signal sources that require stable and accurate output waveforms.
* Battery-Powered Systems: With its low power consumption, the TL072ID is well-suited for battery-powered systems such as portable audio equipment, handheld sensors, and mobile instrumentation.

Performance Characteristics

* Noise Characteristics: With a low input noise density of 5 nV/√Hz at 1 kHz, the TL072ID is ideal for applications where noise suppression is critical, such as in audio systems, medical instrumentation, and high-precision measurement systems.
* Voltage Gain: The device offers a high voltage gain of over 100 dB, ensuring that weak signals are amplified accurately without significant loss of fidelity.
* Input Offset Voltage and Drift: The input offset voltage is stable over temperature and time, ensuring consistent and accurate performance. The offset voltage is typically low, contributing to better signal integrity.
* Output Drive Capability: The TL072ID can drive moderate loads with up to 10 kΩ impedance, making it suitable for a range of applications that require signal amplification and buffering.
* Temperature Stability: The device operates across a wide temperature range of -40°C to +85°C, making it suitable for both consumer and industrial applications where temperature stability is important.

Advantages

* High Precision: The TL072ID provides excellent accuracy in signal amplification, with low offset voltage and low noise, making it suitable for precision analog circuits.
* Energy Efficiency: With a low quiescent current of 1.4 mA per amplifier, the TL072ID is energy-efficient, which is ideal for portable and battery-powered applications.
* Wide Voltage Range: The wide supply voltage range (from ±3V to ±18V or 6V to 36V) allows the TL072ID to be used in various system designs, from low-voltage circuits to higher voltage systems.
* Compact and Versatile: The TL072ID is available in a compact 8-pin PDIP or SOIC package, making it easy to integrate into space-constrained designs while offering versatile performance for many different applications.
* Reliability: With its stable operating characteristics and built-in protections such as internal short circuit protection, the TL072ID is a reliable choice for demanding applications that require long-term performance.

Conclusion

The STMicroelectronics TL072ID is a versatile, high-performance operational amplifier that offers excellent noise performance, low distortion, and low power consumption. With its wide voltage range, high input impedance, and rail-to-rail output swing, the TL072ID is ideal for a variety of applications, including audio amplification, active filters, sensor interfaces, and voltage followers. Its low noise, high precision, and energy efficiency make it suitable for both consumer electronics and industrial applications. Whether used in audio systems, measurement instruments, or portable devices, the TL072ID provides a reliable and high-quality solution for analog signal processing needs.
TL072ID Compare Parts
  • TL072ID vs TL092CPS
  • TL072ID vs TL088CD
  • TL072ID vs TL087IP
  • TL072ID vs TL084QDRG4
  • TL072ID vs TL084QDR
  • TL072ID vs TL084QDG4
  • TL072ID vs TL084QD
  • TL072ID vs TL084IYDT
  • TL072ID vs TL084IPT
  • TL072ID vs TL084ING4
  • TL072ID vs TL084IN
  • TL072ID vs TL084IN
  • TL072ID vs TL084IDT
  • TL072ID vs TL084IDRG4
  • TL072ID vs TL084IDRE4
  • TL072ID vs TL084IDR
  • TL072ID vs TL084ID
  • TL072ID vs TL084ID
  • TL072ID vs TL084HIPWR
  • TL072ID vs TL084HIDR
  • TL072ID vs TL084CPWR
  • TL072ID vs TL084CPW
  • TL072ID vs TL084CPT
  • TL072ID vs TL084CNSR
  • TL072ID vs TL084CNS
  • TL072ID vs TL084CNG4
  • TL072ID vs TL084CN
  • TL072ID vs TL084CN
  • TL072ID vs TL084CDT
  • TL072ID vs TL084CDRG4
  • TL072ID vs TL084CDRE4
  • TL072ID vs TL084CDR
  • TL072ID vs TL084CDG4
  • TL072ID vs TL084CDE4
  • TL072ID vs TL084CD
  • TL072ID vs TL084CD
  • TL072ID vs TL084BMDT
  • TL072ID vs TL084BMD
  • TL072ID vs TL084BIYDT
  • TL072ID vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.