☰
TL074ACD
TL074ACD
Last Time Buy
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL074ACD Datasheet
History Price: $1.32000
In Stock: 25920
TL074ACD Specification
Specification
Part No
TL074ACD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
65 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL074ACD Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL074ACD Description
The TL074ACD is a high-performance, low-noise JFET-input operational amplifier (op-amp) manufactured by STMicroelectronics. It is widely used in various applications due to its excellent performance characteristics, including low noise, high speed, and low distortion. Below is a detailed introduction to the TL074ACD, including its specifications and typical applications.

## Overview

The TL074ACD is a quad operational amplifier, meaning it contains four independent, high-gain, internally frequency-compensated op-amps. It is designed for a wide range of applications, including audio processing, signal conditioning, and active filtering. The device is particularly valued in applications where low noise and high precision are critical.

## Key Features

1. Low Noise: The TL074ACD features a low input noise voltage density, making it suitable for high-fidelity audio applications and sensitive signal processing.

2. High Slew Rate: The op-amp has a high slew rate, allowing it to respond quickly to rapid changes in input signals, which is essential for high-speed applications.

3. Wide Bandwidth: The TL074ACD offers a wide bandwidth, enabling it to handle a broad range of frequencies without significant distortion.

4. Low Total Harmonic Distortion (THD): The device exhibits low THD, making it ideal for audio applications where signal integrity is paramount.

5. Single Supply Operation: The TL074ACD can operate from a single power supply, simplifying circuit design and reducing component count.

## Specifications

Here are the key specifications of the TL074ACD:

- Number of Amplifiers: 4
- Input Type: JFET
- Supply Voltage (V+ to V-): ±3V to ±15V
- Input Voltage Range: ±12V (for ±15V supply)
- Output Voltage Swing: Typically ±12V (for ±15V supply)
- Input Offset Voltage: 3 mV (max)
- Input Bias Current: 50 pA (typ)
- Common-Mode Rejection Ratio (CMRR): 100 dB (min)
- Power Supply Rejection Ratio (PSRR): 100 dB (min)
- Gain Bandwidth Product: 3 MHz (typ)
- Slew Rate: 13 V/µs (typ)
- Total Harmonic Distortion (THD): 0.003% (typ at 1 kHz)
- Operating Temperature Range: -40°C to +85°C

## Package Options

The TL074ACD is available in various package types, including:

- DIP-14: Dual In-line Package
- SOIC-14: Small Outline Integrated Circuit
- TSSOP-14: Thin Shrink Small Outline Package

## Applications

The TL074ACD is suitable for a wide range of applications, including:

- Audio Signal Processing: Used in mixers, equalizers, and amplifiers for high-fidelity audio systems.
- Active Filters: Employed in designing low-pass, high-pass, band-pass, and notch filters.
- Instrumentation: Utilized in sensor signal conditioning and data acquisition systems.
- Voltage Followers: Acts as a buffer to isolate different stages of a circuit.
- Analog Computing: Used in mathematical operations such as addition, subtraction, integration, and differentiation.

## Conclusion

The TL074ACD from STMicroelectronics is a versatile and high-performance operational amplifier that meets the demands of various applications, particularly in audio and signal processing. Its low noise, high speed, and excellent linearity make it a preferred choice for engineers and designers looking for reliable and efficient op-amps in their circuits. Whether in consumer electronics, industrial applications, or scientific instrumentation, the TL074ACD continues to be a popular choice in the realm of analog electronics.
TL074ACD Compare Parts
  • TL074ACD vs TL092CPS
  • TL074ACD vs TL088CD
  • TL074ACD vs TL087IP
  • TL074ACD vs TL084QDRG4
  • TL074ACD vs TL084QDR
  • TL074ACD vs TL084QDG4
  • TL074ACD vs TL084QD
  • TL074ACD vs TL084IYDT
  • TL074ACD vs TL084IPT
  • TL074ACD vs TL084ING4
  • TL074ACD vs TL084IN
  • TL074ACD vs TL084IN
  • TL074ACD vs TL084IDT
  • TL074ACD vs TL084IDRG4
  • TL074ACD vs TL084IDRE4
  • TL074ACD vs TL084IDR
  • TL074ACD vs TL084ID
  • TL074ACD vs TL084ID
  • TL074ACD vs TL084HIPWR
  • TL074ACD vs TL084HIDR
  • TL074ACD vs TL084CPWR
  • TL074ACD vs TL084CPW
  • TL074ACD vs TL084CPT
  • TL074ACD vs TL084CNSR
  • TL074ACD vs TL084CNS
  • TL074ACD vs TL084CNG4
  • TL074ACD vs TL084CN
  • TL074ACD vs TL084CN
  • TL074ACD vs TL084CDT
  • TL074ACD vs TL084CDRG4
  • TL074ACD vs TL084CDRE4
  • TL074ACD vs TL084CDR
  • TL074ACD vs TL084CDG4
  • TL074ACD vs TL084CDE4
  • TL074ACD vs TL084CD
  • TL074ACD vs TL084CD
  • TL074ACD vs TL084BMDT
  • TL074ACD vs TL084BMD
  • TL074ACD vs TL084BIYDT
  • TL074ACD vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.