☰
TL074BCDR
TL074BCDR
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL074BCDR Datasheet
History Price: $1.13000
In Stock: 22720
TL074BCDR Specification
Specification
Part No
TL074BCDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
65 pA
Voltage - Input Offset
2 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL074BCDR Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL074BCDR Description
The Texas Instruments TL074BCDR is a high-performance, low-noise quad operational amplifier (op-amp) that is widely used in various analog applications. It is designed to provide excellent performance in terms of bandwidth, slew rate, and low distortion, making it suitable for audio processing, signal conditioning, and instrumentation. Below is a detailed introduction to the TL074BCDR, including its specifications and features.

## Overview

The TL074BCDR is part of the TL07x family of operational amplifiers, which are known for their low noise and high-speed performance. The device features four independent, high-gain, internally frequency-compensated op-amps in a single package, making it ideal for applications that require multiple amplification stages. The TL074BCDR is particularly valued in audio applications due to its low total harmonic distortion and high input impedance.

## Key Features

1. Quad Operational Amplifier:
- The TL074BCDR contains four independent op-amps, allowing for multiple signal processing tasks within a single IC, which saves board space and reduces component count.

2. Low Noise:
- The device features a low input voltage noise density of 0.1 µV/√Hz, making it suitable for low-level signal amplification and high-fidelity audio applications.

3. High Slew Rate:
- The TL074BCDR has a slew rate of 13 V/µs, enabling it to handle fast-changing input signals effectively, which is essential for high-speed applications.

4. Wide Bandwidth:
- The op-amp has a gain bandwidth product of 3 MHz, allowing it to maintain performance across a wide range of frequencies, making it suitable for various filtering and amplification tasks.

5. High Input Impedance:
- The input impedance is typically around 10^12 ohms, which minimizes the loading effect on the preceding stage and allows for accurate signal processing.

6. Low Total Harmonic Distortion (THD):
- The TL074BCDR exhibits low THD, typically around 0.003% at 1 kHz, ensuring high fidelity in audio applications.

7. Wide Supply Voltage Range:
- The device can operate with a dual supply voltage ranging from ±5 V to ±15 V, or a single supply voltage from 10 V to 30 V, providing flexibility in circuit design.

8. Temperature Range:
- The TL074BCDR is specified for operation over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

9. Package Options:
- The TL074BCDR is available in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for surface mount applications.

## Applications

The TL074BCDR is versatile and can be used in a variety of applications, including:

- Audio Equipment: Ideal for use in audio amplifiers, mixers, and equalizers due to its low noise and distortion characteristics.
- Signal Conditioning: Used in instrumentation and data acquisition systems for accurate signal processing.
- Active Filters: Suitable for designing active filter circuits, including low-pass, high-pass, and band-pass filters.
- Medical Devices: Employed in medical instrumentation where precision and reliability are critical.
- Industrial Control Systems: Used in control systems that require accurate signal amplification and processing.

## Specifications

Here are the key specifications of the Texas Instruments TL074BCDR:

- Supply Voltage: ±5 V to ±15 V (dual supply), 10 V to 30 V (single supply)
- Input Voltage Noise Density: 0.1 µV/√Hz
- Total Harmonic Distortion (THD): 0.003% at 1 kHz
- Slew Rate: 13 V/µs
- Gain Bandwidth Product: 3 MHz
- Input Impedance: 10^12 ohms
- Output Drive Capability: 150 ohms
- Temperature Range: -40°C to +85°C
- Package Type: 14-pin SOIC

## Conclusion

The Texas Instruments TL074BCDR operational amplifier is a high-performance quad op-amp that excels in precision applications requiring low noise, low distortion, and high-speed performance. Its combination of four independent op-amps in a single package, along with its wide supply voltage range and robust specifications, makes it a versatile choice for engineers and designers in various fields, including audio, instrumentation, and industrial control. The TL074BCDR is an ideal solution for modern electronic designs that demand high fidelity and reliability, making it a popular choice in the industry.
TL074BCDR Compare Parts
  • TL074BCDR vs TL092CPS
  • TL074BCDR vs TL088CD
  • TL074BCDR vs TL087IP
  • TL074BCDR vs TL084QDRG4
  • TL074BCDR vs TL084QDR
  • TL074BCDR vs TL084QDG4
  • TL074BCDR vs TL084QD
  • TL074BCDR vs TL084IYDT
  • TL074BCDR vs TL084IPT
  • TL074BCDR vs TL084ING4
  • TL074BCDR vs TL084IN
  • TL074BCDR vs TL084IN
  • TL074BCDR vs TL084IDT
  • TL074BCDR vs TL084IDRG4
  • TL074BCDR vs TL084IDRE4
  • TL074BCDR vs TL084IDR
  • TL074BCDR vs TL084ID
  • TL074BCDR vs TL084ID
  • TL074BCDR vs TL084HIPWR
  • TL074BCDR vs TL084HIDR
  • TL074BCDR vs TL084CPWR
  • TL074BCDR vs TL084CPW
  • TL074BCDR vs TL084CPT
  • TL074BCDR vs TL084CNSR
  • TL074BCDR vs TL084CNS
  • TL074BCDR vs TL084CNG4
  • TL074BCDR vs TL084CN
  • TL074BCDR vs TL084CN
  • TL074BCDR vs TL084CDT
  • TL074BCDR vs TL084CDRG4
  • TL074BCDR vs TL084CDRE4
  • TL074BCDR vs TL084CDR
  • TL074BCDR vs TL084CDG4
  • TL074BCDR vs TL084CDE4
  • TL074BCDR vs TL084CD
  • TL074BCDR vs TL084CD
  • TL074BCDR vs TL084BMDT
  • TL074BCDR vs TL084BMD
  • TL074BCDR vs TL084BIYDT
  • TL074BCDR vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.