☰
TL081CD
TL081CD
Last Time Buy
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL081CD Datasheet
History Price: $1.26000
In Stock: 4880
TL081CD Specification
Specification
Part No
TL081CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL081CD Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL081CD Description
The Texas Instruments TL081CD is a low-noise operational amplifier (op-amp) designed for precision analog signal processing in a variety of applications, such as audio, instrumentation, and measurement systems. It is widely used in both consumer electronics and professional-grade circuits due to its high performance, low offset voltage, and versatile features. The TL081CD is part of the TL08x family of operational amplifiers, which are designed to offer high precision, low distortion, and low power consumption while maintaining excellent reliability.

## Key Specifications and Features:

## General Features:

* Low Noise: The TL081CD is a low-noise op-amp with a typical noise density of 0.03 µV/√Hz at 1 kHz, making it suitable for applications that require low distortion and high signal integrity, such as audio amplifiers, medical instrumentation, and high-precision measurement systems.

* High Input Impedance: The TL081CD offers an input impedance of 10^12 Ω (typical), ensuring minimal loading on the input signal source. This is especially important in high-impedance applications like voltage followers or buffer stages.

* Low Input Offset Voltage: The device has a low input offset voltage of max 3 mV, which is a key factor for achieving precision in systems that require accurate voltage measurements, like instrumentation or sensor interfacing.

* Wide Power Supply Range: The TL081CD can operate with a single supply voltage from +3V to +36V or a dual supply from ±1.5V to ±18V, giving the designer flexibility in selecting the appropriate power configuration based on the specific application.

* High Gain Bandwidth Product: The amplifier provides a gain-bandwidth product of 3 MHz, making it suitable for a wide range of applications requiring signal amplification and conditioning with adequate frequency response.

* Low Power Consumption: The TL081CD operates with a typical supply current of 1.4 mA, which allows for energy-efficient operation in battery-powered systems and low-power designs.

## Electrical Characteristics:

* Input Voltage Range: The TL081CD has a common-mode input voltage range that extends from V− to V+ (with some limitations depending on the power supply), making it a suitable choice for single-supply applications as well as dual-supply configurations.

* Output Voltage Swing: The device offers an output voltage swing that is within V− + 1.5V to V+ - 1.5V (depending on the load resistance), ensuring that the op-amp can drive most standard analog loads while maintaining a high degree of output precision.

* Slew Rate: The TL081CD provides a slew rate of 0.3 V/µs, which is adequate for many applications but may not be ideal for ultra-high-speed circuits that require faster response times. It is, however, sufficient for most low-frequency analog signal processing tasks.

* Output Drive Capability: The op-amp can drive 10 kΩ loads or higher with no significant degradation in performance. This makes it suitable for use in circuits where it needs to interface directly with other analog components or systems.

* Output Short Circuit Protection: The TL081CD includes internal protection circuitry that safeguards the output from damage due to short-circuit conditions, a critical feature for ensuring the longevity and robustness of the circuit.

## Performance Parameters:

* Total Harmonic Distortion (THD): The device is characterized by very low Total Harmonic Distortion (typically 0.003% at 1 kHz), which makes it suitable for high-fidelity audio amplification or other applications where minimizing distortion is critical.

* Common-Mode Rejection Ratio (CMRR): The TL081CD has a CMRR of 100 dB (typical), ensuring excellent rejection of common-mode signals and providing accurate amplification of differential signals. This is important for applications such as differential signal processing in audio or instrumentation systems.

* Power Supply Rejection Ratio (PSRR): The TL081CD has a typical PSRR of 110 dB, ensuring that fluctuations in the power supply voltage have minimal effect on the performance of the op-amp. This makes the device stable and reliable even in power-sensitive designs.

## Package and Physical Characteristics:

* Package Type: The TL081CD is housed in a 8-pin PDIP (Plastic Dual In-line Package) or 8-pin SOIC (Small Outline Integrated Circuit) package. These are both widely used for ease of handling and mounting in various designs, including both through-hole and surface-mount applications.

* Dimensions: The PDIP-8 package typically measures 9.8 mm x 6.35 mm with a height of 3.5 mm, and the SOIC-8 package measures 5 mm x 3.9 mm with a height of 1.75 mm.

* Operating Temperature Range: The TL081CD is designed for use in a wide range of operating environments, with an operating temperature range of -40°C to +85°C, making it suitable for both commercial and industrial applications.

* Lead-Free Construction: The device is lead-free, in compliance with RoHS (Restriction of Hazardous Substances) regulations, ensuring it can be safely used in environmentally conscious designs.

## Applications:

The TL081CD is widely used in analog signal processing applications that require precision, low noise, and low distortion. Some typical applications include:

* Audio Amplifiers: The TL081CD is commonly used in audio systems for amplifying low-level audio signals with minimal distortion, making it ideal for use in hi-fi audio amplifiers, mixer circuits, equalizers, and audio preamps.

* Signal Conditioning: It is used in instrumentation systems where high-precision signal conditioning is required, such as voltage followers, filters, and active filters.

* Medical Equipment: The TL081CD is used in medical instrumentation for signal amplification and processing, especially in ECG (Electrocardiogram) and EEG (Electroencephalogram) systems, where low noise and accuracy are essential.

* Sensor Interface: The device is well-suited for sensor signal conditioning, where it amplifies the low-level signals from sensors such as temperature sensors, pressure sensors, and strain gauges, providing accurate readings for processing or monitoring.

* Analog Computing: The TL081CD is often used in analog computing applications, such as summing amplifiers, differential amplifiers, and integration circuits, where the ability to process continuous-time signals with high precision is critical.

* Test and Measurement Equipment: It is frequently used in test equipment for accurate signal amplification and measurement, such as in oscilloscopes, signal generators, and data acquisition systems.

## Summary:

The Texas Instruments TL081CD is a low-noise, high-precision operational amplifier with excellent electrical characteristics such as low offset voltage, high input impedance, and low distortion. It is widely used in audio, instrumentation, and sensor interface applications, where accuracy, reliability, and signal integrity are crucial. With a wide power supply range, low power consumption, and high performance in terms of SNR, CMRR, and THD, the TL081CD is suitable for various applications requiring high-quality analog signal amplification. Whether used in consumer electronics, medical devices, test equipment, or industrial systems, the TL081CD provides a versatile and reliable solution for precision signal processing.
TL081CD Compare Parts
  • TL081CD vs TL092CPS
  • TL081CD vs TL088CD
  • TL081CD vs TL087IP
  • TL081CD vs TL084QDRG4
  • TL081CD vs TL084QDR
  • TL081CD vs TL084QDG4
  • TL081CD vs TL084QD
  • TL081CD vs TL084IYDT
  • TL081CD vs TL084IPT
  • TL081CD vs TL084ING4
  • TL081CD vs TL084IN
  • TL081CD vs TL084IN
  • TL081CD vs TL084IDT
  • TL081CD vs TL084IDRG4
  • TL081CD vs TL084IDRE4
  • TL081CD vs TL084IDR
  • TL081CD vs TL084ID
  • TL081CD vs TL084ID
  • TL081CD vs TL084HIPWR
  • TL081CD vs TL084HIDR
  • TL081CD vs TL084CPWR
  • TL081CD vs TL084CPW
  • TL081CD vs TL084CPT
  • TL081CD vs TL084CNSR
  • TL081CD vs TL084CNS
  • TL081CD vs TL084CNG4
  • TL081CD vs TL084CN
  • TL081CD vs TL084CN
  • TL081CD vs TL084CDT
  • TL081CD vs TL084CDRG4
  • TL081CD vs TL084CDRE4
  • TL081CD vs TL084CDR
  • TL081CD vs TL084CDG4
  • TL081CD vs TL084CDE4
  • TL081CD vs TL084CD
  • TL081CD vs TL084CD
  • TL081CD vs TL084BMDT
  • TL081CD vs TL084BMD
  • TL081CD vs TL084BIYDT
  • TL081CD vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.