☰
TL082CP
TL082CP
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TL082CP Datasheet
History Price: $1.03000
In Stock: 27180
TL082CP Specification
Specification
Part No
TL082CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
5 mV
Current - Supply
1.4mA (x2 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TL082CP Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL082CP Description
Overview of Texas Instruments TL082CP

The TL082CP is a high-performance, low-noise JFET-input operational amplifier from Texas Instruments. It is designed for a wide range of applications, including audio processing, signal conditioning, and data acquisition systems. The TL082CP is known for its excellent performance characteristics, including low distortion, high input impedance, and low offset voltage, making it a popular choice among engineers and designers.

Key Specifications

- Supply Voltage (V+ to V-): ±3 V to ±18 V
- Input Voltage Range: Common-mode range includes the negative supply voltage
- Output Voltage Swing: Typically ±12 V (with ±15 V supply)
- Input Impedance: 10^12 Ω (typical)
- Gain Bandwidth Product: 3 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Total Harmonic Distortion (THD): 0.002% (typical at 1 kHz)
- Operating Temperature Range: -40°C to +85°C
- Package Type: DIP-8 (Dual In-line Package)

Functional Features

The TL082CP incorporates several functional features that enhance its performance and usability in various applications:

- JFET Input Stage: The JFET input stage provides high input impedance and low bias current, making the TL082CP suitable for interfacing with high-impedance sources without loading them down.

- Low Noise Performance: With a low noise figure, the TL082CP is ideal for audio and precision applications where signal integrity is critical. Its low distortion characteristics ensure high fidelity in audio processing.

- Wide Supply Voltage Range: The operational amplifier can operate with a supply voltage range of ±3 V to ±18 V, providing flexibility for various circuit designs and applications.

- High Gain and Bandwidth: The gain bandwidth product of 3 MHz allows the TL082CP to be used in a variety of applications, including active filters and amplifiers, where both gain and frequency response are important.

Applications

The TL082CP is widely used in various applications, including:

- Audio Amplifiers: Its low noise and distortion characteristics make it suitable for audio amplification in consumer electronics, musical instruments, and professional audio equipment.

- Signal Conditioning: The operational amplifier is commonly used in signal conditioning circuits, where it amplifies and processes signals from sensors and transducers.

- Active Filters: The TL082CP can be configured as an active filter, providing precise frequency response characteristics for audio and communication systems.

- Data Acquisition Systems: Its high input impedance and low offset voltage make it ideal for use in data acquisition systems, where accurate signal measurement is essential.

Conclusion

The Texas Instruments TL082CP is a versatile and high-performance operational amplifier that meets the demands of various applications across audio processing, signal conditioning, and data acquisition. With its JFET input stage, low noise performance, and wide supply voltage range, it is an excellent choice for engineers looking to implement reliable and efficient amplification solutions in their designs. Its robust operational characteristics and adaptability further enhance its applicability, making it a preferred component in many electronic systems.
TL082CP Compare Parts
  • TL082CP vs TL092CPS
  • TL082CP vs TL088CD
  • TL082CP vs TL087IP
  • TL082CP vs TL084QDRG4
  • TL082CP vs TL084QDR
  • TL082CP vs TL084QDG4
  • TL082CP vs TL084QD
  • TL082CP vs TL084IYDT
  • TL082CP vs TL084IPT
  • TL082CP vs TL084ING4
  • TL082CP vs TL084IN
  • TL082CP vs TL084IN
  • TL082CP vs TL084IDT
  • TL082CP vs TL084IDRG4
  • TL082CP vs TL084IDRE4
  • TL082CP vs TL084IDR
  • TL082CP vs TL084ID
  • TL082CP vs TL084ID
  • TL082CP vs TL084HIPWR
  • TL082CP vs TL084HIDR
  • TL082CP vs TL084CPWR
  • TL082CP vs TL084CPW
  • TL082CP vs TL084CPT
  • TL082CP vs TL084CNSR
  • TL082CP vs TL084CNS
  • TL082CP vs TL084CNG4
  • TL082CP vs TL084CN
  • TL082CP vs TL084CN
  • TL082CP vs TL084CDT
  • TL082CP vs TL084CDRG4
  • TL082CP vs TL084CDRE4
  • TL082CP vs TL084CDR
  • TL082CP vs TL084CDG4
  • TL082CP vs TL084CDE4
  • TL082CP vs TL084CD
  • TL082CP vs TL084CD
  • TL082CP vs TL084BMDT
  • TL082CP vs TL084BMD
  • TL082CP vs TL084BIYDT
  • TL082CP vs TL084BIPT
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.