TL084QDRG4
TL084QDRG4
Discontinued
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL084QDRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 16000
TL084QDRG4 Specification
Specification
Part No
TL084QDRG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL084QDRG4 Related Parts
TL022CD
TL022CD
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDR
TL022CDR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CDRG4
TL022CDRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
TL022CP
TL022CP
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
TL022CPS
TL022CPS
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSR
TL022CPSR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL022CPSRG4
TL022CPSRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SO
TL031CD
TL031CD
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CDR
TL031CDR
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031CP
TL031CP
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8DIP
TL031ID
TL031ID
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL031IDG4
TL031IDG4
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC
TL084QDRG4 Compare Parts
  • TL084QDRG4 vs TL092CPS
  • TL084QDRG4 vs TL088CD
  • TL084QDRG4 vs TL087IP
  • TL084QDRG4 vs TL084QDR
  • TL084QDRG4 vs TL084QDG4
  • TL084QDRG4 vs TL084QD
  • TL084QDRG4 vs TL084IYDT
  • TL084QDRG4 vs TL084IPT
  • TL084QDRG4 vs TL084ING4
  • TL084QDRG4 vs TL084IN
  • TL084QDRG4 vs TL084IN
  • TL084QDRG4 vs TL084IDT
  • TL084QDRG4 vs TL084IDRG4
  • TL084QDRG4 vs TL084IDRE4
  • TL084QDRG4 vs TL084IDR
  • TL084QDRG4 vs TL084ID
  • TL084QDRG4 vs TL084ID
  • TL084QDRG4 vs TL084HIPWR
  • TL084QDRG4 vs TL084HIDR
  • TL084QDRG4 vs TL084CPWR
  • TL084QDRG4 vs TL084CPW
  • TL084QDRG4 vs TL084CPT
  • TL084QDRG4 vs TL084CNSR
  • TL084QDRG4 vs TL084CNS
  • TL084QDRG4 vs TL084CNG4
  • TL084QDRG4 vs TL084CN
  • TL084QDRG4 vs TL084CN
  • TL084QDRG4 vs TL084CDT
  • TL084QDRG4 vs TL084CDRG4
  • TL084QDRG4 vs TL084CDRE4
  • TL084QDRG4 vs TL084CDR
  • TL084QDRG4 vs TL084CDG4
  • TL084QDRG4 vs TL084CDE4
  • TL084QDRG4 vs TL084CD
  • TL084QDRG4 vs TL084CD
  • TL084QDRG4 vs TL084BMDT
  • TL084QDRG4 vs TL084BMD
  • TL084QDRG4 vs TL084BIYDT
  • TL084QDRG4 vs TL084BIPT
  • TL084QDRG4 vs TL084BIN
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!