Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ SK Hynix H9HCNNN8KUMLHR-NME
H9HCNNN8KUMLHR-NME
Active
Memory
Description:
IC DRAM LPDDR4 1GB 3733Mbps
Manufacturer:
SK Hynix
Datasheet:
H9HCNNN8KUMLHR-NME Datasheet
History Price: $0
In Stock: 19900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
H9HCNNN8KUMLHR-NME Specification
Specification
Part No
H9HCNNN8KUMLHR-NME
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4
Memory Size
1GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 1.1V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
200Ball
Supplier Device Package
200Ball
H9HCNNN8KUMLHR-NME Related Parts
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNN8KUMLHR-NME Compare Parts
H9HCNNN8KUMLHR-NME vs H9HP27ADAMADAR-KMM
H9HCNNN8KUMLHR-NME vs H9HP27ABUMMDAR-KEM
H9HCNNN8KUMLHR-NME vs H9HP52ADAMADAR-KMM
H9HCNNN8KUMLHR-NME vs H9HP53ACPMMDAR-KMM
H9HCNNN8KUMLHR-NME vs H9HP52ACPMADAR-KMM
H9HCNNN8KUMLHR-NME vs H9HP53AECMMDAR-KMM
H9HCNNN8KUMLHR-NME vs H9HP52AECMMDAR-KMM
H9HCNNN8KUMLHR-NME vs H9HQ53ADAMMDAR-KEM
H9HCNNN8KUMLHR-NME vs H9HQ53ACPMMDAR-KEM
H9HCNNN8KUMLHR-NME vs H9HQ53AECMMDAR-KEM
H9HCNNN8KUMLHR-NME vs H9HQ54ADKMMDAR-KEM
H9HCNNN8KUMLHR-NME vs H9HQ54ACPMMDAR-KEM
H9HCNNN8KUMLHR-NME vs H9HQ54AECMMDAR-KEM
H9HCNNN8KUMLHR-NME vs H9HCNNN4KUMLHR-NMN
H9HCNNN8KUMLHR-NME vs H9HCNNN4KUMLHR-NMP
H9HCNNN8KUMLHR-NME vs H9HCNNN4KUMLHR-NMO
H9HCNNN8KUMLHR-NME vs H9HCNNN8KUMLHR-NMO
H9HCNNN8KUMLHR-NME vs H9HCNNN8KUMLHR-NMN
H9HCNNN8KUMLHR-NME vs H9HCNNNBKUMLHR-NMN
H9HCNNN8KUMLHR-NME vs H9HCNNNBKUMLHR-NMO
H9HCNNN8KUMLHR-NME vs H9HCNNNBPUMLHR-NMN
H9HCNNN8KUMLHR-NME vs H9HCNNNBPUMLHR-NMO
H9HCNNN8KUMLHR-NME vs H9HCNNNCPUMLHR-NMO
H9HCNNN8KUMLHR-NME vs H9HCNNNCPUMLHR-NMN
H9HCNNN8KUMLHR-NME vs H9HCNNN4KMMLHR-NMN
H9HCNNN8KUMLHR-NME vs H9HCNNN4KMMLHR-NMO
H9HCNNN8KUMLHR-NME vs H9HCNNN4KMMLHR-NMP
H9HCNNN8KUMLHR-NME vs H9HCNNNBKMMLHR-NMN
H9HCNNN8KUMLHR-NME vs H9HCNNNBKMMLHR-NMO
H9HCNNN8KUMLHR-NME vs H9HCNNNCPMMLHR-NMN
H9HCNNN8KUMLHR-NME vs H9HCNNNCPMMLHR-NMO
H9HCNNN8KUMLHR-NME vs H9HCNNN4KUMLHR-NME
H9HCNNN8KUMLHR-NME vs H9HCNNN4KUMLHR-NMI
H9HCNNN8KUMLHR-NME vs H9HCNNN8KUMLHR-NMI
H9HCNNN8KUMLHR-NME vs H9HCNNNBPUMLHR-NLE
H9HCNNN8KUMLHR-NME vs H9HCNNNBPUMLHR-NMI
H9HCNNN8KUMLHR-NME vs H9HCNNNBPUMLHR-NME
H9HCNNN8KUMLHR-NME vs H9HCNNNBKUMLHR-NMI
H9HCNNN8KUMLHR-NME vs H9HCNNNBKUMLHR-NME
H9HCNNN8KUMLHR-NME vs H9HCNNNBKUMLXR-NEE
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Matthew Harris
United States
2026-05-13 20:30
Product arrived as AD. Recommend
Alejandra Díaz
Spain
2026-05-13 09:24
Everything is fine, as described, the goods came quickly in 10 days, satisfied.
Michele Ruggiero
Italy
2026-05-13 00:10
Ok all good
Steven Brooks
United States
2026-05-11 23:13
Very satisfied. Thank you.
Angela Reed
United States
2026-05-11 16:06
Excellent conditions arrived very fast
Sofia Cristina
Brazil
2026-05-11 14:52
Received the product fast and as the announcement, am very satisfied.