H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
Active
Description:  IC DRAM LPDDR4X 8GB 3733Mbps
Manufacturer:  SK Hynix
History Price: $0
In Stock: 37640
H9HCNNNFAMALTR-NME Specification
Specification
Part No
H9HCNNNFAMALTR-NME
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4X
Memory Size
8GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 0.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
200Ball
Supplier Device Package
200Ball
H9HCNNNFAMALTR-NME Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMALPR-NEE
H9HCNNNCRMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNFAMALTR-NME Description
The SK Hynix H9HCNNNFAMALTR-NME is a high-performance NAND flash memory chip designed for various applications, including mobile devices, consumer electronics, and computing systems. Below is a detailed introduction to its specifications and features.

## Overview

The H9HCNNNFAMALTR-NME is part of SK Hynix's NAND flash memory product line, which is known for its reliability, speed, and efficiency. This specific model is a 3D NAND flash memory chip, which utilizes advanced stacking technology to increase storage density and performance while reducing the physical footprint.

## Key Specifications

1. Memory Type:
- 3D NAND Flash Memory

2. Capacity:
- The H9HCNNNFAMALTR-NME typically comes in various capacities, ranging from 64GB to 512GB, catering to different storage needs.

3. Interface:
- The chip uses a standard NAND interface, which is compatible with various controllers and systems, ensuring easy integration into existing designs.

4. Form Factor:
- The package type is usually BGA (Ball Grid Array), which allows for efficient thermal management and space-saving in device design.

5. Read/Write Speeds:
- Sequential read speeds can reach up to 550 MB/s, while sequential write speeds can go up to 500 MB/s, making it suitable for high-speed data transfer applications.

6. Endurance:
- The endurance of the H9HCNNNFAMALTR-NME is rated in terms of program/erase (P/E) cycles, typically around 3,000 to 5,000 cycles, which indicates its durability for write-intensive applications.

7. Power Consumption:
- The chip is designed for low power consumption, making it ideal for battery-operated devices. It operates efficiently under various load conditions, contributing to longer battery life.

8. Temperature Range:
- The operating temperature range is generally from -40°C to 85°C, allowing it to function reliably in a wide range of environmental conditions.

9. Data Retention:
- The data retention period is typically around 10 years at 25°C, ensuring that stored data remains intact over long periods without power.

## Features

- Advanced 3D NAND Technology: The use of 3D NAND technology allows for higher storage density and improved performance compared to traditional 2D NAND flash memory.

- Error Correction: The H9HCNNNFAMALTR-NME incorporates advanced error correction algorithms to enhance data integrity and reliability, making it suitable for critical applications.

- Wear Leveling: This feature ensures that write and erase cycles are distributed evenly across the memory cells, prolonging the lifespan of the chip.

- Security Features: The chip may include built-in security features such as encryption support to protect sensitive data from unauthorized access.

## Applications

The SK Hynix H9HCNNNFAMALTR-NME is versatile and can be used in various applications, including:

- Smartphones and Tablets: Providing fast and reliable storage for apps, media, and system files.
- Laptops and PCs: Enhancing performance in both consumer and enterprise computing environments.
- Consumer Electronics: Used in devices such as digital cameras, gaming consoles, and smart TVs.
- Industrial Applications: Suitable for use in embedded systems and IoT devices where reliability and endurance are critical.

## Conclusion

The SK Hynix H9HCNNNFAMALTR-NME is a robust and efficient NAND flash memory solution that meets the demands of modern electronic devices. With its high performance, reliability, and advanced features, it is an excellent choice for manufacturers looking to enhance their products with high-quality storage solutions.
H9HCNNNFAMALTR-NME Compare Parts
  • H9HCNNNFAMALTR-NME vs H9HP27ADAMADAR-KMM
  • H9HCNNNFAMALTR-NME vs H9HP27ABUMMDAR-KEM
  • H9HCNNNFAMALTR-NME vs H9HP52ADAMADAR-KMM
  • H9HCNNNFAMALTR-NME vs H9HP53ACPMMDAR-KMM
  • H9HCNNNFAMALTR-NME vs H9HP52ACPMADAR-KMM
  • H9HCNNNFAMALTR-NME vs H9HP53AECMMDAR-KMM
  • H9HCNNNFAMALTR-NME vs H9HP52AECMMDAR-KMM
  • H9HCNNNFAMALTR-NME vs H9HQ53ADAMMDAR-KEM
  • H9HCNNNFAMALTR-NME vs H9HQ53ACPMMDAR-KEM
  • H9HCNNNFAMALTR-NME vs H9HQ53AECMMDAR-KEM
  • H9HCNNNFAMALTR-NME vs H9HQ54ADKMMDAR-KEM
  • H9HCNNNFAMALTR-NME vs H9HQ54ACPMMDAR-KEM
  • H9HCNNNFAMALTR-NME vs H9HQ54AECMMDAR-KEM
  • H9HCNNNFAMALTR-NME vs H9HCNNN4KUMLHR-NMN
  • H9HCNNNFAMALTR-NME vs H9HCNNN4KUMLHR-NMP
  • H9HCNNNFAMALTR-NME vs H9HCNNN4KUMLHR-NMO
  • H9HCNNNFAMALTR-NME vs H9HCNNN8KUMLHR-NMO
  • H9HCNNNFAMALTR-NME vs H9HCNNN8KUMLHR-NMN
  • H9HCNNNFAMALTR-NME vs H9HCNNNBKUMLHR-NMN
  • H9HCNNNFAMALTR-NME vs H9HCNNNBKUMLHR-NMO
  • H9HCNNNFAMALTR-NME vs H9HCNNNBPUMLHR-NMN
  • H9HCNNNFAMALTR-NME vs H9HCNNNBPUMLHR-NMO
  • H9HCNNNFAMALTR-NME vs H9HCNNNCPUMLHR-NMO
  • H9HCNNNFAMALTR-NME vs H9HCNNNCPUMLHR-NMN
  • H9HCNNNFAMALTR-NME vs H9HCNNN4KMMLHR-NMN
  • H9HCNNNFAMALTR-NME vs H9HCNNN4KMMLHR-NMO
  • H9HCNNNFAMALTR-NME vs H9HCNNN4KMMLHR-NMP
  • H9HCNNNFAMALTR-NME vs H9HCNNNBKMMLHR-NMN
  • H9HCNNNFAMALTR-NME vs H9HCNNNBKMMLHR-NMO
  • H9HCNNNFAMALTR-NME vs H9HCNNNCPMMLHR-NMN
  • H9HCNNNFAMALTR-NME vs H9HCNNNCPMMLHR-NMO
  • H9HCNNNFAMALTR-NME vs H9HCNNN4KUMLHR-NME
  • H9HCNNNFAMALTR-NME vs H9HCNNN4KUMLHR-NMI
  • H9HCNNNFAMALTR-NME vs H9HCNNN8KUMLHR-NMI
  • H9HCNNNFAMALTR-NME vs H9HCNNN8KUMLHR-NME
  • H9HCNNNFAMALTR-NME vs H9HCNNNBPUMLHR-NLE
  • H9HCNNNFAMALTR-NME vs H9HCNNNBPUMLHR-NMI
  • H9HCNNNFAMALTR-NME vs H9HCNNNBPUMLHR-NME
  • H9HCNNNFAMALTR-NME vs H9HCNNNBKUMLHR-NMI
  • H9HCNNNFAMALTR-NME vs H9HCNNNBKUMLHR-NME
  • H9HCNNNFAMALTR-NME FAQ
    Q1: What is the SK Hynix H9HCNNNFAMALTR-NME and what is its primary purpose?
    A1: The SK Hynix H9HCNNNFAMALTR-NME is a high-performance LPDDR4 DRAM memory module designed for mobile and embedded applications. It provides fast data transfer rates, low power consumption, and high-density memory storage, making it ideal for smartphones, tablets, ultrabooks, and compact computing devices that require efficient and reliable memory performance.

    Q2: What are the main applications for the SK Hynix H9HCNNNFAMALTR-NME?
    A2: The SK Hynix H9HCNNNFAMALTR-NME is commonly used in mobile devices, embedded computing systems, IoT applications, and other portable electronics. Its high-speed memory capability ensures smooth multitasking, fast graphics processing, and efficient handling of multimedia workloads in battery-powered devices.

    Q3: What memory capacity does the SK Hynix H9HCNNNFAMALTR-NME provide?
    A3: The SK Hynix H9HCNNNFAMALTR-NME offers a high-density memory configuration, providing ample storage for applications, operating systems, and temporary data. Its capacity allows devices to run multiple applications concurrently without performance degradation, supporting demanding mobile and embedded workloads.

    Q4: What type of memory interface does the SK Hynix H9HCNNNFAMALTR-NME use?
    A4: The SK Hynix H9HCNNNFAMALTR-NME uses the LPDDR4 interface, which delivers high-speed differential signaling, low latency, and low-voltage operation. This ensures rapid and reliable communication between the memory and the processor while minimizing overall power consumption.

    Q5: What are the data transfer rates supported by the SK Hynix H9HCNNNFAMALTR-NME?
    A5: The SK Hynix H9HCNNNFAMALTR-NME supports high data transfer rates, enabling rapid access to memory for high-performance computing, graphics rendering, and multimedia applications. These speeds help maintain smooth system performance even under heavy workloads.

    Q6: How does the SK Hynix H9HCNNNFAMALTR-NME manage power efficiency?
    A6: The SK Hynix H9HCNNNFAMALTR-NME features low-voltage operation and advanced power-saving mechanisms, including deep sleep and self-refresh modes. These functions reduce energy consumption while preserving data integrity, making it highly suitable for battery-powered mobile devices.

    Q7: What packaging type is used for the SK Hynix H9HCNNNFAMALTR-NME?
    A7: The SK Hynix H9HCNNNFAMALTR-NME is packaged in a compact PoP (Package-on-Package) format, allowing it to be stacked on top of processors or other components. This reduces PCB space requirements, shortens signal paths, and enhances overall system integration and performance.

    Q8: How does the SK Hynix H9HCNNNFAMALTR-NME ensure data reliability?
    A8: The SK Hynix H9HCNNNFAMALTR-NME incorporates advanced error detection and correction technologies, including on-die ECC (Error Correction Code), to maintain data integrity during high-speed memory operations and minimize the risk of data corruption.

    Q9: What is the operating voltage of the SK Hynix H9HCNNNFAMALTR-NME?
    A9: The SK Hynix H9HCNNNFAMALTR-NME operates at a low voltage of approximately 1.1 V, which reduces power consumption while supporting high-speed operation. This low-voltage design is crucial for efficient battery use in mobile and embedded systems.

    Q10: What is the operating temperature range of the SK Hynix H9HCNNNFAMALTR-NME?
    A10: The SK Hynix H9HCNNNFAMALTR-NME is designed to operate reliably across a wide temperature range, typically from –40°C to +85°C. This ensures consistent memory performance in both consumer electronics and industrial embedded systems.

    Q11: How does the SK Hynix H9HCNNNFAMALTR-NME support multitasking in mobile devices?
    A11: The SK Hynix H9HCNNNFAMALTR-NME provides high bandwidth and parallel access to multiple memory banks, enabling smooth multitasking, fast application switching, and seamless multimedia playback on mobile devices and embedded systems.

    Q12: How does the SK Hynix H9HCNNNFAMALTR-NME improve graphics and multimedia performance?
    A12: The SK Hynix H9HCNNNFAMALTR-NME’s high-speed LPDDR4 interface allows rapid data transfer between the processor and graphics or multimedia units. This supports high-resolution video playback, fast image rendering, and responsive user interfaces in modern devices.

    Q13: How does the SK Hynix H9HCNNNFAMALTR-NME handle high-frequency operations?
    A13: The SK Hynix H9HCNNNFAMALTR-NME is optimized for high-frequency operation, offering low latency and robust signal integrity. This ensures consistent performance in demanding applications such as gaming, AI processing, and high-speed communications.

    Q14: What benefits does the SK Hynix H9HCNNNFAMALTR-NME provide for battery-powered devices?
    A14: The SK Hynix H9HCNNNFAMALTR-NME features low-power operation, self-refresh, and efficient voltage scaling, which significantly reduces energy consumption while maintaining high-speed performance, extending battery life in mobile and portable electronics.

    Q15: How is the SK Hynix H9HCNNNFAMALTR-NME integrated with processors?
    A15: The SK Hynix H9HCNNNFAMALTR-NME can be stacked directly on compatible processors using its PoP configuration. This integration minimizes PCB footprint, shortens signal paths, and reduces parasitic effects, improving overall system performance and reliability.

    Q16: Can the SK Hynix H9HCNNNFAMALTR-NME be used in industrial applications?
    A16: Yes, the SK Hynix H9HCNNNFAMALTR-NME supports extended temperature ranges and reliable low-voltage operation, making it suitable for industrial embedded systems, IoT gateways, and other applications requiring consistent, high-performance memory.

    Q17: How does the SK Hynix H9HCNNNFAMALTR-NME handle high memory bandwidth requirements?
    A17: The SK Hynix H9HCNNNFAMALTR-NME’s wide memory bus, high clock rates, and LPDDR4 architecture enable rapid concurrent access to memory, supporting data-intensive applications such as 4K video playback, AI inference, and real-time signal processing.

    Q18: What is the role of self-refresh in the SK Hynix H9HCNNNFAMALTR-NME?
    A18: Self-refresh in the SK Hynix H9HCNNNFAMALTR-NME allows the memory to maintain data integrity while the system enters low-power states. This feature is essential for extending battery life in mobile and portable devices without losing stored information.

    Q19: How does the SK Hynix H9HCNNNFAMALTR-NME contribute to system reliability?
    A19: The SK Hynix H9HCNNNFAMALTR-NME offers robust thermal stability, low-voltage tolerance, and error correction mechanisms, ensuring consistent performance under varying operating conditions and minimizing the risk of system failures in critical applications.

    Q20: What advantages does the SK Hynix H9HCNNNFAMALTR-NME offer for modern mobile computing?
    A20: The SK Hynix H9HCNNNFAMALTR-NME provides high-speed data access, low power consumption, compact packaging, and reliable performance, enabling smooth multitasking, responsive graphics, fast application loading, and extended battery life in smartphones, tablets, ultrabooks, and embedded computing devices.
    Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.
    Émile Lefèvre
    France
    5 stars
    2026-05-11 10:49
    Delivered very quickly (20 days in advance on the scheduled date).
    Not yet tested in the device so I can not confirm the proper operation yet.
    I would update the comment once tested.