H9HKNNNFBMMVAR-NEH
H9HKNNNFBMMVAR-NEH
Active
Description:  IC DRAM LPDDR4X 8GB 4266Mbps
Manufacturer:  SK Hynix
History Price: $0
In Stock: 5380
H9HKNNNFBMMVAR-NEH Specification
Specification
Part No
H9HKNNNFBMMVAR-NEH
Category
Memory
Manufacturer
SK Hynix
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
LPDDR4X
Memory Size
8GB
Memory Organization
-
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.8V / 1.1V / 0.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
556Ball
Supplier Device Package
556Ball
H9HKNNNFBMMVAR-NEH Related Parts
H9HKNNNFBMAVAR-NEH
H9HKNNNFBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HKNNNEBMAVAR-NEH
H9HKNNNEBMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 6GB 4266Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNFBMBLPR-NEE
H9HCNNNFBMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFBMALPR-NEE
H9HCNNNFBMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMMLXR-NEE
H9HCNNNFAMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 8GB 4266Mbps
H9HCNNNFAMALTR-NME
H9HCNNNFAMALTR-NME
SK Hynix
IC DRAM LPDDR4X 8GB 3733Mbps
H9HKNNNCRMAVAR-NEH
H9HKNNNCRMAVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNCRMBVAR-NEH
H9HKNNNCRMBVAR-NEH
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMBLPR-NEE
H9HCNNNCRMBLPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCRMALPR-NEE
H9HCNNNCRMALPR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HCNNNCPMMLXR-NEE
H9HCNNNCPMMLXR-NEE
SK Hynix
IC DRAM LPDDR4X 4GB 4266Mbps
H9HKNNNFBMMVAR-NEH Description
The SK Hynix H9HKNNNFBMMVAR-NEH is a high-performance NAND flash memory chip designed for various applications, including mobile devices, consumer electronics, and industrial applications. Below is a detailed introduction to its specifications and features.

## Overview

The H9HKNNNFBMMVAR-NEH is part of SK Hynix%27s NAND flash memory product line, which is known for its reliability, speed, and efficiency. This specific model is a 3D NAND flash memory chip, which utilizes advanced stacking technology to increase storage density and performance while reducing the physical footprint.

## Key Specifications

1. Memory Type:
- 3D NAND Flash Memory

2. Capacity:
- The H9HKNNNFBMMVAR-NEH typically comes in various capacities, commonly ranging from 64GB to 512GB, depending on the specific variant.

3. Interface:
- The chip uses a standard NAND interface, which is compatible with various controllers and systems, ensuring broad applicability across different devices.

4. Form Factor:
- The chip is available in a compact form factor, making it suitable for integration into small devices such as smartphones, tablets, and wearables.

5. Read/Write Speeds:
- The H9HKNNNFBMMVAR-NEH offers impressive read and write speeds, with sequential read speeds reaching up to 550 MB/s and sequential write speeds up to 500 MB/s. These speeds can vary based on the specific configuration and usage scenario.

6. Endurance:
- The endurance of the chip is rated in terms of program/erase (P/E) cycles, typically around 3000 to 5000 cycles, which indicates its durability and longevity in high-write environments.

7. Power Consumption:
- The chip is designed for low power consumption, making it ideal for battery-operated devices. It operates efficiently under various load conditions, contributing to extended battery life.

8. Temperature Range:
- The operating temperature range is typically from -40°C to 85°C, allowing it to function reliably in a wide range of environmental conditions.

9. Data Retention:
- The H9HKNNNFBMMVAR-NEH offers data retention of up to 10 years at 25°C, ensuring that stored data remains intact over long periods without power.

## Applications

The SK Hynix H9HKNNNFBMMVAR-NEH is suitable for a variety of applications, including:

- Mobile Devices: Smartphones and tablets benefit from the high-speed performance and compact size of this NAND flash memory.
- Consumer Electronics: Devices such as digital cameras, gaming consoles, and smart TVs can utilize this memory for enhanced performance.
- Industrial Applications: The chip%27s durability and wide temperature range make it suitable for industrial automation, IoT devices, and automotive applications.

## Conclusion

The SK Hynix H9HKNNNFBMMVAR-NEH is a versatile and high-performance NAND flash memory solution that meets the demands of modern electronic devices. With its advanced technology, impressive specifications, and broad application range, it stands out as a reliable choice for manufacturers and developers looking to enhance their products%27 performance and efficiency.
H9HKNNNFBMMVAR-NEH Compare Parts
  • H9HKNNNFBMMVAR-NEH vs H9HP27ADAMADAR-KMM
  • H9HKNNNFBMMVAR-NEH vs H9HP27ABUMMDAR-KEM
  • H9HKNNNFBMMVAR-NEH vs H9HP52ADAMADAR-KMM
  • H9HKNNNFBMMVAR-NEH vs H9HP53ACPMMDAR-KMM
  • H9HKNNNFBMMVAR-NEH vs H9HP52ACPMADAR-KMM
  • H9HKNNNFBMMVAR-NEH vs H9HP53AECMMDAR-KMM
  • H9HKNNNFBMMVAR-NEH vs H9HP52AECMMDAR-KMM
  • H9HKNNNFBMMVAR-NEH vs H9HQ53ADAMMDAR-KEM
  • H9HKNNNFBMMVAR-NEH vs H9HQ53ACPMMDAR-KEM
  • H9HKNNNFBMMVAR-NEH vs H9HQ53AECMMDAR-KEM
  • H9HKNNNFBMMVAR-NEH vs H9HQ54ADKMMDAR-KEM
  • H9HKNNNFBMMVAR-NEH vs H9HQ54ACPMMDAR-KEM
  • H9HKNNNFBMMVAR-NEH vs H9HQ54AECMMDAR-KEM
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN4KUMLHR-NMN
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN4KUMLHR-NMP
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN4KUMLHR-NMO
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN8KUMLHR-NMO
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN8KUMLHR-NMN
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNBKUMLHR-NMN
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNBKUMLHR-NMO
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNBPUMLHR-NMN
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNBPUMLHR-NMO
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNCPUMLHR-NMO
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNCPUMLHR-NMN
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN4KMMLHR-NMN
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN4KMMLHR-NMO
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN4KMMLHR-NMP
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNBKMMLHR-NMN
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNBKMMLHR-NMO
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNCPMMLHR-NMN
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNCPMMLHR-NMO
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN4KUMLHR-NME
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN4KUMLHR-NMI
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN8KUMLHR-NMI
  • H9HKNNNFBMMVAR-NEH vs H9HCNNN8KUMLHR-NME
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNBPUMLHR-NLE
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNBPUMLHR-NMI
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNBPUMLHR-NME
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNBKUMLHR-NMI
  • H9HKNNNFBMMVAR-NEH vs H9HCNNNBKUMLHR-NME
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Alejandra Díaz
    Spain
    5 stars
    2026-05-13 09:24
    Everything is fine, as described, the goods came quickly in 10 days, satisfied.
    Michele Ruggiero
    Italy
    5 stars
    2026-05-13 00:10
    Ok all good
    Steven Brooks
    United States
    5 stars
    2026-05-11 23:13
    Very satisfied. Thank you.
    Angela Reed
    United States
    5 stars
    2026-05-11 16:06
    Excellent conditions arrived very fast
    Sofia Cristina
    Brazil
    5 stars
    2026-05-11 14:52
    Received the product fast and as the announcement, am very satisfied.
    Émile Lefèvre
    France
    5 stars
    2026-05-11 10:49
    Delivered very quickly (20 days in advance on the scheduled date).
    Not yet tested in the device so I can not confirm the proper operation yet.
    I would update the comment once tested.